Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - LED Drivers
/ STMicroelectronics LED7707
LED7707
Discontinued
PMIC - LED Drivers
Description:
IC LED DRVR RGLTR PWM 24VFQFPN
Manufacturer:
STMicroelectronics
Datasheet:
LED7707 Datasheet
History Price: Discontinued at Digi-Key
In Stock: 18330
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
LED7707 Specification
Specification
Part No
LED7707
Category
PMIC - LED Drivers
Manufacturer
STMicroelectronics
Series
-
Packaging
Tube
Status
Discontinued
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
DC DC Regulator
Topology
Step-Up (Boost)
Internal Switch(s)
Yes
Number of Outputs
6
Voltage - Supply (Min)
4.5V
Voltage - Supply (Max)
36V
Voltage - Output
36V
Current - Output / Channel
85mA
Frequency
250kHz ~ 1MHz
Dimming
PWM
Applications
Backlight
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
24-VFQFN Exposed Pad
Supplier Device Package
24-VFQFPN (4x4)
LED7707 PDF Datasheet
LED7707 Datasheet
Click and Download: LED7707 Datasheet
LED7707 Related Parts
LED1202QTR
STMicroelectronics
IC LED DRVR CTRLR ANALOG 20QFN
LED1642GWPTR
STMicroelectronics
IC LED DRVR LIN PWM 40MA 24QSOP
LED1642GWQTR
STMicroelectronics
IC LED DRVR LIN PWM 40MA 24QFN
LED1642GWTTR
STMicroelectronics
IC LED DRVR LIN PWM 40MA 24TSSOP
LED1642GWXTTR
STMicroelectronics
IC LED DRVR LIN PWM 40MA 24TSSOP
LED171596ARSLR
Texas Instruments
IC LED DRVR LIN I2C 15MA 48VQFN
LED2000DR
STMicroelectronics
IC LED DRIVER RGLTR PWM 3A 8SOIC
LED2000PUR
STMicroelectronics
IC LED DRVR RGLTR PWM 3A 8VFQFPN
LED2001PHR
STMicroelectronics
IC LED DRIVER RGLTR PWM 4A 8HSOP
LED2001PUR
STMicroelectronics
IC LED DRVR RGLTR PWM 4A 8VFQFPN
LED2472GBTR
STMicroelectronics
IC LED DRIVER LINEAR 72MA 48TQFP
LED2472GQTR
STMicroelectronics
IC LED DRIVER LINEAR 72MA 40MLPQ
LED7707 Compare Parts
LED7707 vs LED7708TR
LED7707 vs LED7708
LED7707 vs LED7707TR
LED7707 vs LED7706TR
LED7707 vs LED7706
LED7707 vs LED6001TR
LED7707 vs LED6001
LED7707 vs LED6000PHTR
LED7707 vs LED6000PHR
LED7707 vs LED5000PHR
LED7707 vs LED2472GQTR
LED7707 vs LED2472GBTR
LED7707 vs LED2001PUR
LED7707 vs LED2001PHR
LED7707 vs LED2000PUR
LED7707 vs LED2000DR
LED7707 vs LED171596ARSLR
LED7707 vs LED1642GWXTTR
LED7707 vs LED1642GWTTR
LED7707 vs LED1642GWQTR
LED7707 vs LED1642GWPTR
LED7707 vs LED1202QTR
Customer Reviews
4.95 out of 5.00 stars from 127 customer reviews from all over the world
Gustavo Alves Filho
Brazil
2026-09-24 14:51
Delivered on time Congratulations!!!!
Emily King
United States
2026-09-23 20:54
The inscription is very clear, but gave to identify the component.
Kiko Santos
Brazil
2026-09-23 15:23
It worked properly. okay
Natalie Hill
United States
2026-09-23 15:10
All OK. Operate. Recommend
Ulysses Rocha Silva
Brazil
2026-09-23 07:58
Very fast arrived and quality perks
Nicolás Esteban Herrera
Spain
2026-09-22 21:03
Mui good seller all as it is described. Thank you very much