☰
L99UDL01
L99UDL01
Active
Description:  IC HALF BRIDGE DRIVER 64TQFP
Manufacturer:  STMicroelectronics
Datasheet:   L99UDL01 Datasheet
History Price: Active
In Stock: 18650
L99UDL01 Specification
Specification
Part No
L99UDL01
Category
PMIC - Full, Half-Bridge Drivers
Manufacturer
STMicroelectronics
Series
Automotive, AEC-Q100
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Half Bridge (6)
Applications
General Purpose
Interface
Logic, PWM, SPI
Load Type
Capacitive and Resistive
Technology
MOSFET (Metal Oxide)
Rds On (Typ)
90mOhm LS + HS
Current - Output / Channel
-
Current - Peak Output
-
Voltage - Supply
6V ~ 18V
Voltage - Load
6V ~ 18V
Operating Temperature
-40 ℃ ~ 175 ℃ (TJ)
Features
Charge Pump, Status Flag
Fault Protection
Over Current, Over Temperature
Mounting Type
Surface Mount
Package / Case
64-TQFP Exposed Pad
Supplier Device Package
64-TQFP (10x10)
L99UDL01 PDF Datasheet
L99UDL01 Related Parts
L9959S-TR-D
L9959S-TR-D
STMicroelectronics
IC HALF BRIDGE DRVR 3A PWRSSO-24
L9959T-TR-D
L9959T-TR-D
STMicroelectronics
IC HALF BRIDGE DRVR 3A PWRSSO36
L9959U-TR-D
L9959U-TR-D
STMicroelectronics
IC HALF BRIDGE DRVR 3A PWRSSO36
L9960
L9960
STMicroelectronics
IC HALF BRIDGE DRIVER PWRSSO36
L9960T
L9960T
STMicroelectronics
IC HALF BRIDGE DRIVER PWRSSO36
L9960T-TR
L9960T-TR
STMicroelectronics
IC HALF BRIDGE DRIVER PWRSSO36
L9960TR
L9960TR
STMicroelectronics
IC HALF BRIDGE DRIVER PWRSSO36
L99SD01-E
L99SD01-E
STMicroelectronics
IC HALF BRIDGE DRVR 14A PWRSSO36
L99SD01TR-E
L99SD01TR-E
STMicroelectronics
IC HALF BRIDGE DRVR 14A PWRSSO36
L99UDL01TR
L99UDL01TR
STMicroelectronics
IC HALF BRIDGE DRIVER 64TQFP
L99UDL01 Compare Parts
  • L99UDL01 vs L99SD01TR-E
  • L99UDL01 vs L99SD01-E
  • L99UDL01 vs L9960TR
  • L99UDL01 vs L9960T-TR
  • L99UDL01 vs L9960T
  • L99UDL01 vs L9960
  • L99UDL01 vs L9959U-TR-D
  • L99UDL01 vs L9959T-TR-D
  • L99UDL01 vs L9959S-TR-D
  • Customer Reviews
    4.95 out of 5.00 stars from 91 customer reviews from all over the world
    Hugo Morel
    France
    5 stars
    2026-09-20 04:45
    Well received the object
    Renata Souza Neto
    Brazil
    5 stars
    2026-09-20 04:04
    Arrived super fast, I haven't installed yet
    Elena Jimena
    Spain
    5 stars
    2026-09-20 03:53
    Quality product, fast shipping. Everything ok
    Felix Bauer
    Germany
    5 stars
    2026-09-20 03:35
    All as described like Again
    Vanessa De Luca
    Italy
    4 stars
    2026-09-20 03:26
    The goods did not arrive but there was a refund
    Wagner
    Brazil
    5 stars
    2026-09-20 03:19
    Thank you so much