☰
L9960T
L9960T
Active
Description:  IC HALF BRIDGE DRIVER PWRSSO36
Manufacturer:  STMicroelectronics
Datasheet:   L9960T Datasheet
History Price: Active
In Stock: 16500
L9960T Specification
Specification
Part No
L9960T
Category
PMIC - Full, Half-Bridge Drivers
Manufacturer
STMicroelectronics
Series
Automotive, AEC-Q100
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Half Bridge (2)
Applications
General Purpose
Interface
SPI
Load Type
Inductive, Capacitive, Resistive
Technology
Power MOSFET
Rds On (Typ)
400mOhm LS + HS
Current - Output / Channel
-
Current - Peak Output
-
Voltage - Supply
4.5V ~ 5.5V
Voltage - Load
4.5V ~ 28V
Operating Temperature
-40 ℃ ~ 170 ℃ (TJ)
Features
Slew Rate Controlled
Fault Protection
Over Temperature, Short Circuit
Mounting Type
Surface Mount
Package / Case
36-PowerBFSOP (0.295", 7.50mm Width)
Supplier Device Package
PowerSSO-36 EPD
L9960T PDF Datasheet
L9960T Related Parts
L9959S-TR-D
L9959S-TR-D
STMicroelectronics
IC HALF BRIDGE DRVR 3A PWRSSO-24
L9959T-TR-D
L9959T-TR-D
STMicroelectronics
IC HALF BRIDGE DRVR 3A PWRSSO36
L9959U-TR-D
L9959U-TR-D
STMicroelectronics
IC HALF BRIDGE DRVR 3A PWRSSO36
L9960
L9960
STMicroelectronics
IC HALF BRIDGE DRIVER PWRSSO36
L9960T-TR
L9960T-TR
STMicroelectronics
IC HALF BRIDGE DRIVER PWRSSO36
L9960TR
L9960TR
STMicroelectronics
IC HALF BRIDGE DRIVER PWRSSO36
L99SD01-E
L99SD01-E
STMicroelectronics
IC HALF BRIDGE DRVR 14A PWRSSO36
L99SD01TR-E
L99SD01TR-E
STMicroelectronics
IC HALF BRIDGE DRVR 14A PWRSSO36
L99UDL01
L99UDL01
STMicroelectronics
IC HALF BRIDGE DRIVER 64TQFP
L99UDL01TR
L99UDL01TR
STMicroelectronics
IC HALF BRIDGE DRIVER 64TQFP
L9960T Description
The STMicroelectronics L9960T is a highly integrated automotive power management IC designed for use in various automotive applications, particularly in power supply systems for electronic control units (ECUs). This device is known for its efficiency, reliability, and advanced features that cater to the demanding requirements of automotive environments. Below is a detailed overview of its specifications, features, and applications.

## Overview

The L9960T is designed to provide a stable and efficient power supply for automotive applications, including body control modules, infotainment systems, and advanced driver-assistance systems (ADAS). It integrates multiple functions, including voltage regulation, power management, and protection features, making it a versatile solution for automotive power management.

## Key Specifications

1. Device Type:
- Automotive power management IC

2. Input Voltage Range:
- Operating voltage range: 4.5V to 40V
- Maximum input voltage: 45V (transient)

3. Output Voltage:
- Adjustable output voltage: Typically 5V or 3.3V, configurable via external resistors
- Output current: Up to 1.5A

4. Efficiency:
- High efficiency: Typically greater than 90% under various load conditions, reducing heat generation and improving overall system performance.

5. Protection Features:
- Over-voltage protection (OVP): Prevents output voltage from exceeding safe levels.
- Over-current protection (OCP): Limits the output current to prevent damage.
- Thermal shutdown: Protects the device from overheating.
- Reverse polarity protection: Safeguards against incorrect power supply connections.

6. Thermal Characteristics:
- Operating temperature range: -40°C to +125°C, suitable for harsh automotive environments.
- Thermal resistance: Low thermal resistance for efficient heat dissipation.

7. Package Information:
- Available in a compact HTSSOP (Thermal Enhanced Thin Shrink Small Outline Package) for space-constrained applications.

## Features

- Integrated Voltage Regulation: The L9960T provides a stable output voltage, making it suitable for powering sensitive electronic components in automotive applications.
- Low Quiescent Current: The device is designed to minimize power consumption during standby mode, enhancing energy efficiency.
- Robust Protection Mechanisms: Built-in protection features ensure the reliability and longevity of the device in automotive applications.
- Wide Input Voltage Range: The ability to operate over a wide input voltage range makes it versatile for various automotive power supply scenarios.
- Compact Design: The HTSSOP package allows for a compact design, making it suitable for applications with limited space.

## Applications

The L9960T is suitable for a variety of automotive applications, including:

- Body Control Modules: Used in systems that control lighting, windows, and other body functions in vehicles.
- Infotainment Systems: Ideal for powering audio and video systems, navigation units, and other entertainment features.
- Advanced Driver-Assistance Systems (ADAS): Employed in systems that enhance vehicle safety and assist drivers, such as collision avoidance and lane-keeping assistance.
- Telematics: Suitable for communication systems that provide real-time data and connectivity features in vehicles.
- Electric Power Steering: Used in systems that require reliable power management for electric steering assistance.

## Development Support

STMicroelectronics provides extensive support for the L9960T, including:

- Datasheets: Comprehensive datasheets that detail electrical characteristics, pin configurations, and application circuits.
- Reference Designs: Example circuits and designs to help engineers integrate the device into their applications.
- Evaluation Boards: Development kits and evaluation boards for testing and prototyping.

## Conclusion

The STMicroelectronics L9960T is a highly integrated automotive power management IC that offers excellent performance, efficiency, and reliability for a wide range of automotive applications. With its robust design, integrated protection features, and low power consumption, it is an ideal choice for powering electronic control units in vehicles. The comprehensive support from STMicroelectronics ensures that engineers can confidently implement this device in their designs, achieving reliable and efficient operation in various automotive environments.
L9960T Compare Parts
  • L9960T vs L99UDL01
  • L9960T vs L99SD01TR-E
  • L9960T vs L99SD01-E
  • L9960T vs L9960TR
  • L9960T vs L9960T-TR
  • L9960T vs L9960
  • L9960T vs L9959U-TR-D
  • L9960T vs L9959T-TR-D
  • L9960T vs L9959S-TR-D
  • Customer Reviews
    4.95 out of 5.00 stars from 141 customer reviews from all over the world
    Hugo Morel
    France
    5 stars
    2026-09-20 04:45
    Well received the object
    Renata Souza Neto
    Brazil
    5 stars
    2026-09-20 04:04
    Arrived super fast, I haven't installed yet
    Elena Jimena
    Spain
    5 stars
    2026-09-20 03:53
    Quality product, fast shipping. Everything ok
    Felix Bauer
    Germany
    5 stars
    2026-09-20 03:35
    All as described like Again
    Vanessa De Luca
    Italy
    4 stars
    2026-09-20 03:26
    The goods did not arrive but there was a refund
    Wagner
    Brazil
    5 stars
    2026-09-20 03:19
    Thank you so much