☰
L9960
L9960
Active
Description:  IC HALF BRIDGE DRIVER PWRSSO36
Manufacturer:  STMicroelectronics
Datasheet:   L9960 Datasheet
History Price: Active
In Stock: 46070
L9960 Specification
Specification
Part No
L9960
Category
PMIC - Full, Half-Bridge Drivers
Manufacturer
STMicroelectronics
Series
Automotive, AEC-Q100
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Half Bridge (2)
Applications
General Purpose
Interface
SPI
Load Type
Inductive, Capacitive, Resistive
Technology
Power MOSFET
Rds On (Typ)
400mOhm LS + HS
Current - Output / Channel
-
Current - Peak Output
-
Voltage - Supply
4.5V ~ 5.5V
Voltage - Load
4.5V ~ 28V
Operating Temperature
-40 ℃ ~ 170 ℃ (TJ)
Features
Slew Rate Controlled
Fault Protection
Over Temperature, Short Circuit
Mounting Type
Surface Mount
Package / Case
36-PowerBFSOP (0.295", 7.50mm Width)
Supplier Device Package
PowerSSO-36 EPD
L9960 PDF Datasheet
L9960 Related Parts
L9959S-TR-D
L9959S-TR-D
STMicroelectronics
IC HALF BRIDGE DRVR 3A PWRSSO-24
L9959T-TR-D
L9959T-TR-D
STMicroelectronics
IC HALF BRIDGE DRVR 3A PWRSSO36
L9959U-TR-D
L9959U-TR-D
STMicroelectronics
IC HALF BRIDGE DRVR 3A PWRSSO36
L9960T
L9960T
STMicroelectronics
IC HALF BRIDGE DRIVER PWRSSO36
L9960T-TR
L9960T-TR
STMicroelectronics
IC HALF BRIDGE DRIVER PWRSSO36
L9960TR
L9960TR
STMicroelectronics
IC HALF BRIDGE DRIVER PWRSSO36
L99SD01-E
L99SD01-E
STMicroelectronics
IC HALF BRIDGE DRVR 14A PWRSSO36
L99SD01TR-E
L99SD01TR-E
STMicroelectronics
IC HALF BRIDGE DRVR 14A PWRSSO36
L99UDL01
L99UDL01
STMicroelectronics
IC HALF BRIDGE DRIVER 64TQFP
L99UDL01TR
L99UDL01TR
STMicroelectronics
IC HALF BRIDGE DRIVER 64TQFP
L9960 Description
The STMicroelectronics L9960 is a sophisticated automotive device designed primarily for the control of LED lighting systems in vehicles. This integrated circuit (IC) is part of STMicroelectronics%27 extensive range of automotive products, which are known for their reliability, efficiency, and advanced features tailored to meet the stringent requirements of the automotive industry.

## Overview

The L9960 is a highly integrated LED driver that provides precise control over multiple LED channels, making it suitable for various automotive lighting applications, including front and rear lights, turn signals, and interior lighting. Its design focuses on delivering high performance while ensuring safety and reliability in automotive environments.

## Key Features

1. Multi-Channel LED Driver: The L9960 can control up to 8 independent LED channels, allowing for versatile lighting configurations and applications.

2. Integrated Diagnostics: The device includes comprehensive diagnostic features that monitor the status of each LED channel, providing fault detection capabilities such as open load and short circuit detection.

3. PWM Dimming Control: The L9960 supports Pulse Width Modulation (PWM) dimming, enabling smooth and precise brightness control for various lighting scenarios.

4. Thermal Protection: The device is equipped with thermal management features, including thermal shutdown, to prevent overheating and ensure reliable operation under varying thermal conditions.

5. Wide Input Voltage Range: The L9960 operates over a broad input voltage range, typically from 4.5V to 40V, making it adaptable to different automotive power supply conditions.

6. Low Quiescent Current: The device is designed for low power consumption, which is essential for battery-operated systems in vehicles, helping to extend battery life.

7. Communication Interface: The L9960 supports various communication protocols, including LIN (Local Interconnect Network), allowing it to interface seamlessly with other automotive control units.

8. Flexible Configuration: The device allows for adjustable output current settings, enabling designers to tailor the performance to specific LED requirements.

## Specifications

- Number of Channels: Up to 8 independent LED channels
- Input Voltage Range: 4.5V to 40V
- Output Current per Channel: Adjustable, typically up to 50mA per channel
- PWM Frequency: Up to 1 kHz for dimming control
- Diagnostic Features: Open load detection, short circuit detection, thermal shutdown, and over-voltage protection
- Operating Temperature Range: -40°C to +125°C, suitable for harsh automotive environments
- Package Type: Available in various packages, including TSSOP and QFN, providing flexibility for different design requirements.

## Applications

The L9960 is ideal for a wide range of automotive applications, including:

- Front and rear lighting systems
- Daytime running lights (DRL)
- Turn signal lights
- Interior and ambient lighting
- Adaptive lighting systems

## Conclusion

The STMicroelectronics L9960 is a versatile and efficient LED driver that meets the demanding requirements of modern automotive lighting systems. With its advanced features, robust diagnostics, and flexible configuration options, it is an excellent choice for automotive manufacturers looking to enhance their vehicle lighting solutions. Its ability to operate under a wide range of conditions, combined with low power consumption and high reliability, makes it a valuable component in the automotive electronics landscape. The L9960 not only improves the functionality of automotive lighting but also contributes to the overall safety and aesthetic appeal of vehicles.
L9960 Compare Parts
  • L9960 vs L99UDL01
  • L9960 vs L99SD01TR-E
  • L9960 vs L99SD01-E
  • L9960 vs L9960TR
  • L9960 vs L9960T-TR
  • L9960 vs L9960T
  • L9960 vs L9959U-TR-D
  • L9960 vs L9959T-TR-D
  • L9960 vs L9959S-TR-D
  • Customer Reviews
    4.95 out of 5.00 stars from 125 customer reviews from all over the world
    Hugo Morel
    France
    5 stars
    2026-09-20 04:45
    Well received the object
    Renata Souza Neto
    Brazil
    5 stars
    2026-09-20 04:04
    Arrived super fast, I haven't installed yet
    Elena Jimena
    Spain
    5 stars
    2026-09-20 03:53
    Quality product, fast shipping. Everything ok
    Felix Bauer
    Germany
    5 stars
    2026-09-20 03:35
    All as described like Again
    Vanessa De Luca
    Italy
    4 stars
    2026-09-20 03:26
    The goods did not arrive but there was a refund
    Wagner
    Brazil
    5 stars
    2026-09-20 03:19
    Thank you so much