☰
L99MM70XPTR
L99MM70XPTR
Active
Description:  IC MTR DRVR 5.5-24.5V 36POWERSSO
Manufacturer:  STMicroelectronics
Datasheet:   L99MM70XPTR Datasheet
History Price: $8.87000
In Stock: 44220
L99MM70XPTR Specification
Specification
Part No
L99MM70XPTR
Category
PMIC - Motor Drivers, Controllers
Manufacturer
STMicroelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Motor Type - Stepper
-
Motor Type - AC, DC
Brushed DC
Function
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Half Bridge (5)
Interface
SPI
Technology
Power MOSFET
Step Resolution
-
Applications
LIN Controller
Current - Output
500mA, 3A
Voltage - Supply
5.5V ~ 24.5V
Voltage - Load
-
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
36-PowerBFSOP (0.295", 7.50mm Width)
Supplier Device Package
PowerSSO-36 EPD
L99MM70XPTR PDF Datasheet
L99MM70XPTR Related Parts
L9903
L9903
STMicroelectronics
IC MOTOR DRIVER 8V-20V 20SO
L9903TR
L9903TR
STMicroelectronics
IC MOTOR DRIVER 8V-20V 20SO
L9904
L9904
STMicroelectronics
IC MOTOR DRIVER 8V-28V 20SO
L9904TR
L9904TR
STMicroelectronics
IC MOTOR DRIVER 8V-28V 20SO
L9908TR
L9908TR
STMicroelectronics
AUTOMOTIVE 3-PHASE MOTOR GATE DR
L9925
L9925
STMicroelectronics
IC MTR DRVR BIPOLAR 9V-16V 28SO
L9930PD
L9930PD
STMicroelectronics
IC MOTOR DRIVER 8V-18V 20POWERSO
L9930PD13TR
L9930PD13TR
STMicroelectronics
IC MOTOR DRIVER PAR 20POWERSO
L9935
L9935
STMicroelectronics
IC MTR DRV BIPOLAR 8-24V 20PWRSO
L9935013TR
L9935013TR
STMicroelectronics
IC MTR DRV BIPOLAR 8-24V 20PWRSO
L9942XP1
L9942XP1
STMicroelectronics
IC MTR DRV BIPLR 3-5.3V 24PWRSSO
L9942XP1TR
L9942XP1TR
STMicroelectronics
IC MTR DRV BIPLR 3-5.3V 24PWRSSO
L99MM70XPTR Description
Overview of STMicroelectronics L99MM70XPTR

The STMicroelectronics L99MM70XPTR is a highly integrated automotive multi-channel driver designed for controlling various loads in automotive applications. It is particularly suitable for controlling LED lighting, motor drivers, and other electronic components within vehicles. The L99MM70XPTR is designed to meet the stringent requirements of the automotive industry, including high reliability, robustness, and compliance with automotive standards.

Key Specifications

- Supply Voltage Range: 4.5V to 27V
- Operating Temperature Range: -40°C to +125°C
- Number of Channels: 7 output channels
- Maximum Output Current per Channel: 1.5A (continuous)
- Total Maximum Output Current: Up to 3A
- Diagnostic Features: Open-load detection, short-circuit protection, and thermal shutdown
- Communication Interface: SPI (Serial Peripheral Interface)
- Package Type: HTQFP-48 (7mm x 7mm)

Functional Features

The L99MM70XPTR incorporates several advanced features that enhance its functionality and usability:

- Integrated Drivers: The device includes integrated H-bridge drivers that allow for efficient control of DC motors and stepper motors, making it versatile for various applications.

- LED Control Capabilities: It provides dedicated control for LED lighting applications, including PWM (Pulse Width Modulation) dimming capabilities to achieve precise brightness control.

- Flexible Configuration: Each channel can be configured independently, allowing users to tailor the device's operation according to specific application needs.

- Safety Features: The L99MM70XPTR includes multiple safety features such as over-temperature protection and under-voltage lockout, ensuring reliable operation in demanding environments.

Performance Characteristics

The performance characteristics of the L99MM70XPTR are crucial for its application in automotive systems:

- High Efficiency: Designed for low power consumption, the device operates efficiently across a wide range of load conditions, which is essential for battery-powered applications.

- Fast Switching Times: The device supports fast switching operations, which is important for applications requiring quick response times such as motor control.

- Robust Diagnostics: Integrated diagnostic features enable real-time monitoring of the output states, enhancing reliability and facilitating fault detection during operation.

Applications

The versatility of the L99MM70XPTR makes it suitable for a wide range of automotive applications:

- Automotive Lighting Systems: Ideal for controlling exterior and interior LED lighting systems in vehicles.

- Motor Control Applications: Can be utilized in electric window lifts, seat adjustments, and other motor-driven systems within automobiles.

- Body Control Modules (BCMs): Suitable for use in body control modules where multiple loads need to be managed efficiently.

Thermal Management

Thermal management is critical for ensuring long-term reliability:

- Thermal Shutdown Protection: This built-in feature protects the IC from overheating by shutting down operation if the junction temperature exceeds safe limits.

- Heat Dissipation Design Considerations: The package design allows effective heat dissipation when properly mounted on a PCB, ensuring optimal thermal performance during operation.

In summary, the STMicroelectronics L99MM70XPTR is a robust and versatile multi-channel driver designed specifically for automotive applications. Its combination of high efficiency, integrated diagnostic features, and flexible configuration options makes it an excellent choice for engineers looking to implement reliable load management solutions in modern vehicles. With its ability to operate effectively under challenging conditions while maintaining compliance with automotive standards, the L99MM70XPTR stands out as a valuable component in the automotive electronics landscape.
L99MM70XPTR Compare Parts
  • L99MM70XPTR vs L99SM81VQ6TR
  • L99MM70XPTR vs L99H02XPTR
  • L99MM70XPTR vs L99H01XPTR
  • L99MM70XPTR vs L99H01XP
  • L99MM70XPTR vs L99H01QFTR
  • L99MM70XPTR vs L99H01QF
  • L99MM70XPTR vs L99ASC03TR
  • L99MM70XPTR vs L99ASC03GTR
  • L99MM70XPTR vs L99ASC03
  • L99MM70XPTR vs L9997ND013TR
  • L99MM70XPTR vs L9958XPTR
  • L99MM70XPTR vs L9958XP
  • L99MM70XPTR vs L9958SBTR
  • L99MM70XPTR vs L9958SB
  • L99MM70XPTR vs L9958
  • L99MM70XPTR vs L9947S
  • L99MM70XPTR vs L9942XP1TR
  • L99MM70XPTR vs L9942XP1
  • L99MM70XPTR vs L9935013TR
  • L99MM70XPTR vs L9935
  • L99MM70XPTR vs L9930PD13TR
  • L99MM70XPTR vs L9930PD
  • L99MM70XPTR vs L9925
  • L99MM70XPTR vs L9908TR
  • L99MM70XPTR vs L9904TR
  • L99MM70XPTR vs L9904
  • L99MM70XPTR vs L9903TR
  • L99MM70XPTR vs L9903
  • L99MM70XPTR vs L99H02XP
  • L99MM70XPTR vs L99H02QFTR
  • L99MM70XPTR vs L9958TR
  • L99MM70XPTR vs L9906TR
  • L99MM70XPTR vs L9906
  • Customer Reviews
    4.95 out of 5.00 stars from 107 customer reviews from all over the world
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.
    Joshua Lee
    United States
    5 stars
    2026-09-21 09:13
    Great accurate seller and very fast in shipping. Highly recommended.
    Julián
    Spain
    5 stars
    2026-09-21 02:35
    OK fast shipping!