☰
L9942XP1
L9942XP1
Active
Description:  IC MTR DRV BIPLR 3-5.3V 24PWRSSO
Manufacturer:  STMicroelectronics
Datasheet:   L9942XP1 Datasheet
History Price: Active
In Stock: 30960
L9942XP1 Specification
Specification
Part No
L9942XP1
Category
PMIC - Motor Drivers, Controllers
Manufacturer
STMicroelectronics
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Motor Type - Stepper
Bipolar
Motor Type - AC, DC
-
Function
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Half Bridge (4)
Interface
SPI
Technology
DMOS
Step Resolution
1, 1/2, 1/8, 1/16, 1/32
Applications
Automotive
Current - Output
1.3A
Voltage - Supply
3V ~ 5.3V
Voltage - Load
7V ~ 20V
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
24-PowerBSOP (0.295", 7.50mm Width)
Supplier Device Package
PowerSSO-24
L9942XP1 PDF Datasheet
L9942XP1 Related Parts
L9903
L9903
STMicroelectronics
IC MOTOR DRIVER 8V-20V 20SO
L9903TR
L9903TR
STMicroelectronics
IC MOTOR DRIVER 8V-20V 20SO
L9904
L9904
STMicroelectronics
IC MOTOR DRIVER 8V-28V 20SO
L9904TR
L9904TR
STMicroelectronics
IC MOTOR DRIVER 8V-28V 20SO
L9908TR
L9908TR
STMicroelectronics
AUTOMOTIVE 3-PHASE MOTOR GATE DR
L9925
L9925
STMicroelectronics
IC MTR DRVR BIPOLAR 9V-16V 28SO
L9930PD
L9930PD
STMicroelectronics
IC MOTOR DRIVER 8V-18V 20POWERSO
L9930PD13TR
L9930PD13TR
STMicroelectronics
IC MOTOR DRIVER PAR 20POWERSO
L9935
L9935
STMicroelectronics
IC MTR DRV BIPOLAR 8-24V 20PWRSO
L9935013TR
L9935013TR
STMicroelectronics
IC MTR DRV BIPOLAR 8-24V 20PWRSO
L9942XP1TR
L9942XP1TR
STMicroelectronics
IC MTR DRV BIPLR 3-5.3V 24PWRSSO
L9947S
L9947S
STMicroelectronics
IC MTR DRVR 4.5-5.5V 15MULTIWATT
L9942XP1 Compare Parts
  • L9942XP1 vs L99SM81VQ6TR
  • L9942XP1 vs L99MM70XPTR
  • L9942XP1 vs L99H02XPTR
  • L9942XP1 vs L99H01XPTR
  • L9942XP1 vs L99H01XP
  • L9942XP1 vs L99H01QFTR
  • L9942XP1 vs L99H01QF
  • L9942XP1 vs L99ASC03TR
  • L9942XP1 vs L99ASC03GTR
  • L9942XP1 vs L99ASC03
  • L9942XP1 vs L9997ND013TR
  • L9942XP1 vs L9958XPTR
  • L9942XP1 vs L9958XP
  • L9942XP1 vs L9958SBTR
  • L9942XP1 vs L9958SB
  • L9942XP1 vs L9958
  • L9942XP1 vs L9947S
  • L9942XP1 vs L9942XP1TR
  • L9942XP1 vs L9935013TR
  • L9942XP1 vs L9935
  • L9942XP1 vs L9930PD13TR
  • L9942XP1 vs L9930PD
  • L9942XP1 vs L9925
  • L9942XP1 vs L9908TR
  • L9942XP1 vs L9904TR
  • L9942XP1 vs L9904
  • L9942XP1 vs L9903TR
  • L9942XP1 vs L9903
  • L9942XP1 vs L99H02XP
  • L9942XP1 vs L99H02QFTR
  • L9942XP1 vs L9958TR
  • L9942XP1 vs L9906TR
  • L9942XP1 vs L9906
  • Customer Reviews
    4.95 out of 5.00 stars from 187 customer reviews from all over the world
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.
    Joshua Lee
    United States
    5 stars
    2026-09-21 09:13
    Great accurate seller and very fast in shipping. Highly recommended.
    Julián
    Spain
    5 stars
    2026-09-21 02:35
    OK fast shipping!