☰
L9903TR
L9903TR
Active
Description:  IC MOTOR DRIVER 8V-20V 20SO
Manufacturer:  STMicroelectronics
Datasheet:   L9903TR Datasheet
History Price: $5.59000
In Stock: 36750
L9903TR Specification
Specification
Part No
L9903TR
Category
PMIC - Motor Drivers, Controllers
Manufacturer
STMicroelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Motor Type - Stepper
-
Motor Type - AC, DC
Brushed DC
Function
Controller - Commutation, Direction Management
Output Configuration
Pre-Driver - Half Bridge (2)
Interface
Serial
Technology
Power MOSFET
Step Resolution
-
Applications
General Purpose
Current - Output
-
Voltage - Supply
8V ~ 20V
Voltage - Load
-
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
20-SOIC (0.295", 7.50mm Width)
Supplier Device Package
20-SO
L9903TR PDF Datasheet
L9903TR Related Parts
L9903
L9903
STMicroelectronics
IC MOTOR DRIVER 8V-20V 20SO
L9904
L9904
STMicroelectronics
IC MOTOR DRIVER 8V-28V 20SO
L9904TR
L9904TR
STMicroelectronics
IC MOTOR DRIVER 8V-28V 20SO
L9908TR
L9908TR
STMicroelectronics
AUTOMOTIVE 3-PHASE MOTOR GATE DR
L9925
L9925
STMicroelectronics
IC MTR DRVR BIPOLAR 9V-16V 28SO
L9930PD
L9930PD
STMicroelectronics
IC MOTOR DRIVER 8V-18V 20POWERSO
L9930PD13TR
L9930PD13TR
STMicroelectronics
IC MOTOR DRIVER PAR 20POWERSO
L9935
L9935
STMicroelectronics
IC MTR DRV BIPOLAR 8-24V 20PWRSO
L9935013TR
L9935013TR
STMicroelectronics
IC MTR DRV BIPOLAR 8-24V 20PWRSO
L9942XP1
L9942XP1
STMicroelectronics
IC MTR DRV BIPLR 3-5.3V 24PWRSSO
L9942XP1TR
L9942XP1TR
STMicroelectronics
IC MTR DRV BIPLR 3-5.3V 24PWRSSO
L9947S
L9947S
STMicroelectronics
IC MTR DRVR 4.5-5.5V 15MULTIWATT
L9903TR Compare Parts
  • L9903TR vs L99SM81VQ6TR
  • L9903TR vs L99MM70XPTR
  • L9903TR vs L99H02XPTR
  • L9903TR vs L99H01XPTR
  • L9903TR vs L99H01XP
  • L9903TR vs L99H01QFTR
  • L9903TR vs L99H01QF
  • L9903TR vs L99ASC03TR
  • L9903TR vs L99ASC03GTR
  • L9903TR vs L99ASC03
  • L9903TR vs L9997ND013TR
  • L9903TR vs L9958XPTR
  • L9903TR vs L9958XP
  • L9903TR vs L9958SBTR
  • L9903TR vs L9958SB
  • L9903TR vs L9958
  • L9903TR vs L9947S
  • L9903TR vs L9942XP1TR
  • L9903TR vs L9942XP1
  • L9903TR vs L9935013TR
  • L9903TR vs L9935
  • L9903TR vs L9930PD13TR
  • L9903TR vs L9930PD
  • L9903TR vs L9925
  • L9903TR vs L9908TR
  • L9903TR vs L9904TR
  • L9903TR vs L9904
  • L9903TR vs L9903
  • L9903TR vs L99H02XP
  • L9903TR vs L99H02QFTR
  • L9903TR vs L9958TR
  • L9903TR vs L9906TR
  • L9903TR vs L9906
  • Customer Reviews
    4.95 out of 5.00 stars from 166 customer reviews from all over the world
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.
    Joshua Lee
    United States
    5 stars
    2026-09-21 09:13
    Great accurate seller and very fast in shipping. Highly recommended.
    Julián
    Spain
    5 stars
    2026-09-21 02:35
    OK fast shipping!