☰
L99LD01
L99LD01
Obsolete
Description:  IC LED DRVR CTRL PWM 50MA 32LQFP
Manufacturer:  STMicroelectronics
Datasheet:   L99LD01 Datasheet
History Price: Obsolete
In Stock: 13280
L99LD01 Specification
Specification
Part No
L99LD01
Category
PMIC - LED Drivers
Manufacturer
STMicroelectronics
Series
-
Packaging
Tray
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
DC DC Controller
Topology
Flyback, Step-Down (Buck), Step-Up (Boost)
Internal Switch(s)
No
Number of Outputs
2
Voltage - Supply (Min)
5.6V
Voltage - Supply (Max)
24V
Voltage - Output
5V
Current - Output / Channel
50mA
Frequency
100kHz ~ 500kHz
Dimming
PWM
Applications
Automotive
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
32-LQFP
Supplier Device Package
32-LQFP (7x7)
L99LD01 PDF Datasheet
L99LD01 Related Parts
L99LD01TR-E
L99LD01TR-E
STMicroelectronics
IC LED DRIVER CTRLR PWM 32LQFP
L99LD20Q6TR
L99LD20Q6TR
STMicroelectronics
IC LED DRVR RGLTR PWM 1.5A 40QFN
L99LD21Q6TR
L99LD21Q6TR
STMicroelectronics
IC LED DRVR RGLTR PWM 1.5A 40QFN
L99CL01XP
L99CL01XP
STMicroelectronics
IC LED DRIVER LIN DIM POWERSSO36
L99CL01XPTR
L99CL01XPTR
STMicroelectronics
IC LED DRIVER LIN DIM POWERSSO36
L99LD20Q6
L99LD20Q6
STMicroelectronics
HIGH POWER LED DRIVER FOR AUTOMO
L99LD21Q6
L99LD21Q6
STMicroelectronics
HIGH POWER LED DRIVER FOR AUTOMO
L99LDLH32TR
L99LDLH32TR
STMicroelectronics
32 CHANNELS LED DRIVER WITH AUTO
L99LD01 Description
Overview of STMicroelectronics L99LD01

The STMicroelectronics L99LD01 is a highly integrated automotive LED driver IC designed for controlling and driving LED lighting systems in vehicles. With its advanced features and robust performance, it is ideal for applications such as interior lighting, exterior lighting, and indicator lights. The L99LD01 combines flexibility, high efficiency, and ease of use to meet the growing demands of the automotive lighting market.

Key Specifications of L99LD01

- Operating Voltage Range: 5.5V to 40V
- Max Output Current: 100 mA per channel
- Number of Outputs: 6 independent channels
- PWM Frequency: Up to 3 kHz
- Temperature Range: -40°C to +125°C

Detailed Specifications

1. Input Voltage Range
- The device operates within a wide voltage range from 5.5V to 40V, allowing it to be powered from various automotive voltage systems.
- It is capable of handling voltage spikes, ensuring reliable operation under different conditions.

2. Channel Output
- The L99LD01 supports six independent channels, allowing designers to control multiple LED strings or arrays with ease.
- Each channel can be configured for a maximum output current of 100 mA, making it suitable for driving high-brightness LEDs.

3. PWM Control
- It features a PWM (Pulse Width Modulation) control capability with a frequency of up to 3 kHz.
- This allows for precise brightness control, enabling the adjustment of LED intensity without affecting color performance.

4. LED Diagnostic Features
- The IC includes built-in diagnostic features that monitor LED functionality, such as open and short circuit detection.
- This functionality enhances reliability by ensuring that any faults are quickly identified, thus minimizing potential issues in vehicle lighting systems.

Thermal Management and Protection

- Thermal Protection: The L99LD01 is equipped with thermal shutdown features to protect the device from overheating under high load conditions.
- Reverse Polarity Protection: It includes measures for reverse polarity protection, preventing damage if the power supply is connected incorrectly.

Physical Characteristics

- Package Type: The L99LD01 is available in a compact TQFP-32 package, making it suitable for space-constrained PCB layouts commonly found in automotive applications.
- Pin Configuration: The device features a flexible pin configuration that provides easy integration into existing designs while maintaining a clear physical layout.

Application Areas

The L99LD01 is particularly well-suited for various automotive lighting applications, including:

- Interior Lighting: Ambient lighting for dashboards, footwells, and cup holders, enhancing the driving experience.
- Exterior Lighting: Headlights, tail lights, and turn signals, providing visibility and safety.
- Indicator Lights: Functions for signaling purposes, ensuring compliance with automotive regulations.

Integration and Communication

- The IC can be easily integrated with microcontrollers via an I²C or PWM interface, allowing seamless communication and control.
- This integration capability simplifies system design, providing greater flexibility in complex automotive lighting applications.

Compliance and Reliability

- The L99LD01 meets stringent automotive industry standards, ensuring reliability and durability in harsh environments.
- It is compliant with AEC-Q100 and ISO 26262 standards for automotive applications, making it suitable for critical safety systems.

Conclusion

The STMicroelectronics L99LD01 LED driver is a versatile and reliable solution for automotive lighting applications. With its wide operating voltage range, multiple output capability, and advanced diagnostic features, it meets the rigorous demands of modern vehicle designs. Its robust performance, combined with high integration capability, positions it as an excellent choice for engineers looking to implement efficient and effective lighting solutions in automotive systems.
L99LD01 Compare Parts
  • L99LD01 vs L99LD20Q6TR
  • L99LD01 vs L99LD01TR-E
  • L99LD01 vs L99LDLH32TR
  • L99LD01 vs L99LD21Q6
  • L99LD01 vs L99LD20Q6
  • L99LD01 vs L99CL01XPTR
  • L99LD01 vs L99CL01XP
  • Customer Reviews
    4.95 out of 5.00 stars from 119 customer reviews from all over the world
    Hugo Morel
    France
    5 stars
    2026-09-20 04:45
    Well received the object
    Renata Souza Neto
    Brazil
    5 stars
    2026-09-20 04:04
    Arrived super fast, I haven't installed yet
    Elena Jimena
    Spain
    5 stars
    2026-09-20 03:53
    Quality product, fast shipping. Everything ok
    Felix Bauer
    Germany
    5 stars
    2026-09-20 03:35
    All as described like Again
    Vanessa De Luca
    Italy
    4 stars
    2026-09-20 03:26
    The goods did not arrive but there was a refund
    Wagner
    Brazil
    5 stars
    2026-09-20 03:19
    Thank you so much