Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - LED Drivers
/ STMicroelectronics L99LD01
L99LD01
Obsolete
PMIC - LED Drivers
Description:
IC LED DRVR CTRL PWM 50MA 32LQFP
Manufacturer:
STMicroelectronics
Datasheet:
L99LD01 Datasheet
History Price: Obsolete
In Stock: 6240
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
L99LD01 vs L99LD01TR-E
Part No
L99LD01
L99LD01TR-E
Category
PMIC - LED Drivers
PMIC - LED Drivers
Manufacturer
STMicroelectronics
STMicroelectronics
Series
-
-
Packaging
Tray
Tape & Reel (TR)
Status
Obsolete
Active
Type
DC DC Controller
DC DC Controller
Topology
Flyback, Step-Down (Buck), Step-Up (Boost)
Flyback, Step-Down (Buck), Step-Up (Boost)
Internal Switch(s)
No
No
Number of Outputs
2
1
Voltage - Supply (Min)
5.6V
5.6V
Voltage - Supply (Max)
24V
24V
Voltage - Output
5V
-
Current - Output / Channel
50mA
-
Frequency
100kHz ~ 500kHz
100kHz ~ 500kHz
Dimming
PWM
PWM
Applications
Automotive
Automotive
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
32-LQFP
32-LQFP
Supplier Device Package
32-LQFP (7x7)
32-LQFP (7x7)