☰
L99LDLH32TR
L99LDLH32TR
Active
Description:  32 CHANNELS LED DRIVER WITH AUTO
Manufacturer:  STMicroelectronics
Datasheet:   L99LDLH32TR Datasheet
History Price: $9.08000
In Stock: 13730
L99LDLH32TR Specification
Specification
Part No
L99LDLH32TR
Category
PMIC - LED Drivers
Manufacturer
STMicroelectronics
Series
Automotive, AEC-Q100
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Linear
Topology
Constant Current
Internal Switch(s)
No
Number of Outputs
32
Voltage - Supply (Min)
5.5V
Voltage - Supply (Max)
28V
Voltage - Output
5V
Current - Output / Channel
24mA
Frequency
-
Dimming
PWM
Applications
Automotive, Lighting
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
48-TFQFN Exposed Pad
Supplier Device Package
48-VFQFPN (7x7)
L99LDLH32TR PDF Datasheet
L99LDLH32TR Related Parts
L99LD01TR-E
L99LD01TR-E
STMicroelectronics
IC LED DRIVER CTRLR PWM 32LQFP
L99LD20Q6TR
L99LD20Q6TR
STMicroelectronics
IC LED DRVR RGLTR PWM 1.5A 40QFN
L99LD21Q6TR
L99LD21Q6TR
STMicroelectronics
IC LED DRVR RGLTR PWM 1.5A 40QFN
L99CL01XP
L99CL01XP
STMicroelectronics
IC LED DRIVER LIN DIM POWERSSO36
L99CL01XPTR
L99CL01XPTR
STMicroelectronics
IC LED DRIVER LIN DIM POWERSSO36
L99LD01
L99LD01
STMicroelectronics
IC LED DRVR CTRL PWM 50MA 32LQFP
L99LD20Q6
L99LD20Q6
STMicroelectronics
HIGH POWER LED DRIVER FOR AUTOMO
L99LD21Q6
L99LD21Q6
STMicroelectronics
HIGH POWER LED DRIVER FOR AUTOMO
L99LDLH32TR Compare Parts
  • L99LDLH32TR vs L99LD20Q6TR
  • L99LDLH32TR vs L99LD01TR-E
  • L99LDLH32TR vs L99LD21Q6
  • L99LDLH32TR vs L99LD20Q6
  • L99LDLH32TR vs L99LD01
  • L99LDLH32TR vs L99CL01XPTR
  • L99LDLH32TR vs L99CL01XP
  • Customer Reviews
    4.95 out of 5.00 stars from 185 customer reviews from all over the world
    Hugo Morel
    France
    5 stars
    2026-09-20 04:45
    Well received the object
    Renata Souza Neto
    Brazil
    5 stars
    2026-09-20 04:04
    Arrived super fast, I haven't installed yet
    Elena Jimena
    Spain
    5 stars
    2026-09-20 03:53
    Quality product, fast shipping. Everything ok
    Felix Bauer
    Germany
    5 stars
    2026-09-20 03:35
    All as described like Again
    Vanessa De Luca
    Italy
    4 stars
    2026-09-20 03:26
    The goods did not arrive but there was a refund
    Wagner
    Brazil
    5 stars
    2026-09-20 03:19
    Thank you so much