☰
L9958
L9958
Active
Description:  IC MTRDRV BIPLR 4.5-5.5V 20PWRSO
Manufacturer:  STMicroelectronics
Datasheet:   L9958 Datasheet
History Price: $9.24000
In Stock: 20290
L9958 Specification
Specification
Part No
L9958
Category
PMIC - Motor Drivers, Controllers
Manufacturer
STMicroelectronics
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Motor Type - Stepper
Bipolar
Motor Type - AC, DC
Brushed DC
Function
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Half Bridge (2)
Interface
SPI
Technology
CMOS
Step Resolution
-
Applications
General Purpose
Current - Output
8.6A
Voltage - Supply
4.5V ~ 5.5V
Voltage - Load
4V ~ 28V
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
20-SOIC (0.433", 11.00mm Width) Exposed Pad
Supplier Device Package
PowerSO-20
L9958 PDF Datasheet
L9958 Related Parts
L9903
L9903
STMicroelectronics
IC MOTOR DRIVER 8V-20V 20SO
L9903TR
L9903TR
STMicroelectronics
IC MOTOR DRIVER 8V-20V 20SO
L9904
L9904
STMicroelectronics
IC MOTOR DRIVER 8V-28V 20SO
L9904TR
L9904TR
STMicroelectronics
IC MOTOR DRIVER 8V-28V 20SO
L9908TR
L9908TR
STMicroelectronics
AUTOMOTIVE 3-PHASE MOTOR GATE DR
L9925
L9925
STMicroelectronics
IC MTR DRVR BIPOLAR 9V-16V 28SO
L9930PD
L9930PD
STMicroelectronics
IC MOTOR DRIVER 8V-18V 20POWERSO
L9930PD13TR
L9930PD13TR
STMicroelectronics
IC MOTOR DRIVER PAR 20POWERSO
L9935
L9935
STMicroelectronics
IC MTR DRV BIPOLAR 8-24V 20PWRSO
L9935013TR
L9935013TR
STMicroelectronics
IC MTR DRV BIPOLAR 8-24V 20PWRSO
L9942XP1
L9942XP1
STMicroelectronics
IC MTR DRV BIPLR 3-5.3V 24PWRSSO
L9942XP1TR
L9942XP1TR
STMicroelectronics
IC MTR DRV BIPLR 3-5.3V 24PWRSSO
L9958 Description
Here’s a comprehensive overview of the STMicroelectronics L9958, including its specifications and features:

---

## STMicroelectronics L9958 Overview

The STMicroelectronics L9958 is a sophisticated integrated circuit designed for automotive applications, particularly for controlling automotive lighting systems. This device is part of STMicroelectronics%27 advanced range of automotive ICs, known for their reliability and performance in demanding automotive environments. The L9958 offers a combination of power management, diagnostics, and fault protection features, making it a versatile solution for automotive lighting and other control tasks.

## Key Features

- Automotive-Grade Reliability: Designed to meet stringent automotive standards, ensuring durability and reliability in automotive applications.
- Flexible Lighting Control: Provides advanced control for automotive lighting systems, including headlamps, tail lamps, and interior lighting.
- Integrated Diagnostics: Equipped with diagnostic features for monitoring and managing the health of the lighting system.
- Fault Protection: Includes various fault protection mechanisms to safeguard against abnormal conditions and ensure the reliable operation of the lighting system.

## Specifications

## General Specifications

- Device Type: Automotive Lighting Controller
- Package: TQFP (Thin Quad Flat Package), 48 pins
- Operating Temperature Range: -40°C to +125°C (automotive grade)

## Electrical Characteristics

- Supply Voltage (Vcc):
- Operating Voltage: 5V (typical)
- Wide Operating Voltage Range: 4.5V to 5.5V
- Current Consumption:
- Quiescent Current: Typically 50 µA
- Operating Current: Dependent on load and application
- Power-On Reset: Integrated power-on reset circuitry to ensure reliable startup.

## Lighting Control Features

- Channel Configuration:
- Up to 8 independent output channels for driving various lighting loads.
- Each channel can drive LED loads with precise current regulation.
- Current Control:
- Adjustable current settings for each channel.
- Typically provides 10mA to 100mA per channel, adjustable based on application needs.
- PWM (Pulse Width Modulation) Control:
- Supports PWM dimming and brightness control for LED lights.
- Frequency of PWM operation: Typically up to 1 kHz.

## Diagnostic and Protection Features

- Diagnostic Outputs:
- Integrated diagnostics for monitoring load status and detecting faults.
- Fault detection includes open circuit, short circuit, and overload conditions.
- Protection Features:
- Overtemperature protection to prevent damage from excessive heat.
- Overcurrent protection for each channel to safeguard against excessive current.
- Reverse polarity protection to protect the IC from incorrect power connections.

## Communication and Configuration

- Communication Interface:
- Supports various communication protocols for configuration and diagnostics.
- Interface options include SPI (Serial Peripheral Interface) or I²C (Inter-Integrated Circuit), depending on the specific variant.
- Configurable Parameters:
- Adjustable parameters for current settings, fault thresholds, and PWM frequency.

## Thermal and Mechanical Characteristics

- Thermal Resistance:
- Junction-to-Ambient Thermal Resistance: Typically 50°C/W
- Junction-to-Case Thermal Resistance: Typically 10°C/W
- Package Dimensions:
- Package Type: TQFP-48
- Package Size: 7 mm x 7 mm

## Applications

- Automotive Lighting Systems:
- Headlamp control
- Tail lamp control
- Interior lighting control
- Automotive Exterior Lighting:
- Daytime running lights (DRLs)
- Turn signals
- Fog lamps
- General Automotive Control:
- Auxiliary lighting
- Indicator lights

## Advantages

- Robust Automotive Design: Meets automotive industry standards for reliability and performance in harsh environments.
- Versatile Control: Provides flexible control for various types of automotive lighting, including LEDs and incandescent bulbs.
- Comprehensive Diagnostics: Advanced diagnostic features for monitoring and managing the health of the lighting system, reducing maintenance needs.
- Enhanced Safety: Fault protection mechanisms enhance safety and reliability by preventing damage to the system and vehicle.

## Conclusion

The STMicroelectronics L9958 is a high-performance automotive lighting controller designed to meet the rigorous demands of modern automotive systems. With its comprehensive features, including multiple output channels, adjustable current control, and robust diagnostic and protection mechanisms, the L9958 provides a reliable and flexible solution for automotive lighting applications. Its automotive-grade reliability and advanced control capabilities make it an excellent choice for vehicle manufacturers and designers seeking to implement sophisticated and dependable lighting systems.

---

If you have any further questions or need more specific details about the L9958, feel free to ask!
L9958 Compare Parts
  • L9958 vs L99SM81VQ6TR
  • L9958 vs L99MM70XPTR
  • L9958 vs L99H02XPTR
  • L9958 vs L99H01XPTR
  • L9958 vs L99H01XP
  • L9958 vs L99H01QFTR
  • L9958 vs L99H01QF
  • L9958 vs L99ASC03TR
  • L9958 vs L99ASC03GTR
  • L9958 vs L99ASC03
  • L9958 vs L9997ND013TR
  • L9958 vs L9958XPTR
  • L9958 vs L9958XP
  • L9958 vs L9958SBTR
  • L9958 vs L9958SB
  • L9958 vs L9947S
  • L9958 vs L9942XP1TR
  • L9958 vs L9942XP1
  • L9958 vs L9935013TR
  • L9958 vs L9935
  • L9958 vs L9930PD13TR
  • L9958 vs L9930PD
  • L9958 vs L9925
  • L9958 vs L9908TR
  • L9958 vs L9904TR
  • L9958 vs L9904
  • L9958 vs L9903TR
  • L9958 vs L9903
  • L9958 vs L99H02XP
  • L9958 vs L99H02QFTR
  • L9958 vs L9958TR
  • L9958 vs L9906TR
  • L9958 vs L9906
  • Customer Reviews
    4.95 out of 5.00 stars from 120 customer reviews from all over the world
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.
    Joshua Lee
    United States
    5 stars
    2026-09-21 09:13
    Great accurate seller and very fast in shipping. Highly recommended.
    Julián
    Spain
    5 stars
    2026-09-21 02:35
    OK fast shipping!