☰
L9947S
L9947S
Obsolete
Description:  IC MTR DRVR 4.5-5.5V 15MULTIWATT
Manufacturer:  STMicroelectronics
Datasheet:   L9947S Datasheet
History Price: Obsolete
In Stock: 7180
L9947S Specification
Specification
Part No
L9947S
Category
PMIC - Motor Drivers, Controllers
Manufacturer
STMicroelectronics
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Motor Type - Stepper
-
Motor Type - AC, DC
Brushed DC
Function
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Half Bridge (4), High Side (1)
Interface
-
Technology
DMOS
Step Resolution
-
Applications
Automotive
Current - Output
-
Voltage - Supply
4.5V ~ 5.5V
Voltage - Load
8V ~ 16V
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Through Hole
Package / Case
Multiwatt-15 (Vertical, Bent and Staggered Leads)
Supplier Device Package
15-Multiwatt
L9947S PDF Datasheet
L9947S Related Parts
L9903
L9903
STMicroelectronics
IC MOTOR DRIVER 8V-20V 20SO
L9903TR
L9903TR
STMicroelectronics
IC MOTOR DRIVER 8V-20V 20SO
L9904
L9904
STMicroelectronics
IC MOTOR DRIVER 8V-28V 20SO
L9904TR
L9904TR
STMicroelectronics
IC MOTOR DRIVER 8V-28V 20SO
L9908TR
L9908TR
STMicroelectronics
AUTOMOTIVE 3-PHASE MOTOR GATE DR
L9925
L9925
STMicroelectronics
IC MTR DRVR BIPOLAR 9V-16V 28SO
L9930PD
L9930PD
STMicroelectronics
IC MOTOR DRIVER 8V-18V 20POWERSO
L9930PD13TR
L9930PD13TR
STMicroelectronics
IC MOTOR DRIVER PAR 20POWERSO
L9935
L9935
STMicroelectronics
IC MTR DRV BIPOLAR 8-24V 20PWRSO
L9935013TR
L9935013TR
STMicroelectronics
IC MTR DRV BIPOLAR 8-24V 20PWRSO
L9942XP1
L9942XP1
STMicroelectronics
IC MTR DRV BIPLR 3-5.3V 24PWRSSO
L9942XP1TR
L9942XP1TR
STMicroelectronics
IC MTR DRV BIPLR 3-5.3V 24PWRSSO
L9947S Description

The L9947S is a highly integrated, multipurpose system-on-chip (SoC) from STMicroelectronics, designed primarily for automotive and industrial applications. It integrates advanced features such as motor control, power management, and communication interfaces, providing a versatile solution for various embedded systems. The L9947S is widely used in applications such as automotive control units, industrial automation, and robotics, offering robust performance in demanding environments.

## Key Features

* Integrated Motor Driver: The L9947S includes a sophisticated motor driver system, making it ideal for controlling both brushless DC (BLDC) motors and stepper motors. This feature is particularly useful in automotive and industrial control systems, where precise motor control is essential.
* Integrated Power Management: The chip integrates efficient power management circuitry that helps in reducing overall system complexity and increasing energy efficiency. This includes voltage regulation, current sensing, and thermal management.
* On-chip Communication Interfaces: It offers multiple communication protocols, including CAN (Controller Area Network) and LIN (Local Interconnect Network), making it suitable for integration in automotive networks and other distributed control systems.
* Overcurrent and Overtemperature Protection: The device comes with built-in protection features to safeguard against overcurrent and overtemperature conditions, ensuring reliable operation even in harsh environments.
* Integrated Low Dropout Regulators (LDOs): The L9947S includes LDOs for stable voltage supply, ensuring that the system remains powered reliably under varying loads.

## Electrical Specifications

* Supply Voltage: The device operates across a wide supply voltage range, from 4.5V to 40V, which makes it adaptable for different automotive and industrial power supplies.
* Output Drive Current: The L9947S is capable of driving up to 1A per output channel, which is ideal for controlling motors, actuators, and other power-hungry components.
* Quiescent Current (Iq): The typical quiescent current is 10mA, which is relatively low, ensuring minimal power consumption in idle or standby modes.
* Logic Input Voltage: The input voltage for logic levels is 0V to 5V, which ensures compatibility with common microcontroller and processor logic families.
* Thermal Shutdown: The device has an integrated thermal shutdown feature that activates if the chip temperature exceeds 150°C, preventing damage to the internal circuits.
* Overcurrent Protection: The chip is equipped with overcurrent protection, with a typical threshold of 2.5A per output channel, ensuring safe operation in high-current applications.

## Package and Form Factor

* Package Type: The L9947S is available in a QFN-48 (Quad Flat No-lead) package, providing a compact and robust form factor. This package type ensures high pin density and efficient thermal dissipation.
* Dimensions: The QFN-48 package has dimensions of approximately 7mm x 7mm, making it suitable for integration into compact designs where space is limited.
* Pin Configuration: The package includes 48 pins, which provide connections for power, ground, signal input, motor control, and communication interfaces. This configuration allows for a high degree of flexibility in system design.

## Performance Characteristics

* Motor Control Precision: The L9947S offers high precision in motor control, with accurate current sensing and fine control over motor speed and torque. It uses a pulse-width modulation (PWM) technique to regulate motor operation efficiently.
* High-Speed Switching: The device is capable of fast switching speeds, supporting motor operations up to 100kHz. This makes it suitable for applications requiring high-frequency switching, such as precision robotics and automotive actuators.
* Noise Immunity: The L9947S is designed with excellent noise immunity, making it suitable for automotive environments with high electromagnetic interference (EMI). This ensures that communication signals and motor control functions remain unaffected by external noise sources.

## Thermal and Reliability Characteristics

* Operating Temperature Range: The device operates in a wide temperature range from -40°C to +150°C, making it suitable for automotive and industrial environments with extreme temperature variations.
* Thermal Resistance: The thermal resistance from junction to ambient is 25°C/W for the QFN-48 package, ensuring that the device can handle significant power dissipation without overheating.
* Long-Term Reliability: Designed for automotive applications, the L9947S meets stringent reliability standards, ensuring long-term performance even under harsh environmental conditions, such as vibrations and temperature extremes.

## Applications

* Automotive Control Systems: The L9947S is widely used in automotive applications such as electronic power steering, seat adjustment systems, HVAC (heating, ventilation, and air conditioning) motors, and other motor-driven systems.
* Industrial Automation: It is used in industrial systems requiring precise motor control and power management, such as conveyor belts, robotic arms, and automated machinery.
* Robotics: The L9947S is ideal for controlling motors in robotic systems, where precise control over speed, torque, and position is necessary for optimal performance.
* Home Appliances: The device can also be found in household appliances requiring motor control, such as washing machines, fans, and vacuum cleaners.

## Communication Features

* CAN Bus Interface: The L9947S supports the CAN 2.0B protocol, enabling it to communicate with other devices in automotive and industrial control networks.
* LIN Bus Interface: In addition to CAN, it supports the LIN protocol, often used in automotive applications for low-speed communication between nodes.
* Fault Diagnosis: The device can provide diagnostic feedback via the communication interfaces, allowing the host controller to monitor the health of the system and detect faults like motor stalls or overcurrent conditions.

## Conclusion

The STMicroelectronics L9947S is a versatile and highly integrated motor driver and power management solution, designed for automotive, industrial, and robotics applications. With its wide voltage range, high output drive current, integrated protection features, and multiple communication interfaces (CAN and LIN), it is well-suited for controlling motors and actuators in demanding environments. The device's ability to operate under extreme temperatures, combined with its reliability and low power consumption, makes it an excellent choice for modern automotive control systems and industrial automation solutions.
L9947S Compare Parts
  • L9947S vs L99SM81VQ6TR
  • L9947S vs L99MM70XPTR
  • L9947S vs L99H02XPTR
  • L9947S vs L99H01XPTR
  • L9947S vs L99H01XP
  • L9947S vs L99H01QFTR
  • L9947S vs L99H01QF
  • L9947S vs L99ASC03TR
  • L9947S vs L99ASC03GTR
  • L9947S vs L99ASC03
  • L9947S vs L9997ND013TR
  • L9947S vs L9958XPTR
  • L9947S vs L9958XP
  • L9947S vs L9958SBTR
  • L9947S vs L9958SB
  • L9947S vs L9958
  • L9947S vs L9942XP1TR
  • L9947S vs L9942XP1
  • L9947S vs L9935013TR
  • L9947S vs L9935
  • L9947S vs L9930PD13TR
  • L9947S vs L9930PD
  • L9947S vs L9925
  • L9947S vs L9908TR
  • L9947S vs L9904TR
  • L9947S vs L9904
  • L9947S vs L9903TR
  • L9947S vs L9903
  • L9947S vs L99H02XP
  • L9947S vs L99H02QFTR
  • L9947S vs L9958TR
  • L9947S vs L9906TR
  • L9947S vs L9906
  • Customer Reviews
    4.95 out of 5.00 stars from 109 customer reviews from all over the world
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.
    Joshua Lee
    United States
    5 stars
    2026-09-21 09:13
    Great accurate seller and very fast in shipping. Highly recommended.
    Julián
    Spain
    5 stars
    2026-09-21 02:35
    OK fast shipping!