Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Power Management - Specialized
/ STMicroelectronics L9686MD013TR
L9686MD013TR
Obsolete
PMIC - Power Management - Specialized
Description:
IC AUTOMOTIVE DIR IND 8SOIC
Manufacturer:
STMicroelectronics
Datasheet:
L9686MD013TR Datasheet
History Price: Obsolete
In Stock: 34380
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
L9686MD013TR Specification
Specification
Part No
L9686MD013TR
Category
PMIC - Power Management - Specialized
Manufacturer
STMicroelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
Automotive
Current - Supply
-
Voltage - Supply
8V ~ 18V
Operating Temperature
-20℃ ~ 100℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
L9686MD013TR PDF Datasheet
L9686MD013TR Datasheet
Click and Download: L9686MD013TR Datasheet
L9686MD013TR Related Parts
L9659
STMicroelectronics
IC DVR OCTAL SQUIB ASIC 64LQFP
L9659TR
STMicroelectronics
IC DVR OCTAL SQUIB ASIC 64LQFP
L9686
STMicroelectronics
IC DIRECTION INDICATOR 8-MINIDIP
L9686MD
STMicroelectronics
IC AUTOMOTIVE DIR IND 8SOIC
L9679
STMicroelectronics
PTS ASSP
L9679E
STMicroelectronics
LINEAR IC'S
L9679ETR
STMicroelectronics
LINEAR IC'S
L9686MD013TR Compare Parts
L9686MD013TR vs L9686
L9686MD013TR vs L9659TR
L9686MD013TR vs L9659
L9686MD013TR vs L9679ETR
L9686MD013TR vs L9679E
L9686MD013TR vs L9679
Customer Reviews
4.95 out of 5.00 stars from 112 customer reviews from all over the world
Paul Marchand
France
2026-09-19 04:19
Great thank you
Salomé Lefèvre
France
2026-09-19 04:17
Great thank you
Martin Roy
France
2026-09-19 03:51
Great thank you
Eglė Vaitkevičienė
Lithuania
2026-09-19 00:27
IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
Roos van der Heijden
Netherlands
2026-09-19 00:23
Product as described
Niklas Schneider
Germany
2026-09-18 23:47
Fast shipping to Germany. Safe packaged.
Price performance of agency are top