☰
L9686
L9686
Obsolete
Description:  IC DIRECTION INDICATOR 8-MINIDIP
Manufacturer:  STMicroelectronics
Datasheet:   L9686 Datasheet
History Price: Obsolete
In Stock: 43520
L9686 Specification
Specification
Part No
L9686
Category
PMIC - Power Management - Specialized
Manufacturer
STMicroelectronics
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
Automotive
Current - Supply
-
Voltage - Supply
8V ~ 18V
Operating Temperature
-20℃ ~ 100℃
Mounting Type
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-Mini DIP
L9686 PDF Datasheet
L9686 Related Parts
L9659
L9659
STMicroelectronics
IC DVR OCTAL SQUIB ASIC 64LQFP
L9659TR
L9659TR
STMicroelectronics
IC DVR OCTAL SQUIB ASIC 64LQFP
L9686MD
L9686MD
STMicroelectronics
IC AUTOMOTIVE DIR IND 8SOIC
L9686MD013TR
L9686MD013TR
STMicroelectronics
IC AUTOMOTIVE DIR IND 8SOIC
L9679
L9679
STMicroelectronics
PTS ASSP
L9679E
L9679E
STMicroelectronics
LINEAR IC'S
L9679ETR
L9679ETR
STMicroelectronics
LINEAR IC'S
L9686 Compare Parts
  • L9686 vs L9686MD
  • L9686 vs L9659TR
  • L9686 vs L9659
  • L9686 vs L9679ETR
  • L9686 vs L9679E
  • L9686 vs L9679
  • Customer Reviews
    4.95 out of 5.00 stars from 90 customer reviews from all over the world
    Paul Marchand
    France
    5 stars
    2026-09-19 04:19
    Great thank you
    Salomé Lefèvre
    France
    5 stars
    2026-09-19 04:17
    Great thank you
    Martin Roy
    France
    5 stars
    2026-09-19 03:51
    Great thank you
    Eglė Vaitkevičienė
    Lithuania
    5 stars
    2026-09-19 00:27
    IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
    Roos van der Heijden
    Netherlands
    5 stars
    2026-09-19 00:23
    Product as described
    Niklas Schneider
    Germany
    5 stars
    2026-09-18 23:47
    Fast shipping to Germany. Safe packaged.
    Price performance of agency are top