☰
L9659
L9659
Active
Description:  IC DVR OCTAL SQUIB ASIC 64LQFP
Manufacturer:  STMicroelectronics
Datasheet:   L9659 Datasheet
History Price: $7.49100
In Stock: 41370
L9659 Specification
Specification
Part No
L9659
Category
PMIC - Power Management - Specialized
Manufacturer
STMicroelectronics
Series
-
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
Squib Driver
Current - Supply
15mA
Voltage - Supply
4.9V ~ 5.1V
Operating Temperature
-40℃ ~ 95℃
Mounting Type
Surface Mount
Package / Case
64-LQFP
Supplier Device Package
64-TQFP (10x10)
L9659 PDF Datasheet
L9659 Related Parts
L9659TR
L9659TR
STMicroelectronics
IC DVR OCTAL SQUIB ASIC 64LQFP
L9686
L9686
STMicroelectronics
IC DIRECTION INDICATOR 8-MINIDIP
L9686MD
L9686MD
STMicroelectronics
IC AUTOMOTIVE DIR IND 8SOIC
L9686MD013TR
L9686MD013TR
STMicroelectronics
IC AUTOMOTIVE DIR IND 8SOIC
L9679
L9679
STMicroelectronics
PTS ASSP
L9679E
L9679E
STMicroelectronics
LINEAR IC'S
L9679ETR
L9679ETR
STMicroelectronics
LINEAR IC'S
L9659 Compare Parts
  • L9659 vs L9686MD
  • L9659 vs L9686
  • L9659 vs L9659TR
  • L9659 vs L9679ETR
  • L9659 vs L9679E
  • L9659 vs L9679
  • Customer Reviews
    4.95 out of 5.00 stars from 135 customer reviews from all over the world
    Paul Marchand
    France
    5 stars
    2026-09-19 04:19
    Great thank you
    Salomé Lefèvre
    France
    5 stars
    2026-09-19 04:17
    Great thank you
    Martin Roy
    France
    5 stars
    2026-09-19 03:51
    Great thank you
    Eglė Vaitkevičienė
    Lithuania
    5 stars
    2026-09-19 00:27
    IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
    Roos van der Heijden
    Netherlands
    5 stars
    2026-09-19 00:23
    Product as described
    Niklas Schneider
    Germany
    5 stars
    2026-09-18 23:47
    Fast shipping to Germany. Safe packaged.
    Price performance of agency are top