☰
L9616
L9616
Active
Description:  IC TRANSCEIVER HALF 1/1 8SO
Manufacturer:  STMicroelectronics
Datasheet:   L9616 Datasheet
History Price: $1.66000
In Stock: 36990
L9616 Specification
Specification
Part No
L9616
Category
Interface - Drivers, Receivers, Transceivers
Manufacturer
STMicroelectronics
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Transceiver
Protocol
CANbus
Number of Drivers/Receivers
1/1
Duplex
Half
Receiver Hysteresis
150 mV
Data Rate
-
Voltage - Supply
4.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
L9616 PDF Datasheet
L9616 Related Parts
L9613B
L9613B
STMicroelectronics
IC TRANSCEIVER HALF 1/1 8SO
L9613B013TR
L9613B013TR
STMicroelectronics
IC TRANSCEIVER HALF 1/1 8SO
L9615D
L9615D
STMicroelectronics
IC TRANSCEIVER HALF 1/1 8SO
L9615D013TR
L9615D013TR
STMicroelectronics
IC TRANSCEIVER HALF 1/1 8SO
L9616-TR
L9616-TR
STMicroelectronics
IC TRANSCEIVER HALF 1/1 8SO
L9637D
L9637D
STMicroelectronics
IC TRANSCEIVER 1/1 8SO
L9637D013TR
L9637D013TR
STMicroelectronics
IC TRANSCEIVER 1/1 8SO
L9638D
L9638D
STMicroelectronics
IC TRANSCEIVER HALF 1/1 8SO
L9638D013TR
L9638D013TR
STMicroelectronics
IC TRANSCEIVER HALF 1/1 8SO
L9669013TR
L9669013TR
STMicroelectronics
IC TRANSCEIVER HALF 1/1 14SO
L9623
L9623
STMicroelectronics
LINEAR IC'S
L9616 Description
The STMicroelectronics L9616 is a highly integrated, dual H-bridge motor driver designed for driving DC motors and stepper motors in various applications, including automotive, industrial, and consumer electronics. This device is particularly well-suited for applications requiring precise control of motor speed and direction, making it a popular choice among engineers and designers.

## Overview

The L9616 is a versatile motor driver that can control two DC motors or one bipolar stepper motor. It features a robust design that allows it to handle high currents and voltages, making it suitable for demanding applications. The device is housed in a compact package, which simplifies integration into various systems.

## Key Features

1. Dual H-Bridge Configuration: The L9616 contains two independent H-bridge drivers, enabling bidirectional control of two motors or a single stepper motor.

2. High Current Handling: The device can deliver continuous output currents of up to 1.5 A per channel, with peak currents reaching up to 3 A, allowing it to drive larger motors effectively.

3. Wide Supply Voltage Range: The L9616 operates over a supply voltage range of 4.5 V to 36 V, providing flexibility for different motor types and applications.

4. Integrated Protection Features: The L9616 includes several protection mechanisms, such as thermal shutdown, overcurrent protection, and undervoltage lockout, ensuring reliable operation and safeguarding the device from damage.

5. PWM Control Capability: The device supports Pulse Width Modulation (PWM) control for speed regulation, allowing for smooth motor operation and precise speed control.

6. Logic Level Compatibility: The input control signals are compatible with standard logic levels, making it easy to interface with microcontrollers and other digital devices.

7. Low Standby Current: The L9616 features low standby current consumption, which is advantageous for battery-powered applications.

## Specifications

- Supply Voltage (VCC): 4.5 V to 36 V
- Output Current (IO): Up to 1.5 A continuous per channel; 3 A peak
- Input Voltage (VI): Logic level inputs (typically 2.5 V to 5.5 V)
- Output Voltage (VO): Up to VCC
- Operating Temperature Range: -40 °C to +125 °C
- Package Types: Available in a 20-pin TSSOP package
- Control Inputs: Four control inputs for each H-bridge (two for each motor)
- Thermal Shutdown: Integrated thermal protection circuitry
- PWM Frequency: Supports PWM frequencies up to 20 kHz

## Applications

The L9616 is suitable for a wide range of applications, including:

- Automotive Applications: Used in power window motors, seat adjusters, and other automotive actuators.
- Industrial Automation: Ideal for driving conveyor belts, robotic arms, and other industrial machinery.
- Consumer Electronics: Employed in devices such as printers, scanners, and home appliances for motor control.
- Robotics: Utilized in mobile robots and robotic arms for precise movement control.

## Conclusion

The STMicroelectronics L9616 is a robust and versatile dual H-bridge motor driver that provides efficient control of DC motors and stepper motors in various applications. With its high current capability, wide supply voltage range, and integrated protection features, it is an excellent choice for engineers and designers looking to implement reliable motor control solutions. Whether in automotive, industrial, or consumer electronics applications, the L9616 stands out as a reliable component for driving inductive loads, ensuring smooth and precise motor operation.
L9616 Compare Parts
  • L9616 vs L9638D013TR
  • L9616 vs L9638D
  • L9616 vs L9637D013TR
  • L9616 vs L9637D
  • L9616 vs L9616-TR
  • L9616 vs L9615D013TR
  • L9616 vs L9615D
  • L9616 vs L9613B013TR
  • L9616 vs L9613B
  • L9616 vs L9623
  • Customer Reviews
    4.95 out of 5.00 stars from 109 customer reviews from all over the world
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Davi Miguel
    Brazil
    5 stars
    2026-09-17 18:04
    Arrived in the stipulated price, and it was really what I expected, soon I will be making a new purchase
    Patricia Brown
    United States
    5 stars
    2026-09-17 17:31
    Arrived in good condition and a bit earlier than expected. That said would love to see an option to combine packaging, so all items delivered at the same time.