☰
L9613B013TR
L9613B013TR
Active
Description:  IC TRANSCEIVER HALF 1/1 8SO
Manufacturer:  STMicroelectronics
Datasheet:   L9613B013TR Datasheet
History Price: $2.13000
In Stock: 25700
L9613B013TR Specification
Specification
Part No
L9613B013TR
Category
Interface - Drivers, Receivers, Transceivers
Manufacturer
STMicroelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Transceiver
Protocol
ISO 9141
Number of Drivers/Receivers
1/1
Duplex
Half
Receiver Hysteresis
250 mV
Data Rate
-
Voltage - Supply
3V ~ 7V
Operating Temperature
-40 ℃ ~ 150 ℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
L9613B013TR PDF Datasheet
L9613B013TR Related Parts
L9613B
L9613B
STMicroelectronics
IC TRANSCEIVER HALF 1/1 8SO
L9615D
L9615D
STMicroelectronics
IC TRANSCEIVER HALF 1/1 8SO
L9615D013TR
L9615D013TR
STMicroelectronics
IC TRANSCEIVER HALF 1/1 8SO
L9616
L9616
STMicroelectronics
IC TRANSCEIVER HALF 1/1 8SO
L9616-TR
L9616-TR
STMicroelectronics
IC TRANSCEIVER HALF 1/1 8SO
L9637D
L9637D
STMicroelectronics
IC TRANSCEIVER 1/1 8SO
L9637D013TR
L9637D013TR
STMicroelectronics
IC TRANSCEIVER 1/1 8SO
L9638D
L9638D
STMicroelectronics
IC TRANSCEIVER HALF 1/1 8SO
L9638D013TR
L9638D013TR
STMicroelectronics
IC TRANSCEIVER HALF 1/1 8SO
L9669013TR
L9669013TR
STMicroelectronics
IC TRANSCEIVER HALF 1/1 14SO
L9623
L9623
STMicroelectronics
LINEAR IC'S
L9613B013TR Description
Overview of STMicroelectronics L9613B013TR

The STMicroelectronics L9613B013TR is a highly integrated automotive power management IC designed to provide efficient power distribution and control in automotive applications. This device is particularly suitable for managing power in various automotive systems, including body control modules, lighting systems, and other electronic control units (ECUs). The L9613B013TR is known for its reliability, robustness, and ability to operate in harsh automotive environments.

Key Specifications

- Supply Voltage (VCC): 5 V to 40 V
- Operating Temperature Range: -40 °C to +125 °C
- Output Current: Up to 1 A per channel
- Number of Channels: 8 independent output channels
- Diagnostic Features: Integrated current sensing and fault detection
- Package Type: HTQFP-32 (32-pin)
- Standby Current: Low standby current consumption
- Protection Features: Over-temperature, over-voltage, and short-circuit protection

Functional Features

- Multiple Output Channels: The L9613B013TR features eight independent output channels, allowing for flexible power distribution to various loads in automotive applications. Each channel can be controlled individually, providing designers with the ability to manage power efficiently.
- Integrated Diagnostics: The device includes built-in diagnostic features, such as current sensing and fault detection, which help monitor the status of each output channel. This capability enhances system reliability by allowing for real-time monitoring and fault management.
- Robust Protection Mechanisms: The L9613B013TR is equipped with several protection features, including over-temperature, over-voltage, and short-circuit protection. These mechanisms ensure the safety and longevity of the device and the connected loads, making it suitable for demanding automotive environments.
- Low Power Consumption: Designed for low power operation, the L9613B013TR features a low standby current, which is essential for battery-powered applications and contributes to overall energy efficiency in automotive systems.
- Wide Operating Voltage Range: With a supply voltage range of 5 V to 40 V, the L9613B013TR can accommodate various automotive power supply configurations, ensuring compatibility with different vehicle architectures.

Applications

The L9613B013TR is suitable for a variety of automotive applications, including:

- Body Control Modules: It can be used in body control systems to manage lighting, door locks, and other electronic functions, providing efficient power distribution and control.
- Lighting Systems: The device is ideal for controlling automotive lighting, including headlights, taillights, and interior lighting, ensuring reliable operation and efficient power management.
- Electronic Control Units (ECUs): The L9613B013TR can be integrated into various ECUs, providing power management solutions for advanced driver assistance systems (ADAS) and infotainment systems.
- Power Distribution Units: It is suitable for use in power distribution units within vehicles, helping to manage and distribute power to multiple electronic components effectively.

Conclusion

The STMicroelectronics L9613B013TR is a robust and versatile power management IC that meets the demands of modern automotive applications. With its multiple output channels, integrated diagnostics, and comprehensive protection features, it is an excellent choice for designers looking to implement efficient power distribution and control solutions in automotive systems. Its wide operating voltage range and low power consumption further enhance its applicability across various automotive environments, making it a valuable component in contemporary vehicle designs.
L9613B013TR Compare Parts
  • L9613B013TR vs L9638D013TR
  • L9613B013TR vs L9638D
  • L9613B013TR vs L9637D013TR
  • L9613B013TR vs L9637D
  • L9613B013TR vs L9616-TR
  • L9613B013TR vs L9616
  • L9613B013TR vs L9615D013TR
  • L9613B013TR vs L9615D
  • L9613B013TR vs L9613B
  • L9613B013TR vs L9623
  • Customer Reviews
    4.95 out of 5.00 stars from 176 customer reviews from all over the world
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Davi Miguel
    Brazil
    5 stars
    2026-09-17 18:04
    Arrived in the stipulated price, and it was really what I expected, soon I will be making a new purchase
    Patricia Brown
    United States
    5 stars
    2026-09-17 17:31
    Arrived in good condition and a bit earlier than expected. That said would love to see an option to combine packaging, so all items delivered at the same time.