☰
L9613B
L9613B
Active
Description:  IC TRANSCEIVER HALF 1/1 8SO
Manufacturer:  STMicroelectronics
Datasheet:   L9613B Datasheet
History Price: Active
In Stock: 5270
L9613B Specification
Specification
Part No
L9613B
Category
Interface - Drivers, Receivers, Transceivers
Manufacturer
STMicroelectronics
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Transceiver
Protocol
ISO 9141
Number of Drivers/Receivers
1/1
Duplex
Half
Receiver Hysteresis
250 mV
Data Rate
-
Voltage - Supply
3V ~ 7V
Operating Temperature
-40 ℃ ~ 150 ℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
L9613B PDF Datasheet
L9613B Related Parts
L9613B013TR
L9613B013TR
STMicroelectronics
IC TRANSCEIVER HALF 1/1 8SO
L9615D
L9615D
STMicroelectronics
IC TRANSCEIVER HALF 1/1 8SO
L9615D013TR
L9615D013TR
STMicroelectronics
IC TRANSCEIVER HALF 1/1 8SO
L9616
L9616
STMicroelectronics
IC TRANSCEIVER HALF 1/1 8SO
L9616-TR
L9616-TR
STMicroelectronics
IC TRANSCEIVER HALF 1/1 8SO
L9637D
L9637D
STMicroelectronics
IC TRANSCEIVER 1/1 8SO
L9637D013TR
L9637D013TR
STMicroelectronics
IC TRANSCEIVER 1/1 8SO
L9638D
L9638D
STMicroelectronics
IC TRANSCEIVER HALF 1/1 8SO
L9638D013TR
L9638D013TR
STMicroelectronics
IC TRANSCEIVER HALF 1/1 8SO
L9669013TR
L9669013TR
STMicroelectronics
IC TRANSCEIVER HALF 1/1 14SO
L9623
L9623
STMicroelectronics
LINEAR IC'S
L9613B Compare Parts
  • L9613B vs L9638D013TR
  • L9613B vs L9638D
  • L9613B vs L9637D013TR
  • L9613B vs L9637D
  • L9613B vs L9616-TR
  • L9613B vs L9616
  • L9613B vs L9615D013TR
  • L9613B vs L9615D
  • L9613B vs L9613B013TR
  • L9613B vs L9623
  • Customer Reviews
    4.95 out of 5.00 stars from 165 customer reviews from all over the world
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Davi Miguel
    Brazil
    5 stars
    2026-09-17 18:04
    Arrived in the stipulated price, and it was really what I expected, soon I will be making a new purchase
    Patricia Brown
    United States
    5 stars
    2026-09-17 17:31
    Arrived in good condition and a bit earlier than expected. That said would love to see an option to combine packaging, so all items delivered at the same time.