Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Power Distribution Switches, Load Drivers
/ STMicroelectronics L9386MD
L9386MD
Obsolete
PMIC - Power Distribution Switches, Load Drivers
Description:
IC PWR SWITCH N-CHANNEL 1:1 20SO
Manufacturer:
STMicroelectronics
Datasheet:
L9386MD Datasheet
History Price: Obsolete
In Stock: 28620
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
L9386MD Specification
Specification
Part No
L9386MD
Category
PMIC - Power Distribution Switches, Load Drivers
Manufacturer
STMicroelectronics
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Switch Type
General Purpose
Number of Outputs
2
Ratio - Input:Output
1:1
Output Configuration
Low Side
Output Type
N-Channel
Interface
On/Off
Voltage - Load
4.5V ~ 32V
Voltage - Supply (Vcc/Vdd)
Not Required
Current - Output (Max)
-
Rds On (Typ)
200mOhm
Input Type
Non-Inverting
Features
Slew Rate Controlled
Fault Protection
Open Load Detect, Over Temperature
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Supplier Device Package
20-SO
Package / Case
20-SOIC (0.295", 7.50mm Width)
L9386MD PDF Datasheet
L9386MD Datasheet
Click and Download: L9386MD Datasheet
L9386MD Related Parts
L9301
STMicroelectronics
IC PWR DRIVER N-CHANNEL PWRSSO36
L9301-TR
STMicroelectronics
IC PWR DRIVER N-CHANNEL PWRSSO36
L9333MD
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 20SOIC
L9333MD-TR
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 20SOIC
L9337MD/TR
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 20SOIC
L9338D
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 20SOIC
L9338DTR
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 20SOIC
L9338MD
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 20SOIC
L9338MD/TR
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 20SOIC
L9339
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 20SOIC
L9339-TR
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 20SOIC
L9339MD
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 20SOIC
L9386MD Compare Parts
L9386MD vs L9386MD-TR
L9386MD vs L9362013TR
L9386MD vs L9362
L9386MD vs L9352B-TR-LF
L9386MD vs L9352B-LF
L9386MD vs L9349TR-LF
L9386MD vs L9349-LF
L9386MD vs L9348-TR
L9386MD vs L9348
L9386MD vs L9347PD-TR
L9386MD vs L9347PD
L9386MD vs L9347LF-TR
L9386MD vs L9347LF
L9386MD vs L9339MD-TR
L9386MD vs L9339MD
L9386MD vs L9339-TR
L9386MD vs L9339
L9386MD vs L9338MD/TR
L9386MD vs L9338MD
L9386MD vs L9338DTR
L9386MD vs L9338D
L9386MD vs L9337MD/TR
L9386MD vs L9333MD-TR
L9386MD vs L9333MD
L9386MD vs L9301-TR
L9386MD vs L9301
L9386MD vs L9395-TR
L9386MD vs L9395
L9386MD vs L9374TRLF
L9386MD vs L9374LF
L9386MD vs L9305QFP-TR
Customer Reviews
4.95 out of 5.00 stars from 160 customer reviews from all over the world
Xuxa
Brazil
2026-09-25 08:32
Very good component, tested and approved!
Fábio Gomes Ferreira
Brazil
2026-09-25 06:52
Everything right according to the description
Martín Antonio
Spain
2026-09-24 16:15
Everything is great!
Olivier Delaunay
France
2026-09-24 15:22
Conforme j’ai reçu des BTA16-600B
Gustavo Alves Filho
Brazil
2026-09-24 14:51
Delivered on time Congratulations!!!!
Emily King
United States
2026-09-23 20:54
The inscription is very clear, but gave to identify the component.