☰
L9339MD
L9339MD
Obsolete
Description:  IC PWR DRIVER N-CHAN 1:1 20SOIC
Manufacturer:  STMicroelectronics
Datasheet:   L9339MD Datasheet
History Price: Obsolete
In Stock: 1740
L9339MD Specification
Specification
Part No
L9339MD
Category
PMIC - Power Distribution Switches, Load Drivers
Manufacturer
STMicroelectronics
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Switch Type
General Purpose
Number of Outputs
4
Ratio - Input:Output
1:1
Output Configuration
Low Side
Output Type
N-Channel
Interface
On/Off
Voltage - Load
4.5V ~ 32V
Voltage - Supply (Vcc/Vdd)
Not Required
Current - Output (Max)
-
Rds On (Typ)
1.7Ohm
Input Type
-
Features
Status Flag
Fault Protection
Over Temperature
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Supplier Device Package
20-SO
Package / Case
20-SOIC (0.295", 7.50mm Width)
L9339MD PDF Datasheet
L9339MD Related Parts
L9301
L9301
STMicroelectronics
IC PWR DRIVER N-CHANNEL PWRSSO36
L9301-TR
L9301-TR
STMicroelectronics
IC PWR DRIVER N-CHANNEL PWRSSO36
L9333MD
L9333MD
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 20SOIC
L9333MD-TR
L9333MD-TR
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 20SOIC
L9337MD/TR
L9337MD/TR
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 20SOIC
L9338D
L9338D
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 20SOIC
L9338DTR
L9338DTR
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 20SOIC
L9338MD
L9338MD
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 20SOIC
L9338MD/TR
L9338MD/TR
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 20SOIC
L9339
L9339
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 20SOIC
L9339-TR
L9339-TR
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 20SOIC
L9339MD-TR
L9339MD-TR
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 20SOIC
L9339MD Compare Parts
  • L9339MD vs L9386MD-TR
  • L9339MD vs L9386MD
  • L9339MD vs L9362013TR
  • L9339MD vs L9362
  • L9339MD vs L9352B-TR-LF
  • L9339MD vs L9352B-LF
  • L9339MD vs L9349TR-LF
  • L9339MD vs L9349-LF
  • L9339MD vs L9348-TR
  • L9339MD vs L9348
  • L9339MD vs L9347PD-TR
  • L9339MD vs L9347PD
  • L9339MD vs L9347LF-TR
  • L9339MD vs L9347LF
  • L9339MD vs L9339MD-TR
  • L9339MD vs L9339-TR
  • L9339MD vs L9339
  • L9339MD vs L9338MD/TR
  • L9339MD vs L9338MD
  • L9339MD vs L9338DTR
  • L9339MD vs L9338D
  • L9339MD vs L9337MD/TR
  • L9339MD vs L9333MD-TR
  • L9339MD vs L9333MD
  • L9339MD vs L9301-TR
  • L9339MD vs L9301
  • L9339MD vs L9395-TR
  • L9339MD vs L9395
  • L9339MD vs L9374TRLF
  • L9339MD vs L9374LF
  • L9339MD vs L9305QFP-TR
  • Customer Reviews
    4.95 out of 5.00 stars from 184 customer reviews from all over the world
    Xuxa
    Brazil
    5 stars
    2026-09-25 08:32
    Very good component, tested and approved!
    Fábio Gomes Ferreira
    Brazil
    5 stars
    2026-09-25 06:52
    Everything right according to the description
    Martín Antonio
    Spain
    5 stars
    2026-09-24 16:15
    Everything is great!
    Olivier Delaunay
    France
    5 stars
    2026-09-24 15:22
    Conforme j’ai reçu des BTA16-600B
    Gustavo Alves Filho
    Brazil
    5 stars
    2026-09-24 14:51
    Delivered on time Congratulations!!!!
    Emily King
    United States
    5 stars
    2026-09-23 20:54
    The inscription is very clear, but gave to identify the component.