☰
L9333MD
L9333MD
Obsolete
Description:  IC PWR DRIVER N-CHAN 1:1 20SOIC
Manufacturer:  STMicroelectronics
Datasheet:   L9333MD Datasheet
History Price: Obsolete
In Stock: 17870
L9333MD Specification
Specification
Part No
L9333MD
Category
PMIC - Power Distribution Switches, Load Drivers
Manufacturer
STMicroelectronics
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Switch Type
General Purpose
Number of Outputs
4
Ratio - Input:Output
1:1
Output Configuration
Low Side
Output Type
N-Channel
Interface
On/Off
Voltage - Load
4.5V ~ 32V
Voltage - Supply (Vcc/Vdd)
Not Required
Current - Output (Max)
-
Rds On (Typ)
1.7Ohm
Input Type
Non-Inverting
Features
Status Flag
Fault Protection
Over Temperature
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Supplier Device Package
20-SO
Package / Case
20-SOIC (0.295", 7.50mm Width)
L9333MD PDF Datasheet
L9333MD Related Parts
L9301
L9301
STMicroelectronics
IC PWR DRIVER N-CHANNEL PWRSSO36
L9301-TR
L9301-TR
STMicroelectronics
IC PWR DRIVER N-CHANNEL PWRSSO36
L9333MD-TR
L9333MD-TR
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 20SOIC
L9337MD/TR
L9337MD/TR
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 20SOIC
L9338D
L9338D
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 20SOIC
L9338DTR
L9338DTR
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 20SOIC
L9338MD
L9338MD
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 20SOIC
L9338MD/TR
L9338MD/TR
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 20SOIC
L9339
L9339
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 20SOIC
L9339-TR
L9339-TR
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 20SOIC
L9339MD
L9339MD
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 20SOIC
L9339MD-TR
L9339MD-TR
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 20SOIC
L9333MD Description
Introduction to STMicroelectronics L9333MD

The L9333MD is a versatile dual H-bridge motor driver designed and manufactured by STMicroelectronics. It is primarily utilized for driving DC motors, stepper motors, and other inductive loads in various applications such as robotics, automotive, and industrial automation. Its robust features and specifications make it suitable for a wide range of motor control applications.

Key Specifications

1. Operating Voltage Range:
The L9333MD operates with a supply voltage ranging from 2.5V to 15V, making it compatible with low-voltage systems while still capable of handling higher voltage applications.

2. Output Current Capability:
This device can deliver a continuous output current of up to 1.5A per channel, with the capability of handling peak currents up to 3A during short bursts. This allows it to drive small to medium-sized motors effectively.

3. Dual H-Bridge Configuration:
The L9333MD features two independent H-bridge drivers which allow for bi-directional control of two DC motors or one stepper motor. This flexibility is essential for applications requiring precise motion control.

4. Thermal Protection:
The device is equipped with thermal shutdown protection, which prevents overheating by disabling the outputs if the junction temperature exceeds safe limits. This feature ensures reliability and longevity in demanding environments.

5. Control Interface:
The L9333MD supports PWM (Pulse Width Modulation) control, enabling efficient speed regulation of the motors. Additionally, it has built-in diodes for flyback protection, which safeguards the driver against voltage spikes generated by inductive loads.

6. Package Type:
The driver comes in a compact HTSSOP package, which offers a small footprint suitable for space-constrained designs while maintaining good thermal performance.

7. Operating Temperature Range:
It operates effectively within a temperature range of -40°C to +125°C, making it suitable for automotive and industrial applications where extreme temperatures may be encountered.

8. Logic Level Compatibility:
The input logic levels are compatible with standard microcontrollers and digital signal processors (DSPs), simplifying integration into existing systems without the need for additional level shifting components.

9. Fault Reporting:
The L9333MD includes fault reporting features that provide feedback on operational status, allowing designers to implement safety mechanisms in their applications.

Applications

The versatility of the L9333MD makes it ideal for various applications:

- Robotics: Used in robotic arms and mobile robots for precise motion control.
- Automotive Systems: Suitable for electric window lifts, seat adjustments, and other motor-driven functions.
- Industrial Automation: Employed in conveyor belts, actuators, and automated guided vehicles (AGVs).
- Consumer Electronics: Utilized in devices like printers and camera gimbals where precise motor control is necessary.

Conclusion

The STMicroelectronics L9333MD is a highly capable dual H-bridge motor driver that combines efficiency, reliability, and ease of use in a compact package. Its broad operating range, robust current handling capabilities, and integrated protection features make it an excellent choice for engineers looking to implement effective motor control solutions across various industries. Whether in robotics or automotive systems, the L9333MD stands out as a reliable component that meets the demands of modern electronic designs.
L9333MD Compare Parts
  • L9333MD vs L9386MD-TR
  • L9333MD vs L9386MD
  • L9333MD vs L9362013TR
  • L9333MD vs L9362
  • L9333MD vs L9352B-TR-LF
  • L9333MD vs L9352B-LF
  • L9333MD vs L9349TR-LF
  • L9333MD vs L9349-LF
  • L9333MD vs L9348-TR
  • L9333MD vs L9348
  • L9333MD vs L9347PD-TR
  • L9333MD vs L9347PD
  • L9333MD vs L9347LF-TR
  • L9333MD vs L9347LF
  • L9333MD vs L9339MD-TR
  • L9333MD vs L9339MD
  • L9333MD vs L9339-TR
  • L9333MD vs L9339
  • L9333MD vs L9338MD/TR
  • L9333MD vs L9338MD
  • L9333MD vs L9338DTR
  • L9333MD vs L9338D
  • L9333MD vs L9337MD/TR
  • L9333MD vs L9333MD-TR
  • L9333MD vs L9301-TR
  • L9333MD vs L9301
  • L9333MD vs L9395-TR
  • L9333MD vs L9395
  • L9333MD vs L9374TRLF
  • L9333MD vs L9374LF
  • L9333MD vs L9305QFP-TR
  • Customer Reviews
    4.95 out of 5.00 stars from 185 customer reviews from all over the world
    Xuxa
    Brazil
    5 stars
    2026-09-25 08:32
    Very good component, tested and approved!
    Fábio Gomes Ferreira
    Brazil
    5 stars
    2026-09-25 06:52
    Everything right according to the description
    Martín Antonio
    Spain
    5 stars
    2026-09-24 16:15
    Everything is great!
    Olivier Delaunay
    France
    5 stars
    2026-09-24 15:22
    Conforme j’ai reçu des BTA16-600B
    Gustavo Alves Filho
    Brazil
    5 stars
    2026-09-24 14:51
    Delivered on time Congratulations!!!!
    Emily King
    United States
    5 stars
    2026-09-23 20:54
    The inscription is very clear, but gave to identify the component.