Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - DC DC Switching Regulators
/ STMicroelectronics L6986H
L6986H
Active
PMIC - Voltage Regulators - DC DC Switching Regulators
Description:
38 V, 2 A SYNCHRONOUS STEP-DOWN
Manufacturer:
STMicroelectronics
Datasheet:
L6986H Datasheet
History Price: $1.81815
In Stock: 20670
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
L6986H Specification
Specification
Part No
L6986H
Category
PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer
STMicroelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Step-Down
Output Configuration
Positive
Topology
Buck
Output Type
Adjustable
Number of Outputs
1
Voltage - Input (Min)
4V
Voltage - Input (Max)
38V
Voltage - Output (Min/Fixed)
0.85V
Voltage - Output (Max)
38V
Current - Output
2A
Frequency - Switching
250kHz ~ 2MHz
Synchronous Rectifier
Yes
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
16-PowerTSSOP (0.173", 4.40mm Width)
Supplier Device Package
16-HTSSOP
L6986H PDF Datasheet
L6986H Datasheet
Click and Download: L6986H Datasheet
L6986H Related Parts
L6902D
STMicroelectronics
IC REG BUCK ADJUSTABLE 1A 8SO
L6902D013TR
STMicroelectronics
IC REG BUCK ADJUSTABLE 1A 8SO
L6920DB
STMicroelectronics
IC REG BOOST ADJ/FIX 800MA 8MSOP
L6920DBTR
STMicroelectronics
IC REG BOOST ADJ/FIX 800MA 8MSOP
L6920DC
STMicroelectronics
IC REG BOOST ADJ/FIX 800MA 8MSOP
L6920DCTR
STMicroelectronics
IC REG BOOST ADJ/FIX 800MA 8MSOP
L6925D
STMicroelectronics
IC REG BUCK ADJ 800MA 8MSOP
L6925D013TR
STMicroelectronics
IC REG BUCK ADJ 800MA 8MSOP
L6926
STMicroelectronics
IC REG BUCK ADJ 800MA 8MSOP
L6926013TR
STMicroelectronics
IC REG BUCK ADJ 800MA 8MSOP
L6926D1
STMicroelectronics
IC REG BUCK ADJ 800MA 8VFSON
L6926D1013TR
STMicroelectronics
IC REG BUCK ADJ 800MA 8VFSON
L6986H Compare Parts
L6986H vs L6986ITR
L6986H vs L6986HTR
L6986H vs L6986H5VTR
L6986H vs L6986H5V
L6986H vs L6986H3V3TR
L6986H vs L6986H3V3
L6986H vs L6986FTR
L6986H vs L6986F
L6986H vs L6986
L6986H vs L6985FTR
L6986H vs L6985F
L6986H vs L6984TR
L6986H vs L6984ATR
L6986H vs L6983NQTR
L6986H vs L6983N50QTR
L6986H vs L6983N33QTR
L6986H vs L6983CQTR
L6986H vs L6983C50QTR
L6986H vs L6983C33QTR
L6986H vs L6982NDR
L6986H vs L6982CDR
L6986H vs L6981NDR
L6986H vs L6981N50DR
L6986H vs L6981N33DR
L6986H vs L6981CDR
L6986H vs L6981C50DR
L6986H vs L6981C33DR
L6986H vs L6928D013TR
L6986H vs L6928D
L6986H vs L6926Q1TR
L6986H vs L6926D1013TR
L6986H vs L6926D1
L6986H vs L6926013TR
L6986H vs L6926
L6986H vs L6925D013TR
L6986H vs L6925D
L6986H vs L6920DCTR
L6986H vs L6920DC
L6986H vs L6920DBTR
L6986H vs L6920DB
Customer Reviews
4.95 out of 5.00 stars from 158 customer reviews from all over the world
Léo Dufour
France
2026-09-20 02:17
Received on time
Simón
Spain
2026-09-20 01:55
Everything is correct. Very fast!!!!! Excellent!!!! To *****
Lorenzo Caputo
Italy
2026-09-19 09:31
They look a little light in weight, I hope they hold the current of the original datasheet
Émilienne Giraud
France
2026-09-19 04:35
Great thank you
Maxence Dupuy
France
2026-09-19 04:30
Great thank you
Justine Lefranc
France
2026-09-19 04:27
Great thank you