Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - DC DC Switching Regulators
/ STMicroelectronics L6920DCTR
L6920DCTR
Active
PMIC - Voltage Regulators - DC DC Switching Regulators
Description:
IC REG BOOST ADJ/FIX 800MA 8MSOP
Manufacturer:
STMicroelectronics
Datasheet:
L6920DCTR Datasheet
History Price: $2.88000
In Stock: 21940
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
L6920DCTR Specification
Specification
Part No
L6920DCTR
Category
PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer
STMicroelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Step-Up
Output Configuration
Positive
Topology
Boost
Output Type
Adjustable (Fixed)
Number of Outputs
1
Voltage - Input (Min)
0.6V
Voltage - Input (Max)
5.5V
Voltage - Output (Min/Fixed)
1.8V (3.3V, 5V)
Voltage - Output (Max)
5.5V
Current - Output
800mA (Switch)
Frequency - Switching
-
Synchronous Rectifier
Yes
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package
8-MSOP
L6920DCTR PDF Datasheet
L6920DCTR Datasheet
Click and Download: L6920DCTR Datasheet
L6920DCTR Related Parts
L6902D
STMicroelectronics
IC REG BUCK ADJUSTABLE 1A 8SO
L6902D013TR
STMicroelectronics
IC REG BUCK ADJUSTABLE 1A 8SO
L6920DB
STMicroelectronics
IC REG BOOST ADJ/FIX 800MA 8MSOP
L6920DBTR
STMicroelectronics
IC REG BOOST ADJ/FIX 800MA 8MSOP
L6920DC
STMicroelectronics
IC REG BOOST ADJ/FIX 800MA 8MSOP
L6925D
STMicroelectronics
IC REG BUCK ADJ 800MA 8MSOP
L6925D013TR
STMicroelectronics
IC REG BUCK ADJ 800MA 8MSOP
L6926
STMicroelectronics
IC REG BUCK ADJ 800MA 8MSOP
L6926013TR
STMicroelectronics
IC REG BUCK ADJ 800MA 8MSOP
L6926D1
STMicroelectronics
IC REG BUCK ADJ 800MA 8VFSON
L6926D1013TR
STMicroelectronics
IC REG BUCK ADJ 800MA 8VFSON
L6926Q1TR
STMicroelectronics
IC REG BUCK ADJ 800MA 8VFQFPN
L6920DCTR Compare Parts
L6920DCTR vs L6986ITR
L6920DCTR vs L6986HTR
L6920DCTR vs L6986H5VTR
L6920DCTR vs L6986H5V
L6920DCTR vs L6986H3V3TR
L6920DCTR vs L6986H3V3
L6920DCTR vs L6986H
L6920DCTR vs L6986FTR
L6920DCTR vs L6986F
L6920DCTR vs L6986
L6920DCTR vs L6985FTR
L6920DCTR vs L6985F
L6920DCTR vs L6984TR
L6920DCTR vs L6984ATR
L6920DCTR vs L6983NQTR
L6920DCTR vs L6983N50QTR
L6920DCTR vs L6983N33QTR
L6920DCTR vs L6983CQTR
L6920DCTR vs L6983C50QTR
L6920DCTR vs L6983C33QTR
L6920DCTR vs L6982NDR
L6920DCTR vs L6982CDR
L6920DCTR vs L6981NDR
L6920DCTR vs L6981N50DR
L6920DCTR vs L6981N33DR
L6920DCTR vs L6981CDR
L6920DCTR vs L6981C50DR
L6920DCTR vs L6981C33DR
L6920DCTR vs L6928D013TR
L6920DCTR vs L6928D
L6920DCTR vs L6926Q1TR
L6920DCTR vs L6926D1013TR
L6920DCTR vs L6926D1
L6920DCTR vs L6926013TR
L6920DCTR vs L6926
L6920DCTR vs L6925D013TR
L6920DCTR vs L6925D
L6920DCTR vs L6920DC
L6920DCTR vs L6920DBTR
L6920DCTR vs L6920DB
Customer Reviews
4.95 out of 5.00 stars from 124 customer reviews from all over the world
Léo Dufour
France
2026-09-20 02:17
Received on time
Simón
Spain
2026-09-20 01:55
Everything is correct. Very fast!!!!! Excellent!!!! To *****
Lorenzo Caputo
Italy
2026-09-19 09:31
They look a little light in weight, I hope they hold the current of the original datasheet
Émilienne Giraud
France
2026-09-19 04:35
Great thank you
Maxence Dupuy
France
2026-09-19 04:30
Great thank you
Justine Lefranc
France
2026-09-19 04:27
Great thank you