☰
L6925D013TR
L6925D013TR
Obsolete
Description:  IC REG BUCK ADJ 800MA 8MSOP
Manufacturer:  STMicroelectronics
Datasheet:   L6925D013TR Datasheet
History Price: $2.63000
In Stock: 12800
L6925D013TR Specification
Specification
Part No
L6925D013TR
Category
PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer
STMicroelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Step-Down
Output Configuration
Positive
Topology
Buck
Output Type
Adjustable
Number of Outputs
1
Voltage - Input (Min)
2.7V
Voltage - Input (Max)
5.5V
Voltage - Output (Min/Fixed)
0.6V
Voltage - Output (Max)
5.5V
Current - Output
800mA
Frequency - Switching
600kHz
Synchronous Rectifier
Yes
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package
8-MSOP
L6925D013TR PDF Datasheet
L6925D013TR Related Parts
L6902D
L6902D
STMicroelectronics
IC REG BUCK ADJUSTABLE 1A 8SO
L6902D013TR
L6902D013TR
STMicroelectronics
IC REG BUCK ADJUSTABLE 1A 8SO
L6920DB
L6920DB
STMicroelectronics
IC REG BOOST ADJ/FIX 800MA 8MSOP
L6920DBTR
L6920DBTR
STMicroelectronics
IC REG BOOST ADJ/FIX 800MA 8MSOP
L6920DC
L6920DC
STMicroelectronics
IC REG BOOST ADJ/FIX 800MA 8MSOP
L6920DCTR
L6920DCTR
STMicroelectronics
IC REG BOOST ADJ/FIX 800MA 8MSOP
L6925D
L6925D
STMicroelectronics
IC REG BUCK ADJ 800MA 8MSOP
L6926
L6926
STMicroelectronics
IC REG BUCK ADJ 800MA 8MSOP
L6926013TR
L6926013TR
STMicroelectronics
IC REG BUCK ADJ 800MA 8MSOP
L6926D1
L6926D1
STMicroelectronics
IC REG BUCK ADJ 800MA 8VFSON
L6926D1013TR
L6926D1013TR
STMicroelectronics
IC REG BUCK ADJ 800MA 8VFSON
L6926Q1TR
L6926Q1TR
STMicroelectronics
IC REG BUCK ADJ 800MA 8VFQFPN
L6925D013TR Description

The L6925D013TR is a high-performance step-down (buck) switching regulator developed by STMicroelectronics. It is designed to provide a compact and efficient power management solution for various applications, including consumer electronics, automotive systems, and industrial devices. This device integrates a voltage regulator with advanced features to ensure high efficiency, low noise, and excellent transient response.

## Key Features

1. Wide Input Voltage Range:
- The L6925D013TR operates over a wide input voltage range, making it suitable for a variety of power supply scenarios.

2. High Efficiency:
- Designed for high efficiency, the device minimizes power loss, which is essential for battery-powered applications.

3. Compact Package:
- Housed in a small package, it saves PCB space, making it ideal for compact designs.

4. Adjustable Output Voltage:
- The output voltage can be easily adjusted through external resistors, allowing for flexibility in various applications.

5. Power Good Signal:
- The device features a power good signal that indicates the proper operation of the output voltage, enhancing system reliability.

6. Short-Circuit Protection:
- Integrated protection features, including short-circuit protection, ensure safe operation under fault conditions.

7. Low Quiescent Current:
- The L6925D013TR exhibits low quiescent current, enhancing the efficiency of portable and battery-operated devices.

8. Soft-Start Functionality:
- This feature helps to limit inrush current during startup, preventing potential damage to connected components.

## Specifications

Here are the detailed specifications for the L6925D013TR:

| Parameter | Value |
|---------------------------------------------|------------------------------------------|
| Device Type | Step-Down DC-DC Converter |
| Input Voltage Range (VIN) | 4.5 V to 30 V |
| Output Voltage Range (VOUT) | Adjustable from 0.8 V to 15 V |
| Maximum Output Current | 1 A |
| Efficiency | Up to 95% |
| Switching Frequency | 300 kHz |
| Quiescent Current (IQ) | 15 µA (typically) |
| Shutdown Current | < 1 µA |
| Output Ripple Voltage | 30 mV (typical at 1 A load) |
| Temperature Range | -40°C to +125°C |
| Soft-Start Time | 2 ms |
| Power Good Threshold | Adjustable via external resistor |
| Package Type | DFN10 (3x3 mm) |
| Thermal Resistance, Junction to Ambient (RθJA) | 50 °C/W |
| Protection Features | Short-circuit, Over-temperature |

## Applications

The L6925D013TR is versatile and can be used in a variety of applications, including:

1. Consumer Electronics:
- Ideal for powering handheld devices, smartphones, tablets, and other portable consumer electronics.

2. Automotive Systems:
- Can be used in automotive applications for power management in infotainment systems, sensors, and control units.

3. Industrial Equipment:
- Suitable for various industrial devices requiring stable and efficient power supply solutions.

4. Telecommunications:
- Effective in communication devices and networking equipment where reliable power management is crucial.

5. Battery-Powered Devices:
- Its low quiescent current makes it perfect for battery-operated applications, extending battery life.

## Design Considerations

When designing with the L6925D013TR, consider the following:

- Input Capacitor Selection: Ensure appropriate input capacitors are used to stabilize voltage and reduce input ripple.

- Output Capacitor Selection: Choose output capacitors with low Equivalent Series Resistance (ESR) to minimize output ripple and improve transient response.

- Inductor Selection: Select an inductor that meets the current rating requirements while balancing size and efficiency.

- Thermal Management: Consider thermal performance and ensure adequate heat dissipation to maintain reliable operation under varying load conditions.

- PCB Layout: Pay attention to the PCB layout to minimize parasitic inductances and resistances, ensuring optimal performance.

## Conclusion

The STMicroelectronics L6925D013TR is a robust and efficient step-down switching regulator offering a range of features that make it suitable for various applications. Its high efficiency, compact design, and integrated protection mechanisms make it a preferred choice for designers seeking reliable power management solutions. For more detailed information and application guidelines, refer to the official datasheet provided by STMicroelectronics.
L6925D013TR Compare Parts
  • L6925D013TR vs L6986ITR
  • L6925D013TR vs L6986HTR
  • L6925D013TR vs L6986H5VTR
  • L6925D013TR vs L6986H5V
  • L6925D013TR vs L6986H3V3TR
  • L6925D013TR vs L6986H3V3
  • L6925D013TR vs L6986H
  • L6925D013TR vs L6986FTR
  • L6925D013TR vs L6986F
  • L6925D013TR vs L6986
  • L6925D013TR vs L6985FTR
  • L6925D013TR vs L6985F
  • L6925D013TR vs L6984TR
  • L6925D013TR vs L6984ATR
  • L6925D013TR vs L6983NQTR
  • L6925D013TR vs L6983N50QTR
  • L6925D013TR vs L6983N33QTR
  • L6925D013TR vs L6983CQTR
  • L6925D013TR vs L6983C50QTR
  • L6925D013TR vs L6983C33QTR
  • L6925D013TR vs L6982NDR
  • L6925D013TR vs L6982CDR
  • L6925D013TR vs L6981NDR
  • L6925D013TR vs L6981N50DR
  • L6925D013TR vs L6981N33DR
  • L6925D013TR vs L6981CDR
  • L6925D013TR vs L6981C50DR
  • L6925D013TR vs L6981C33DR
  • L6925D013TR vs L6928D013TR
  • L6925D013TR vs L6928D
  • L6925D013TR vs L6926Q1TR
  • L6925D013TR vs L6926D1013TR
  • L6925D013TR vs L6926D1
  • L6925D013TR vs L6926013TR
  • L6925D013TR vs L6926
  • L6925D013TR vs L6925D
  • L6925D013TR vs L6920DCTR
  • L6925D013TR vs L6920DC
  • L6925D013TR vs L6920DBTR
  • L6925D013TR vs L6920DB
  • Customer Reviews
    4.95 out of 5.00 stars from 146 customer reviews from all over the world
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****
    Lorenzo Caputo
    Italy
    5 stars
    2026-09-19 09:31
    They look a little light in weight, I hope they hold the current of the original datasheet
    Émilienne Giraud
    France
    5 stars
    2026-09-19 04:35
    Great thank you
    Maxence Dupuy
    France
    5 stars
    2026-09-19 04:30
    Great thank you
    Justine Lefranc
    France
    5 stars
    2026-09-19 04:27
    Great thank you