Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - DC DC Switching Regulators
/ STMicroelectronics L6982NDR
L6982NDR
Active
PMIC - Voltage Regulators - DC DC Switching Regulators
Description:
IC REG BUCK ADJ 2A 8SO
Manufacturer:
STMicroelectronics
Datasheet:
L6982NDR Datasheet
History Price: $3.10000
In Stock: 42160
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
L6982NDR Specification
Specification
Part No
L6982NDR
Category
PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer
STMicroelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Step-Down
Output Configuration
Positive
Topology
Buck
Output Type
Adjustable
Number of Outputs
1
Voltage - Input (Min)
3.5V
Voltage - Input (Max)
38V
Voltage - Output (Min/Fixed)
0.85V
Voltage - Output (Max)
38V
Current - Output
2A
Frequency - Switching
400kHz
Synchronous Rectifier
Yes
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SO
L6982NDR PDF Datasheet
L6982NDR Datasheet
Click and Download: L6982NDR Datasheet
L6982NDR Related Parts
L6902D
STMicroelectronics
IC REG BUCK ADJUSTABLE 1A 8SO
L6902D013TR
STMicroelectronics
IC REG BUCK ADJUSTABLE 1A 8SO
L6920DB
STMicroelectronics
IC REG BOOST ADJ/FIX 800MA 8MSOP
L6920DBTR
STMicroelectronics
IC REG BOOST ADJ/FIX 800MA 8MSOP
L6920DC
STMicroelectronics
IC REG BOOST ADJ/FIX 800MA 8MSOP
L6920DCTR
STMicroelectronics
IC REG BOOST ADJ/FIX 800MA 8MSOP
L6925D
STMicroelectronics
IC REG BUCK ADJ 800MA 8MSOP
L6925D013TR
STMicroelectronics
IC REG BUCK ADJ 800MA 8MSOP
L6926
STMicroelectronics
IC REG BUCK ADJ 800MA 8MSOP
L6926013TR
STMicroelectronics
IC REG BUCK ADJ 800MA 8MSOP
L6926D1
STMicroelectronics
IC REG BUCK ADJ 800MA 8VFSON
L6926D1013TR
STMicroelectronics
IC REG BUCK ADJ 800MA 8VFSON
L6982NDR Compare Parts
L6982NDR vs L6986ITR
L6982NDR vs L6986HTR
L6982NDR vs L6986H5VTR
L6982NDR vs L6986H5V
L6982NDR vs L6986H3V3TR
L6982NDR vs L6986H3V3
L6982NDR vs L6986H
L6982NDR vs L6986FTR
L6982NDR vs L6986F
L6982NDR vs L6986
L6982NDR vs L6985FTR
L6982NDR vs L6985F
L6982NDR vs L6984TR
L6982NDR vs L6984ATR
L6982NDR vs L6983NQTR
L6982NDR vs L6983N50QTR
L6982NDR vs L6983N33QTR
L6982NDR vs L6983CQTR
L6982NDR vs L6983C50QTR
L6982NDR vs L6983C33QTR
L6982NDR vs L6982CDR
L6982NDR vs L6981NDR
L6982NDR vs L6981N50DR
L6982NDR vs L6981N33DR
L6982NDR vs L6981CDR
L6982NDR vs L6981C50DR
L6982NDR vs L6981C33DR
L6982NDR vs L6928D013TR
L6982NDR vs L6928D
L6982NDR vs L6926Q1TR
L6982NDR vs L6926D1013TR
L6982NDR vs L6926D1
L6982NDR vs L6926013TR
L6982NDR vs L6926
L6982NDR vs L6925D013TR
L6982NDR vs L6925D
L6982NDR vs L6920DCTR
L6982NDR vs L6920DC
L6982NDR vs L6920DBTR
L6982NDR vs L6920DB
Customer Reviews
4.95 out of 5.00 stars from 93 customer reviews from all over the world
Léo Dufour
France
2026-09-20 02:17
Received on time
Simón
Spain
2026-09-20 01:55
Everything is correct. Very fast!!!!! Excellent!!!! To *****
Lorenzo Caputo
Italy
2026-09-19 09:31
They look a little light in weight, I hope they hold the current of the original datasheet
Émilienne Giraud
France
2026-09-19 04:35
Great thank you
Maxence Dupuy
France
2026-09-19 04:30
Great thank you
Justine Lefranc
France
2026-09-19 04:27
Great thank you