☰
L6981CDR
L6981CDR
Active
Description:  38 V, 1.5 A SYNCHRONOUS STEP-DOW
Manufacturer:  STMicroelectronics
Datasheet:   L6981CDR Datasheet
History Price: $3.02000
In Stock: 6030
L6981CDR Specification
Specification
Part No
L6981CDR
Category
PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer
STMicroelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Step-Down
Output Configuration
Positive
Topology
Buck
Output Type
Adjustable
Number of Outputs
1
Voltage - Input (Min)
3.5V
Voltage - Input (Max)
38V
Voltage - Output (Min/Fixed)
0.85V
Voltage - Output (Max)
38V
Current - Output
1.5A
Frequency - Switching
400kHz
Synchronous Rectifier
Yes
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SO
L6981CDR PDF Datasheet
L6981CDR Related Parts
L6902D
L6902D
STMicroelectronics
IC REG BUCK ADJUSTABLE 1A 8SO
L6902D013TR
L6902D013TR
STMicroelectronics
IC REG BUCK ADJUSTABLE 1A 8SO
L6920DB
L6920DB
STMicroelectronics
IC REG BOOST ADJ/FIX 800MA 8MSOP
L6920DBTR
L6920DBTR
STMicroelectronics
IC REG BOOST ADJ/FIX 800MA 8MSOP
L6920DC
L6920DC
STMicroelectronics
IC REG BOOST ADJ/FIX 800MA 8MSOP
L6920DCTR
L6920DCTR
STMicroelectronics
IC REG BOOST ADJ/FIX 800MA 8MSOP
L6925D
L6925D
STMicroelectronics
IC REG BUCK ADJ 800MA 8MSOP
L6925D013TR
L6925D013TR
STMicroelectronics
IC REG BUCK ADJ 800MA 8MSOP
L6926
L6926
STMicroelectronics
IC REG BUCK ADJ 800MA 8MSOP
L6926013TR
L6926013TR
STMicroelectronics
IC REG BUCK ADJ 800MA 8MSOP
L6926D1
L6926D1
STMicroelectronics
IC REG BUCK ADJ 800MA 8VFSON
L6926D1013TR
L6926D1013TR
STMicroelectronics
IC REG BUCK ADJ 800MA 8VFSON
L6981CDR Description
Introduction to STMicroelectronics L6981CDR

The L6981CDR is a highly integrated step-down (buck) switching regulator from STMicroelectronics, designed to provide efficient power management solutions for various applications, including automotive, industrial, and consumer electronics. This device is particularly well-suited for powering microcontrollers, FPGAs, and other digital devices that require stable and reliable voltage regulation.

Key Specifications

1. Input Voltage Range: The L6981CDR operates over a wide input voltage range of 4.5 V to 60 V. This flexibility allows it to be used in diverse applications where the input voltage may vary significantly.

2. Output Voltage: The device can be configured to provide adjustable output voltages ranging from 0.8 V to 15 V. This adjustability makes it suitable for powering a variety of loads with different voltage requirements.

3. Output Current: The L6981CDR is capable of delivering up to 2 A of continuous output current, making it suitable for applications that require moderate power levels without the need for additional external components.

4. Efficiency: One of the standout features of the L6981CDR is its high efficiency, which can reach up to 95% under optimal conditions. High efficiency reduces heat generation and improves overall system reliability.

5. Switching Frequency: The device operates at a fixed switching frequency of 500 kHz, which helps reduce the size of external passive components such as inductors and capacitors while maintaining good transient response characteristics.

6. Integrated Features: The L6981CDR includes several integrated features that enhance its performance:
- Soft-Start Functionality: This feature limits inrush current during startup, allowing for a smooth ramp-up of output voltage.
- Under-Voltage Lockout (UVLO): Protects the device from operating at insufficient input voltages by disabling the output when the input voltage falls below a specified threshold.
- Over-Temperature Protection (OTP): Prevents damage due to excessive temperature by shutting down the regulator if it exceeds safe operating temperatures.

7. Thermal Performance: With an exposed pad package design (HTSSOP), the L6981CDR provides excellent thermal dissipation characteristics, allowing for reliable operation even under high load conditions.

8. Operating Temperature Range: The device operates effectively across a temperature range of -40°C to +125°C, making it suitable for automotive and industrial applications where environmental conditions can be harsh.

9. Package Type: The L6981CDR comes in an HTSSOP-16 package, which offers a compact footprint while providing sufficient thermal performance and electrical characteristics.

10. Protection Features: In addition to UVLO and OTP, the L6981CDR also features:
- Over-Current Protection (OCP): Protects against excessive load conditions by limiting the output current.
- Short-Circuit Protection: Safeguards the device from damage due to short circuits on the output side.

Applications

The versatility and robust specifications of the L6981CDR make it suitable for various applications:

- Automotive Electronics: Ideal for powering electronic control units (ECUs), infotainment systems, and sensor modules in automotive environments.

- Industrial Automation: Used in industrial control systems where stable power supply is critical for sensors, actuators, and communication modules.

- Consumer Electronics: Powers devices such as tablets, smartphones, and portable electronics requiring efficient power management solutions.

- Telecommunications Equipment: Suitable for network equipment like routers and switches that require reliable power supplies with adjustable voltage outputs.

- Embedded Systems: Commonly used in embedded applications where microcontrollers or FPGAs need regulated power sources.

Conclusion

In summary, the STMicroelectronics L6981CDR is a highly efficient step-down switching regulator designed to meet the demands of modern electronic applications across various industries. With its wide input voltage range, adjustable output voltage capabilities, integrated protection features, and high efficiency, this device stands out as an excellent choice for engineers looking to implement reliable power management solutions in their designs. Its compact packaging further enhances its usability in space-constrained environments while ensuring robust thermal performance and reliability under varying operational conditions.
L6981CDR Compare Parts
  • L6981CDR vs L6986ITR
  • L6981CDR vs L6986HTR
  • L6981CDR vs L6986H5VTR
  • L6981CDR vs L6986H5V
  • L6981CDR vs L6986H3V3TR
  • L6981CDR vs L6986H3V3
  • L6981CDR vs L6986H
  • L6981CDR vs L6986FTR
  • L6981CDR vs L6986F
  • L6981CDR vs L6986
  • L6981CDR vs L6985FTR
  • L6981CDR vs L6985F
  • L6981CDR vs L6984TR
  • L6981CDR vs L6984ATR
  • L6981CDR vs L6983NQTR
  • L6981CDR vs L6983N50QTR
  • L6981CDR vs L6983N33QTR
  • L6981CDR vs L6983CQTR
  • L6981CDR vs L6983C50QTR
  • L6981CDR vs L6983C33QTR
  • L6981CDR vs L6982NDR
  • L6981CDR vs L6982CDR
  • L6981CDR vs L6981NDR
  • L6981CDR vs L6981N50DR
  • L6981CDR vs L6981N33DR
  • L6981CDR vs L6981C50DR
  • L6981CDR vs L6981C33DR
  • L6981CDR vs L6928D013TR
  • L6981CDR vs L6928D
  • L6981CDR vs L6926Q1TR
  • L6981CDR vs L6926D1013TR
  • L6981CDR vs L6926D1
  • L6981CDR vs L6926013TR
  • L6981CDR vs L6926
  • L6981CDR vs L6925D013TR
  • L6981CDR vs L6925D
  • L6981CDR vs L6920DCTR
  • L6981CDR vs L6920DC
  • L6981CDR vs L6920DBTR
  • L6981CDR vs L6920DB
  • Customer Reviews
    4.95 out of 5.00 stars from 94 customer reviews from all over the world
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****
    Lorenzo Caputo
    Italy
    5 stars
    2026-09-19 09:31
    They look a little light in weight, I hope they hold the current of the original datasheet
    Émilienne Giraud
    France
    5 stars
    2026-09-19 04:35
    Great thank you
    Maxence Dupuy
    France
    5 stars
    2026-09-19 04:30
    Great thank you
    Justine Lefranc
    France
    5 stars
    2026-09-19 04:27
    Great thank you