☰
L6574
L6574
Active
Description:  IC CFL/TL CNTRL 120KHZ 16DIP
Manufacturer:  STMicroelectronics
Datasheet:   L6574 Datasheet
History Price: $3.05000
In Stock: 32290
L6574 Specification
Specification
Part No
L6574
Category
PMIC - Lighting, Ballast Controllers
Manufacturer
STMicroelectronics
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
CFL/TL Controller
Frequency
60kHz ~ 120kHz
Voltage - Supply
10V ~ 15.6V
Current - Supply
2 mA
Current - Output Source/Sink
-
Dimming
Yes
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Through Hole
Package / Case
16-DIP (0.300", 7.62mm)
Supplier Device Package
16-DIP
L6574 PDF Datasheet
L6574 Related Parts
L6520
L6520
STMicroelectronics
IC CFL/TL CNTRL 47.2KHZ 8SO
L6520TR
L6520TR
STMicroelectronics
IC CFL/TL CNTRL 47.2KHZ 8SO
L6521
L6521
STMicroelectronics
IC CFL/TL CNTRL 47.2KHZ 8SO
L6521TR
L6521TR
STMicroelectronics
IC CFL/TL CNTRL 47.2KHZ 8SO
L6574D
L6574D
STMicroelectronics
IC CFL/TL CNTRL 120KHZ 16SO
L6574D013TR
L6574D013TR
STMicroelectronics
IC CFL/TL CNTRL 120KHZ 16SO
L6585D
L6585D
STMicroelectronics
IC PFC/BALLAST CNTRL 62KHZ 20SO
L6585DE
L6585DE
STMicroelectronics
IC PFC/BALLAST CNTRL 62KHZ 20SO
L6585DETR
L6585DETR
STMicroelectronics
IC PFC/BALLAST CNTRL 62KHZ 20SO
L6585DTR
L6585DTR
STMicroelectronics
IC PFC/BALLAST CNTRL 62KHZ 20SO
L6574 Compare Parts
  • L6574 vs L6585DETR
  • L6574 vs L6585DE
  • L6574 vs L6585D
  • L6574 vs L6574D013TR
  • L6574 vs L6574D
  • L6574 vs L6521TR
  • L6574 vs L6521
  • L6574 vs L6520TR
  • L6574 vs L6520
  • Customer Reviews
    4.95 out of 5.00 stars from 119 customer reviews from all over the world
    Davi Miguel
    Brazil
    5 stars
    2026-09-17 18:04
    Arrived in the stipulated price, and it was really what I expected, soon I will be making a new purchase
    Patricia Brown
    United States
    5 stars
    2026-09-17 17:31
    Arrived in good condition and a bit earlier than expected. That said would love to see an option to combine packaging, so all items delivered at the same time.
    Wagner Costa Lima
    Brazil
    5 stars
    2026-09-17 17:19
    Excellent Product, delivered super fast and quality, great seller!
    Francesca Mariani
    Italy
    5 stars
    2026-09-17 15:24
    Try them, they work!
    Isabela Rocha Neto
    Brazil
    5 stars
    2026-09-17 12:29
    Excellent Product, delivered super fast and quality, great seller!
    Cláudia Maria
    Brazil
    5 stars
    2026-09-17 09:55
    Excellent Product, delivered super fast and quality, great seller!