☰
L6520
L6520
Active
Description:  IC CFL/TL CNTRL 47.2KHZ 8SO
Manufacturer:  STMicroelectronics
Datasheet:   L6520 Datasheet
History Price: Active
In Stock: 570
L6520 Specification
Specification
Part No
L6520
Category
PMIC - Lighting, Ballast Controllers
Manufacturer
STMicroelectronics
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
CFL/TL Controller
Frequency
46kHz ~ 47.2kHz
Voltage - Supply
10.5V ~ 18.5V
Current - Supply
8 mA
Current - Output Source/Sink
-
Dimming
No
Operating Temperature
-25 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
L6520 PDF Datasheet
L6520 Related Parts
L6520TR
L6520TR
STMicroelectronics
IC CFL/TL CNTRL 47.2KHZ 8SO
L6521
L6521
STMicroelectronics
IC CFL/TL CNTRL 47.2KHZ 8SO
L6521TR
L6521TR
STMicroelectronics
IC CFL/TL CNTRL 47.2KHZ 8SO
L6574
L6574
STMicroelectronics
IC CFL/TL CNTRL 120KHZ 16DIP
L6574D
L6574D
STMicroelectronics
IC CFL/TL CNTRL 120KHZ 16SO
L6574D013TR
L6574D013TR
STMicroelectronics
IC CFL/TL CNTRL 120KHZ 16SO
L6585D
L6585D
STMicroelectronics
IC PFC/BALLAST CNTRL 62KHZ 20SO
L6585DE
L6585DE
STMicroelectronics
IC PFC/BALLAST CNTRL 62KHZ 20SO
L6585DETR
L6585DETR
STMicroelectronics
IC PFC/BALLAST CNTRL 62KHZ 20SO
L6585DTR
L6585DTR
STMicroelectronics
IC PFC/BALLAST CNTRL 62KHZ 20SO
L6520 Compare Parts
  • L6520 vs L6585DETR
  • L6520 vs L6585DE
  • L6520 vs L6585D
  • L6520 vs L6574D013TR
  • L6520 vs L6574D
  • L6520 vs L6574
  • L6520 vs L6521TR
  • L6520 vs L6521
  • L6520 vs L6520TR
  • Customer Reviews
    4.95 out of 5.00 stars from 175 customer reviews from all over the world
    Wagner Costa
    Brazil
    5 stars
    2026-09-29 20:27
    Arrived now just test to see if it really works
    Jip de Jong
    Netherlands
    5 stars
    2026-09-29 19:47
    Good seller. Product OK, but a bit on the expensive side.
    Dainius Pocius
    Lithuania
    5 stars
    2026-09-29 19:05
    Gauta. Netikrints Veikimas.
    Mário André
    Brazil
    5 stars
    2026-09-29 17:06
    I took about the stock. I can't say anything significant. As I use at least one, I'll add a review.
    Ylenia Gallo
    Italy
    5 stars
    2026-09-28 05:33
    Perfect and arrived fast
    Heloísa Costa Nascimento
    Brazil
    5 stars
    2026-09-26 04:10
    Excellent, product as described, solved my problem, recommend, arrived very fast.