Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Lighting, Ballast Controllers
/ STMicroelectronics L6574
L6574
Active
PMIC - Lighting, Ballast Controllers
Description:
IC CFL/TL CNTRL 120KHZ 16DIP
Manufacturer:
STMicroelectronics
Datasheet:
L6574 Datasheet
History Price: $3.05000
In Stock: 3485
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
L6574 vs L6521
Part No
L6574
L6521
Category
PMIC - Lighting, Ballast Controllers
PMIC - Lighting, Ballast Controllers
Manufacturer
STMicroelectronics
STMicroelectronics
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Type
CFL/TL Controller
CFL/TL Controller
Frequency
60kHz ~ 120kHz
46kHz ~ 47.2kHz
Voltage - Supply
10V ~ 15.6V
10.5V ~ 18.5V
Current - Supply
2 mA
8 mA
Current - Output Source/Sink
-
-
Dimming
Yes
No
Operating Temperature
-40 ℃ ~ 125 ℃
-25 ℃ ~ 85 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
16-DIP (0.300", 7.62mm)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-DIP
8-SOIC