☰
L6566BTR
L6566BTR
Active
Description:  IC OFFLINE SWITCH FLYBACK 16SO
Manufacturer:  STMicroelectronics
Datasheet:   L6566BTR Datasheet
History Price: $2.26000
In Stock: 33180
L6566BTR Specification
Specification
Part No
L6566BTR
Category
PMIC - AC DC Converters, Offline Switchers
Manufacturer
STMicroelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Isolation
Isolated
Internal Switch(s)
No
Voltage - Breakdown
-
Topology
Flyback
Voltage - Start Up
14 V
Voltage - Supply (Vcc/Vdd)
8V ~ 23V
Duty Cycle
75%
Frequency - Switching
10kHz ~ 300kHz
Power (Watts)
-
Fault Protection
Current Limiting, Over Load
Control Features
Soft Start
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Package / Case
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SO
Mounting Type
Surface Mount
L6566BTR PDF Datasheet
L6566BTR Related Parts
L6565D
L6565D
STMicroelectronics
IC OFFLINE SWITCH FLYBACK 8SO
L6565DTR
L6565DTR
STMicroelectronics
IC OFFLINE SWITCH FLYBACK 8SO
L6565N
L6565N
STMicroelectronics
IC OFFLINE SWITCH FLYBACK 8DIP
L6566A
L6566A
STMicroelectronics
IC OFFLINE SWITCH FLYBACK 16SO
L6566ATR
L6566ATR
STMicroelectronics
IC OFFLINE SWITCH FLYBACK 16SO
L6566B
L6566B
STMicroelectronics
IC OFFLINE SWITCH FLYBACK 16SO
L6566BH
L6566BH
STMicroelectronics
IC OFFLINE SWITCH FLYBACK 16SO
L6566BHTR
L6566BHTR
STMicroelectronics
IC OFFLINE SWITCH FLYBACK 16SO
L6590AN
L6590AN
STMicroelectronics
IC OFFLINE SWITCH FLYBACK 8DIP
L6590D
L6590D
STMicroelectronics
IC OFFLINE SWITCH FLYBACK 16SO
L6590D013TR
L6590D013TR
STMicroelectronics
IC OFFLINE SWITCH FLYBACK 16SO
L6590ED
L6590ED
STMicroelectronics
IC OFFLINE SW FLYBACK 8MINIDIP
L6566BTR Description
The STMicroelectronics L6566BTR is a high-performance, primary-side regulation (PSR) controller designed for use in switch-mode power supplies (SMPS). It is particularly well-suited for applications requiring high efficiency and low standby power consumption, making it ideal for consumer electronics, industrial equipment, and other power supply applications.

## Key Features

1. Primary-Side Regulation: The L6566BTR utilizes primary-side regulation technology, which eliminates the need for an opto-isolator and secondary feedback circuitry. This simplifies the design and reduces component count, leading to lower costs and improved reliability.

2. High Efficiency: The device is designed to achieve high efficiency across a wide load range, which is critical for meeting energy efficiency standards and reducing heat generation.

3. Low Standby Power Consumption: The L6566BTR features a low standby power mode, which helps to minimize energy consumption when the power supply is not under load.

4. Wide Input Voltage Range: The controller supports a wide input voltage range, typically from 85V to 265V AC, making it suitable for global applications.

5. Integrated Functions: The L6566BTR includes several integrated functions such as:
- Soft-start to limit inrush current during startup.
- Overvoltage protection (OVP) to prevent damage to the load.
- Overcurrent protection (OCP) to safeguard the power supply from excessive current conditions.
- Thermal shutdown to protect the device from overheating.

6. Compact Package: The L6566BTR is available in a compact package, which is advantageous for space-constrained applications.

## Specifications

- Input Voltage Range: 85V to 265V AC
- Output Voltage Regulation: ±5% (typical)
- Operating Frequency: 65 kHz (typical)
- Max Output Power: Up to 20W (depending on the application and design)
- Standby Power Consumption: < 30 mW (at 230V AC)
- Soft-Start Time: Adjustable, typically around 10 ms
- Overvoltage Protection (OVP): Integrated
- Overcurrent Protection (OCP): Integrated
- Thermal Shutdown: Integrated
- Package Type: DIP-8 or SO-8

## Applications

The L6566BTR is suitable for a variety of applications, including:

- AC-DC power supplies for consumer electronics
- Power adapters for laptops and mobile devices
- Industrial power supplies
- LED drivers
- Home appliances

## Conclusion

The STMicroelectronics L6566BTR is a versatile and efficient PSR controller that simplifies the design of switch-mode power supplies while providing essential protection features. Its wide input voltage range, low standby power consumption, and integrated functions make it an excellent choice for a variety of applications in the power supply domain. By leveraging the L6566BTR, designers can achieve high efficiency and reliability in their power supply designs, meeting the demands of modern electronic devices.
L6566BTR Compare Parts
  • L6566BTR vs L6598D
  • L6566BTR vs L6598BDTR
  • L6566BTR vs L6598
  • L6566BTR vs L6591TR
  • L6566BTR vs L6591
  • L6566BTR vs L6590N
  • L6566BTR vs L6590ED013TR
  • L6566BTR vs L6590ED
  • L6566BTR vs L6590D013TR
  • L6566BTR vs L6590D
  • L6566BTR vs L6590AN
  • L6566BTR vs L6566BHTR
  • L6566BTR vs L6566BH
  • L6566BTR vs L6566B
  • L6566BTR vs L6566ATR
  • L6566BTR vs L6566A
  • L6566BTR vs L6565N
  • L6566BTR vs L6565DTR
  • L6566BTR vs L6565D
  • Customer Reviews
    4.95 out of 5.00 stars from 130 customer reviews from all over the world
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Davi Miguel
    Brazil
    5 stars
    2026-09-17 18:04
    Arrived in the stipulated price, and it was really what I expected, soon I will be making a new purchase
    Patricia Brown
    United States
    5 stars
    2026-09-17 17:31
    Arrived in good condition and a bit earlier than expected. That said would love to see an option to combine packaging, so all items delivered at the same time.
    Wagner Costa Lima
    Brazil
    5 stars
    2026-09-17 17:19
    Excellent Product, delivered super fast and quality, great seller!