☰
L6566B
L6566B
Active
Description:  IC OFFLINE SWITCH FLYBACK 16SO
Manufacturer:  STMicroelectronics
Datasheet:   L6566B Datasheet
History Price: Active
In Stock: 10430
L6566B Specification
Specification
Part No
L6566B
Category
PMIC - AC DC Converters, Offline Switchers
Manufacturer
STMicroelectronics
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Isolation
Isolated
Internal Switch(s)
No
Voltage - Breakdown
-
Topology
Flyback
Voltage - Start Up
14 V
Voltage - Supply (Vcc/Vdd)
8V ~ 23V
Duty Cycle
75%
Frequency - Switching
10kHz ~ 300kHz
Power (Watts)
-
Fault Protection
Current Limiting, Over Load
Control Features
Soft Start
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Package / Case
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SO
Mounting Type
Surface Mount
L6566B PDF Datasheet
L6566B Related Parts
L6565D
L6565D
STMicroelectronics
IC OFFLINE SWITCH FLYBACK 8SO
L6565DTR
L6565DTR
STMicroelectronics
IC OFFLINE SWITCH FLYBACK 8SO
L6565N
L6565N
STMicroelectronics
IC OFFLINE SWITCH FLYBACK 8DIP
L6566A
L6566A
STMicroelectronics
IC OFFLINE SWITCH FLYBACK 16SO
L6566ATR
L6566ATR
STMicroelectronics
IC OFFLINE SWITCH FLYBACK 16SO
L6566BH
L6566BH
STMicroelectronics
IC OFFLINE SWITCH FLYBACK 16SO
L6566BHTR
L6566BHTR
STMicroelectronics
IC OFFLINE SWITCH FLYBACK 16SO
L6566BTR
L6566BTR
STMicroelectronics
IC OFFLINE SWITCH FLYBACK 16SO
L6590AN
L6590AN
STMicroelectronics
IC OFFLINE SWITCH FLYBACK 8DIP
L6590D
L6590D
STMicroelectronics
IC OFFLINE SWITCH FLYBACK 16SO
L6590D013TR
L6590D013TR
STMicroelectronics
IC OFFLINE SWITCH FLYBACK 16SO
L6590ED
L6590ED
STMicroelectronics
IC OFFLINE SW FLYBACK 8MINIDIP
L6566B Description
Overview of STMicroelectronics L6566B

The STMicroelectronics L6566B is a high-performance, primary-side control PWM (Pulse Width Modulation) controller designed for switch-mode power supply (SMPS) applications. It is particularly well-suited for low to medium power applications, such as adapters, chargers, and isolated DC-DC converters. The L6566B integrates various features that enhance efficiency and reliability while simplifying design complexity.

Key Specifications

- Input Voltage Range: 85 V to 265 V AC
- Output Voltage Range: Adjustable output voltage up to 20 V
- Switching Frequency: 65 kHz (typical)
- Max Output Power: Up to 30 W
- Standby Power Consumption: < 30 mW
- Operating Temperature Range: -40°C to +125°C
- Package Type: DIP8 or SO8

Electrical Characteristics

The L6566B operates across a wide input voltage range from 85 V to 265 V AC, making it suitable for universal input applications. This capability allows it to be used in various global markets without the need for extensive modifications.

The adjustable output voltage feature enables designers to tailor the power supply for specific applications, accommodating a range of devices and requirements. With a maximum output power capability of up to 30 W, the L6566B can efficiently handle a variety of load conditions.

Efficiency and Power Management

One of the standout features of the L6566B is its ability to achieve high efficiency levels. The device incorporates several power-saving modes, including burst mode operation, which minimizes energy consumption during low-load conditions. This results in standby power consumption of less than 30 mW, making it an excellent choice for energy-efficient designs.

The controller employs primary-side regulation techniques that eliminate the need for an opto-isolator in many designs. This simplification reduces component count and overall system cost while maintaining reliable performance.

Thermal Performance

With an operating temperature range from -40°C to +125°C, the L6566B is designed for robust performance in harsh environments. This wide thermal range ensures that the device can function reliably in various applications, including industrial and automotive sectors where temperature fluctuations are common.

The package options available—DIP8 or SO8—allow for flexible mounting options while providing good thermal dissipation characteristics.

Protection Features

The L6566B includes several built-in protection features that enhance safety and reliability:

1. Overvoltage Protection (OVP): Prevents excessive output voltage conditions.
2. Overcurrent Protection (OCP): Safeguards against overcurrent situations that could damage the circuit.
3. Thermal Shutdown (TSD): Automatically disables the device if it reaches unsafe temperature levels.
4. Under-voltage Lockout (UVLO): Ensures that the device does not operate under unsafe voltage conditions.

These protection features contribute significantly to the overall reliability of power supply designs utilizing the L6566B.

Applications

The STMicroelectronics L6566B is versatile and can be applied across various fields:

1. AC-DC Adapters: Ideal for chargers and adapters used in consumer electronics.
2. Telecommunication Equipment: Suitable for powering devices requiring stable DC outputs.
3. Industrial Power Supplies: Can be used in industrial equipment needing efficient power conversion.
4. LED Drivers: Effective in driving LED lighting systems with adjustable output requirements.

Conclusion

In conclusion, the STMicroelectronics L6566B is a highly efficient PWM controller designed for primary-side control in switch-mode power supply applications. Its wide input voltage range, adjustable output capabilities, and low standby power consumption make it suitable for various electronic devices while ensuring compliance with energy efficiency standards. Coupled with its robust protection features and versatility across multiple applications, the L6566B stands out as an essential component for engineers looking to develop reliable and efficient power supply solutions in their designs.
L6566B Compare Parts
  • L6566B vs L6598D
  • L6566B vs L6598BDTR
  • L6566B vs L6598
  • L6566B vs L6591TR
  • L6566B vs L6591
  • L6566B vs L6590N
  • L6566B vs L6590ED013TR
  • L6566B vs L6590ED
  • L6566B vs L6590D013TR
  • L6566B vs L6590D
  • L6566B vs L6590AN
  • L6566B vs L6566BTR
  • L6566B vs L6566BHTR
  • L6566B vs L6566BH
  • L6566B vs L6566ATR
  • L6566B vs L6566A
  • L6566B vs L6565N
  • L6566B vs L6565DTR
  • L6566B vs L6565D
  • Customer Reviews
    4.95 out of 5.00 stars from 97 customer reviews from all over the world
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Davi Miguel
    Brazil
    5 stars
    2026-09-17 18:04
    Arrived in the stipulated price, and it was really what I expected, soon I will be making a new purchase
    Patricia Brown
    United States
    5 stars
    2026-09-17 17:31
    Arrived in good condition and a bit earlier than expected. That said would love to see an option to combine packaging, so all items delivered at the same time.
    Wagner Costa Lima
    Brazil
    5 stars
    2026-09-17 17:19
    Excellent Product, delivered super fast and quality, great seller!