☰
L6566A
L6566A
Active
Description:  IC OFFLINE SWITCH FLYBACK 16SO
Manufacturer:  STMicroelectronics
Datasheet:   L6566A Datasheet
History Price: $2.26000
In Stock: 35455
L6566A Specification
Specification
Part No
L6566A
Category
PMIC - AC DC Converters, Offline Switchers
Manufacturer
STMicroelectronics
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Isolation
Isolated
Internal Switch(s)
No
Voltage - Breakdown
-
Topology
Flyback
Voltage - Start Up
14 V
Voltage - Supply (Vcc/Vdd)
8V ~ 23V
Duty Cycle
70%
Frequency - Switching
100kHz
Power (Watts)
-
Fault Protection
Current Limiting, Over Load
Control Features
Frequency Control, Soft Start
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Package / Case
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SO
Mounting Type
Surface Mount
L6566A PDF Datasheet
L6566A Related Parts
L6565D
L6565D
STMicroelectronics
IC OFFLINE SWITCH FLYBACK 8SO
L6565DTR
L6565DTR
STMicroelectronics
IC OFFLINE SWITCH FLYBACK 8SO
L6565N
L6565N
STMicroelectronics
IC OFFLINE SWITCH FLYBACK 8DIP
L6566ATR
L6566ATR
STMicroelectronics
IC OFFLINE SWITCH FLYBACK 16SO
L6566B
L6566B
STMicroelectronics
IC OFFLINE SWITCH FLYBACK 16SO
L6566BH
L6566BH
STMicroelectronics
IC OFFLINE SWITCH FLYBACK 16SO
L6566BHTR
L6566BHTR
STMicroelectronics
IC OFFLINE SWITCH FLYBACK 16SO
L6566BTR
L6566BTR
STMicroelectronics
IC OFFLINE SWITCH FLYBACK 16SO
L6590AN
L6590AN
STMicroelectronics
IC OFFLINE SWITCH FLYBACK 8DIP
L6590D
L6590D
STMicroelectronics
IC OFFLINE SWITCH FLYBACK 16SO
L6590D013TR
L6590D013TR
STMicroelectronics
IC OFFLINE SWITCH FLYBACK 16SO
L6590ED
L6590ED
STMicroelectronics
IC OFFLINE SW FLYBACK 8MINIDIP
L6566A Compare Parts
  • L6566A vs L6598D
  • L6566A vs L6598BDTR
  • L6566A vs L6598
  • L6566A vs L6591TR
  • L6566A vs L6591
  • L6566A vs L6590N
  • L6566A vs L6590ED013TR
  • L6566A vs L6590ED
  • L6566A vs L6590D013TR
  • L6566A vs L6590D
  • L6566A vs L6590AN
  • L6566A vs L6566BTR
  • L6566A vs L6566BHTR
  • L6566A vs L6566BH
  • L6566A vs L6566B
  • L6566A vs L6566ATR
  • L6566A vs L6565N
  • L6566A vs L6565DTR
  • L6566A vs L6565D
  • Customer Reviews
    4.95 out of 5.00 stars from 175 customer reviews from all over the world
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Davi Miguel
    Brazil
    5 stars
    2026-09-17 18:04
    Arrived in the stipulated price, and it was really what I expected, soon I will be making a new purchase
    Patricia Brown
    United States
    5 stars
    2026-09-17 17:31
    Arrived in good condition and a bit earlier than expected. That said would love to see an option to combine packaging, so all items delivered at the same time.
    Wagner Costa Lima
    Brazil
    5 stars
    2026-09-17 17:19
    Excellent Product, delivered super fast and quality, great seller!