☰
L5981TR
L5981TR
Active
Description:  IC REG BUCK ADJ 1A 8VFQFPN
Manufacturer:  STMicroelectronics
Datasheet:   L5981TR Datasheet
History Price: $2.87000
In Stock: 22480
L5981TR Specification
Specification
Part No
L5981TR
Category
PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer
STMicroelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Step-Down
Output Configuration
Positive
Topology
Buck
Output Type
Adjustable
Number of Outputs
1
Voltage - Input (Min)
2.9V
Voltage - Input (Max)
18V
Voltage - Output (Min/Fixed)
0.6V
Voltage - Output (Max)
18V
Current - Output
1A
Frequency - Switching
250kHz ~ 1MHz
Synchronous Rectifier
No
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
8-VFDFN Exposed Pad
Supplier Device Package
8-VFQFPN (3x3)
L5981TR PDF Datasheet
L5981TR Related Parts
L5970AD
L5970AD
STMicroelectronics
IC REG BUCK ADJUSTABLE 1.5A 8SO
L5970ADTR
L5970ADTR
STMicroelectronics
IC REG BUCK ADJUSTABLE 1.5A 8SO
L5970D
L5970D
STMicroelectronics
IC REG BUCK ADJUSTABLE 1A 8SO
L5970D013TR
L5970D013TR
STMicroelectronics
IC REG BUCK ADJUSTABLE 1A 8SO
L5971D
L5971D
STMicroelectronics
IC REG BUCK ADJ 1.5A 16SOIC
L5972D
L5972D
STMicroelectronics
IC REG BUCK ADJUSTABLE 2A 8SO
L5972D013TR
L5972D013TR
STMicroelectronics
IC REG BUCK ADJUSTABLE 2A 8SO
L5973AD
L5973AD
STMicroelectronics
IC REG BUCK ADJUSTABLE 2A 8HSOP
L5973ADTR
L5973ADTR
STMicroelectronics
IC REG BUCK ADJUSTABLE 2A 8HSOP
L5973D
L5973D
STMicroelectronics
IC REG BUCK ADJ 2.5A 8HSOP
L5973D013TR
L5973D013TR
STMicroelectronics
IC REG BUCK ADJ 2.5A 8HSOP
L5983TR
L5983TR
STMicroelectronics
IC REG BUCK ADJ 1.5A 8VFQFPN
L5981TR Description
The STMicroelectronics L5981TR is a highly integrated step-down (buck) switching regulator designed for a wide range of applications, including industrial, automotive, and consumer electronics. This device is known for its efficiency, versatility, and robust performance, making it suitable for powering various electronic systems. Below is a detailed introduction to the L5981TR, including its specifications and parameters.

## Overview

STMicroelectronics is a global semiconductor leader that designs and manufactures a wide range of electronic components. The L5981TR is a synchronous step-down regulator that provides a stable output voltage from a higher input voltage, making it ideal for applications where efficient power conversion is essential.

## Key Specifications

1. Input Voltage Range: The L5981TR operates over a wide input voltage range of 4.5V to 60V. This flexibility allows it to be used in various applications, including those with higher voltage sources.

2. Output Voltage: The device can be configured to provide a fixed output voltage of 3.3V or 5V, or it can be adjusted to other voltage levels using external resistors. The output voltage can be set between 0.8V and 15V, making it versatile for different requirements.

3. Output Current: The L5981TR is capable of delivering up to 1.5A of continuous output current, which is suitable for powering a variety of loads, from microcontrollers to sensors and other peripherals.

4. Efficiency: The regulator boasts high efficiency, typically exceeding 90% under various load conditions. This efficiency helps minimize heat generation and improves overall system reliability.

5. Switching Frequency: The L5981TR operates at a fixed switching frequency of 300 kHz. This frequency is optimized for a balance between efficiency and component size, allowing for the use of smaller inductors and capacitors.

6. Protection Features: The device includes several built-in protection features, such as:
- Overcurrent Protection (OCP): Prevents damage to the regulator and connected components in case of a short circuit or excessive load.
- Thermal Shutdown (TSD): Protects the device from overheating by shutting down the regulator if the junction temperature exceeds a certain threshold.
- Under-voltage Lockout (UVLO): Ensures that the regulator only operates when the input voltage is above a specified level, preventing erratic behavior at low voltages.

7. Soft-Start Function: The L5981TR features a soft-start function that limits inrush current during startup, reducing stress on the components and improving system reliability.

8. Package Type: The device is available in a compact HTSSOP-16 package, which is suitable for surface mount applications. This small form factor is ideal for space-constrained designs.

9. Operating Temperature Range: The L5981TR is designed to operate within a temperature range of -40°C to +125°C, making it suitable for industrial and automotive applications where temperature extremes may be encountered.

## Applications

The STMicroelectronics L5981TR is widely used in various applications, including:

- Industrial Power Supplies: Providing stable power for industrial control systems, sensors, and actuators.
- Automotive Electronics: Powering electronic control units (ECUs), infotainment systems, and other automotive applications.
- Consumer Electronics: Used in devices such as set-top boxes, gaming consoles, and home appliances.
- Telecommunications: Powering networking equipment and communication devices.

## Advantages

- High Efficiency: The L5981TR%27s high efficiency reduces power loss and heat generation, contributing to longer device lifetimes and improved reliability.
- Wide Input Voltage Range: Its ability to handle a broad input voltage range makes it versatile for various applications.
- Robust Protection Features: Built-in protection mechanisms enhance the safety and reliability of the device in demanding environments.

## Conclusion

The STMicroelectronics L5981TR is a highly efficient and versatile step-down switching regulator that meets the demands of modern electronic applications. With its wide input voltage range, adjustable output voltage, and robust protection features, it is an excellent choice for engineers and designers looking to implement reliable power solutions in their products. Whether used in industrial, automotive, or consumer electronics, the L5981TR delivers consistent performance and efficiency, making it a valuable component in any design.
L5981TR Compare Parts
  • L5981TR vs L5989D
  • L5981TR vs L5988DTR
  • L5981TR vs L5988D
  • L5981TR vs L5987TR
  • L5981TR vs L5987ATR
  • L5981TR vs L5987A
  • L5981TR vs L5987
  • L5981TR vs L5986TR
  • L5981TR vs L5986ATR
  • L5981TR vs L5986A
  • L5981TR vs L5986
  • L5981TR vs L5983TR
  • L5981TR vs L5973D013TR
  • L5981TR vs L5973D
  • L5981TR vs L5973ADTR
  • L5981TR vs L5973AD
  • L5981TR vs L5972D013TR
  • L5981TR vs L5972D
  • L5981TR vs L5971D
  • L5981TR vs L5970D013TR
  • L5981TR vs L5970D
  • L5981TR vs L5970ADTR
  • L5981TR vs L5970AD
  • L5981TR vs L5985TR
  • L5981TR vs L5985
  • L5981TR vs L5983
  • L5981TR vs L5981
  • L5981TR vs L5980TR
  • L5981TR vs L5980
  • L5981TR vs L5975DTR
  • L5981TR vs L5975D
  • L5981TR vs L5975ADTR
  • L5981TR vs L5975AD
  • L5981TR vs L5974DTR
  • L5981TR vs L5974D
  • L5981TR vs L5974ADTR
  • L5981TR vs L5974AD
  • Customer Reviews
    4.95 out of 5.00 stars from 182 customer reviews from all over the world
    Léonie Picard
    France
    5 stars
    2026-09-21 18:28
    No problem-compliant product and nice seller
    Steven Allen
    United States
    5 stars
    2026-09-21 18:24
    Arrived a month earlier. Recommendable
    Alexander King
    United States
    5 stars
    2026-09-21 18:08
    Raoida delivery, all right.
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description