☰
L5973ADTR
L5973ADTR
Active
Description:  IC REG BUCK ADJUSTABLE 2A 8HSOP
Manufacturer:  STMicroelectronics
Datasheet:   L5973ADTR Datasheet
History Price: $3.10000
In Stock: 36460
L5973ADTR Specification
Specification
Part No
L5973ADTR
Category
PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer
STMicroelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Step-Down
Output Configuration
Positive
Topology
Buck
Output Type
Adjustable
Number of Outputs
1
Voltage - Input (Min)
4V
Voltage - Input (Max)
36V
Voltage - Output (Min/Fixed)
1.235V
Voltage - Output (Max)
35V
Current - Output
2A
Frequency - Switching
500kHz
Synchronous Rectifier
No
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package
8-HSOP
L5973ADTR PDF Datasheet
L5973ADTR Related Parts
L5970AD
L5970AD
STMicroelectronics
IC REG BUCK ADJUSTABLE 1.5A 8SO
L5970ADTR
L5970ADTR
STMicroelectronics
IC REG BUCK ADJUSTABLE 1.5A 8SO
L5970D
L5970D
STMicroelectronics
IC REG BUCK ADJUSTABLE 1A 8SO
L5970D013TR
L5970D013TR
STMicroelectronics
IC REG BUCK ADJUSTABLE 1A 8SO
L5971D
L5971D
STMicroelectronics
IC REG BUCK ADJ 1.5A 16SOIC
L5972D
L5972D
STMicroelectronics
IC REG BUCK ADJUSTABLE 2A 8SO
L5972D013TR
L5972D013TR
STMicroelectronics
IC REG BUCK ADJUSTABLE 2A 8SO
L5973AD
L5973AD
STMicroelectronics
IC REG BUCK ADJUSTABLE 2A 8HSOP
L5973D
L5973D
STMicroelectronics
IC REG BUCK ADJ 2.5A 8HSOP
L5973D013TR
L5973D013TR
STMicroelectronics
IC REG BUCK ADJ 2.5A 8HSOP
L5981TR
L5981TR
STMicroelectronics
IC REG BUCK ADJ 1A 8VFQFPN
L5983TR
L5983TR
STMicroelectronics
IC REG BUCK ADJ 1.5A 8VFQFPN
L5973ADTR Description
Overview of STMicroelectronics L5973ADTR

The STMicroelectronics L5973ADTR is a high-performance step-down (buck) switching regulator designed to provide a stable output voltage for various applications. This device is particularly suitable for powering microcontrollers, sensors, and other electronic components in industrial, automotive, and consumer electronics. The L5973ADTR is known for its efficiency, compact design, and versatility, making it an excellent choice for modern power management solutions.

Key Specifications

- Input Voltage Range: 3 V to 40 V
- Output Voltage Range: Adjustable from 1.2 V to 37 V
- Output Current: Up to 3 A
- Switching Frequency: 100 kHz to 1 MHz
- Efficiency: Up to 95% (typical)
- Quiescent Current: 30 µA (typical)
- Thermal Shutdown: Yes
- Package Type: HTSSOP-16
- Operating Temperature Range: -40°C to +125°C

Performance Characteristics

The L5973ADTR features a wide input voltage range, allowing it to operate in various environments and applications. Its adjustable output voltage capability makes it versatile for different load requirements. The device can deliver up to 3 A of output current, making it suitable for powering demanding loads. The high efficiency of up to 95% minimizes heat generation, which is crucial for maintaining system reliability and performance.

Applications

1. Microcontroller Power Supply: The L5973ADTR is commonly used to power microcontrollers in embedded systems, providing a stable voltage source for reliable operation.
2. Industrial Automation: In industrial applications, this regulator can be used to supply power to sensors, actuators, and control systems, ensuring efficient operation in automation processes.
3. Consumer Electronics: The device is suitable for various consumer electronics applications, such as portable devices and home appliances, where efficient power management is essential.

Advantages

- High Efficiency: The L5973ADTR's ability to achieve high efficiency reduces power loss and heat generation, making it ideal for energy-sensitive applications.
- Wide Input Voltage Range: The broad input voltage range allows for flexibility in design, accommodating different power supply sources.
- Compact Design: The HTSSOP-16 package provides a compact footprint, making it suitable for space-constrained applications.

Conclusion

The STMicroelectronics L5973ADTR is a reliable and efficient step-down switching regulator that meets the demands of various applications. Its combination of high performance, adjustable output voltage, and wide input voltage range makes it an excellent choice for engineers looking to implement effective power management solutions. Whether in microcontroller power supplies, industrial automation, or consumer electronics, the L5973ADTR stands out as a dependable component in the power management market.
L5973ADTR Compare Parts
  • L5973ADTR vs L5989D
  • L5973ADTR vs L5988DTR
  • L5973ADTR vs L5988D
  • L5973ADTR vs L5987TR
  • L5973ADTR vs L5987ATR
  • L5973ADTR vs L5987A
  • L5973ADTR vs L5987
  • L5973ADTR vs L5986TR
  • L5973ADTR vs L5986ATR
  • L5973ADTR vs L5986A
  • L5973ADTR vs L5986
  • L5973ADTR vs L5983TR
  • L5973ADTR vs L5981TR
  • L5973ADTR vs L5973D013TR
  • L5973ADTR vs L5973D
  • L5973ADTR vs L5973AD
  • L5973ADTR vs L5972D013TR
  • L5973ADTR vs L5972D
  • L5973ADTR vs L5971D
  • L5973ADTR vs L5970D013TR
  • L5973ADTR vs L5970D
  • L5973ADTR vs L5970ADTR
  • L5973ADTR vs L5970AD
  • L5973ADTR vs L5985TR
  • L5973ADTR vs L5985
  • L5973ADTR vs L5983
  • L5973ADTR vs L5981
  • L5973ADTR vs L5980TR
  • L5973ADTR vs L5980
  • L5973ADTR vs L5975DTR
  • L5973ADTR vs L5975D
  • L5973ADTR vs L5975ADTR
  • L5973ADTR vs L5975AD
  • L5973ADTR vs L5974DTR
  • L5973ADTR vs L5974D
  • L5973ADTR vs L5974ADTR
  • L5973ADTR vs L5974AD
  • Customer Reviews
    4.95 out of 5.00 stars from 128 customer reviews from all over the world
    Léonie Picard
    France
    5 stars
    2026-09-21 18:28
    No problem-compliant product and nice seller
    Steven Allen
    United States
    5 stars
    2026-09-21 18:24
    Arrived a month earlier. Recommendable
    Alexander King
    United States
    5 stars
    2026-09-21 18:08
    Raoida delivery, all right.
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description