☰
L5970AD
L5970AD
Active
Description:  IC REG BUCK ADJUSTABLE 1.5A 8SO
Manufacturer:  STMicroelectronics
Datasheet:   L5970AD Datasheet
History Price: $3.02000
In Stock: 23020
L5970AD Specification
Specification
Part No
L5970AD
Category
PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer
STMicroelectronics
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Step-Down
Output Configuration
Positive
Topology
Buck
Output Type
Adjustable
Number of Outputs
1
Voltage - Input (Min)
4.4V
Voltage - Input (Max)
36V
Voltage - Output (Min/Fixed)
1.235V
Voltage - Output (Max)
35V
Current - Output
1.5A
Frequency - Switching
500kHz
Synchronous Rectifier
No
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
L5970AD PDF Datasheet
L5970AD Related Parts
L5970ADTR
L5970ADTR
STMicroelectronics
IC REG BUCK ADJUSTABLE 1.5A 8SO
L5970D
L5970D
STMicroelectronics
IC REG BUCK ADJUSTABLE 1A 8SO
L5970D013TR
L5970D013TR
STMicroelectronics
IC REG BUCK ADJUSTABLE 1A 8SO
L5971D
L5971D
STMicroelectronics
IC REG BUCK ADJ 1.5A 16SOIC
L5972D
L5972D
STMicroelectronics
IC REG BUCK ADJUSTABLE 2A 8SO
L5972D013TR
L5972D013TR
STMicroelectronics
IC REG BUCK ADJUSTABLE 2A 8SO
L5973AD
L5973AD
STMicroelectronics
IC REG BUCK ADJUSTABLE 2A 8HSOP
L5973ADTR
L5973ADTR
STMicroelectronics
IC REG BUCK ADJUSTABLE 2A 8HSOP
L5973D
L5973D
STMicroelectronics
IC REG BUCK ADJ 2.5A 8HSOP
L5973D013TR
L5973D013TR
STMicroelectronics
IC REG BUCK ADJ 2.5A 8HSOP
L5981TR
L5981TR
STMicroelectronics
IC REG BUCK ADJ 1A 8VFQFPN
L5983TR
L5983TR
STMicroelectronics
IC REG BUCK ADJ 1.5A 8VFQFPN
L5970AD Description
The STMicroelectronics L5970AD is a high-performance step-down (buck) voltage regulator designed for automotive and industrial applications. This device is part of STMicroelectronics%27 extensive portfolio of power management solutions, known for their reliability, efficiency, and compliance with stringent automotive standards. The L5970AD is particularly well-suited for applications requiring a stable output voltage from a higher input voltage, making it ideal for powering various electronic systems in vehicles and industrial equipment.

## Key Features

1. Wide Input Voltage Range: The L5970AD operates over a broad input voltage range, typically from 5V to 60V. This wide range allows it to accommodate various power supply scenarios, including automotive battery systems and industrial power supplies.

2. Adjustable Output Voltage: The output voltage of the L5970AD can be adjusted from 1.2V to 37V, providing flexibility for different applications. This feature is particularly useful for powering microcontrollers, sensors, and other electronic components that require specific voltage levels.

3. High Efficiency: The L5970AD is designed to deliver high efficiency, often exceeding 90% under typical load conditions. This high efficiency minimizes heat generation, which is crucial for maintaining performance and reliability in compact designs.

4. Integrated Protection Features: The device includes several built-in protection mechanisms, such as over-voltage protection (OVP), under-voltage lockout (UVLO), thermal shutdown, and current limiting. These features enhance the safety and reliability of the device in demanding environments.

5. Low Quiescent Current: The L5970AD is designed to have a low quiescent current, which is beneficial for battery-powered applications. This feature helps extend the life of the battery, especially during periods of inactivity.

6. Thermal Management: The IC is packaged to facilitate effective thermal management, ensuring reliable operation even in high-temperature environments typical of automotive and industrial applications. This is critical for maintaining performance and longevity.

7. Compact Package: The L5970AD is available in a compact package, such as the TO-220 or DPAK, which is advantageous for space-constrained applications. The small footprint allows for easier integration into various electronic systems.

## Specifications

- Input Voltage Range: 5V to 60V
- Output Voltage: Adjustable from 1.2V to 37V
- Output Current: Up to 1.5A (depending on thermal conditions)
- Efficiency: Up to 90% or higher, depending on load conditions
- Quiescent Current: Typically low, enhancing battery life
- Operating Temperature Range: -40°C to +125°C
- Package Type: Available in TO-220, DPAK, and other compact packages
- Protection Features: OVP, UVLO, thermal shutdown, current limiting

## Applications

The L5970AD is suitable for a wide range of applications, including:

- Automotive power supplies
- Industrial equipment
- Powering microcontrollers and digital signal processors (DSPs)
- Automotive infotainment systems
- Advanced driver-assistance systems (ADAS)
- Battery management systems

## Conclusion

The STMicroelectronics L5970AD is a versatile and reliable step-down voltage regulator that meets the demanding requirements of automotive and industrial applications. With its wide input voltage range, adjustable output voltage, high efficiency, and integrated protection features, it is an excellent choice for engineers looking to design robust and efficient power supply solutions. Its compact size and effective thermal management capabilities further enhance its suitability for a variety of electronic systems, making it a valuable component in the design of next-generation automotive and industrial technologies.
L5970AD Compare Parts
  • L5970AD vs L5989D
  • L5970AD vs L5988DTR
  • L5970AD vs L5988D
  • L5970AD vs L5987TR
  • L5970AD vs L5987ATR
  • L5970AD vs L5987A
  • L5970AD vs L5987
  • L5970AD vs L5986TR
  • L5970AD vs L5986ATR
  • L5970AD vs L5986A
  • L5970AD vs L5986
  • L5970AD vs L5983TR
  • L5970AD vs L5981TR
  • L5970AD vs L5973D013TR
  • L5970AD vs L5973D
  • L5970AD vs L5973ADTR
  • L5970AD vs L5973AD
  • L5970AD vs L5972D013TR
  • L5970AD vs L5972D
  • L5970AD vs L5971D
  • L5970AD vs L5970D013TR
  • L5970AD vs L5970D
  • L5970AD vs L5970ADTR
  • L5970AD vs L5985TR
  • L5970AD vs L5985
  • L5970AD vs L5983
  • L5970AD vs L5981
  • L5970AD vs L5980TR
  • L5970AD vs L5980
  • L5970AD vs L5975DTR
  • L5970AD vs L5975D
  • L5970AD vs L5975ADTR
  • L5970AD vs L5975AD
  • L5970AD vs L5974DTR
  • L5970AD vs L5974D
  • L5970AD vs L5974ADTR
  • L5970AD vs L5974AD
  • Customer Reviews
    4.95 out of 5.00 stars from 140 customer reviews from all over the world
    Léonie Picard
    France
    5 stars
    2026-09-21 18:28
    No problem-compliant product and nice seller
    Steven Allen
    United States
    5 stars
    2026-09-21 18:24
    Arrived a month earlier. Recommendable
    Alexander King
    United States
    5 stars
    2026-09-21 18:08
    Raoida delivery, all right.
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description