☰
L4949EDTR-E
L4949EDTR-E
Active
Description:  IC REG LINEAR 5V 100MA 8SO
Manufacturer:  STMicroelectronics
Datasheet:   L4949EDTR-E Datasheet
History Price: $1.63000
In Stock: 28840
L4949EDTR-E Specification
Specification
Part No
L4949EDTR-E
Category
PMIC - Voltage Regulators - Linear
Manufacturer
STMicroelectronics
Series
Automotive, AEC-Q100
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Positive
Output Type
Fixed
Number of Regulators
1
Voltage - Input (Max)
28V
Voltage - Output (Min/Fixed)
5V
Voltage - Output (Max)
-
Voltage Dropout (Max)
0.5V @ 100mA
Current - Output
100mA
Current - Quiescent (Iq)
300 μA
Current - Supply (Max)
5 mA
PSRR
-
Control Features
Reset
Protection Features
Over Temperature, Short Circuit
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
L4949EDTR-E PDF Datasheet
L4949EDTR-E Related Parts
L4909
L4909
STMicroelectronics
IC REG LIN POS ADJ 15MULTIWATT
L4925PD
L4925PD
STMicroelectronics
IC REG LINEAR 5V 500MA POWERSO20
L4925PD013TR
L4925PD013TR
STMicroelectronics
IC REG LINEAR 5V 500MA POWERSO20
L4931ABD120
L4931ABD120
STMicroelectronics
IC REG LINEAR 12V 250MA 8SO
L4931ABD120TR
L4931ABD120TR
STMicroelectronics
IC REG LINEAR 12V 250MA 8SO
L4931ABD15-TR
L4931ABD15-TR
STMicroelectronics
IC REG LINEAR 1.5V 250MA 8SO
L4931ABD25
L4931ABD25
STMicroelectronics
IC REG LINEAR 2.5V 250MA 8SO
L4931ABD25-TR
L4931ABD25-TR
STMicroelectronics
IC REG LINEAR 2.5V 250MA 8SO
L4931ABD33
L4931ABD33
STMicroelectronics
IC REG LINEAR 3.3V 250MA 8SO
L4931ABD33-TR
L4931ABD33-TR
STMicroelectronics
IC REG LINEAR 3.3V 250MA 8SO
L4931ABD35-TR
L4931ABD35-TR
STMicroelectronics
IC REG LINEAR 3.5V 250MA 8SO
L4931ABD35-TRY
L4931ABD35-TRY
STMicroelectronics
IC REG LINEAR 3.5V 250MA 8SO
L4949EDTR-E Description
Overview of STMicroelectronics L4949EDTR-E

The L4949EDTR-E is a high-performance linear voltage regulator designed by STMicroelectronics, specifically tailored for automotive and industrial applications. This device is known for its reliability, efficiency, and ability to provide a stable output voltage under varying load conditions. The L4949EDTR-E is particularly suitable for powering microcontrollers, sensors, and other electronic components that require a consistent voltage supply.

Key Specifications

- Input Voltage Range: 5 V to 40 V
- Output Voltage: 5 V (fixed)
- Maximum Output Current: 1.5 A
- Dropout Voltage: 0.5 V (typical at 1.5 A)
- Line Regulation: 0.1% (typical)
- Load Regulation: 0.5% (typical)
- Quiescent Current: 5 mA (typical)
- Operating Temperature Range: -40 °C to +125 °C
- Package Type: TO-220

Electrical Characteristics

The L4949EDTR-E operates over a wide input voltage range of 5 V to 40 V, making it versatile for various applications where the input voltage may vary significantly. The fixed output voltage of 5 V is ideal for powering digital circuits, microcontrollers, and other electronic devices that require a stable voltage supply. With a maximum output current of 1.5 A, the regulator can efficiently handle multiple loads, making it suitable for complex systems.

Performance Metrics

The dropout voltage of 0.5 V at 1.5 A indicates that the L4949EDTR-E can maintain a stable output voltage even when the input voltage approaches the output voltage. This characteristic is particularly important in battery-operated devices, where maintaining performance as the battery discharges is crucial. The line regulation of 0.1% and load regulation of 0.5% ensure that the output voltage remains stable under varying input conditions and load changes, providing reliable performance in demanding applications.

Thermal Performance

The L4949EDTR-E is designed to operate in harsh environments, with an operating temperature range of -40 °C to +125 °C. This wide temperature range ensures reliable performance in automotive applications, where components may be exposed to extreme temperatures. The TO-220 package allows for effective heat dissipation, which is essential for maintaining performance and reliability under high load conditions.

Protection Features

The L4949EDTR-E includes several built-in protection features to enhance reliability and safety:

- Overcurrent Protection (OCP): Prevents damage to the device and connected loads during fault conditions.
- Thermal Shutdown: Automatically disables the regulator if the junction temperature exceeds safe limits, preventing overheating.
- Reverse Polarity Protection: Protects the device from damage if the input voltage is connected with reverse polarity.

Applications

The L4949EDTR-E is versatile and can be used in various applications, including:

- Automotive Electronics: Ideal for powering sensors, control units, and infotainment systems in vehicles.
- Industrial Equipment: Suitable for use in industrial automation systems and control circuits.
- Consumer Electronics: Employed in devices requiring stable power supplies, such as home appliances and smart devices.
- Telecommunications: Used in communication equipment that demands reliable voltage regulation.

Conclusion

The STMicroelectronics L4949EDTR-E is a robust linear voltage regulator that offers excellent performance and reliability for a wide range of applications. With its impressive specifications, including a wide input voltage range, low dropout voltage, and built-in protection features, it is an ideal choice for engineers looking to implement reliable power management solutions. Its adaptability across various environments makes it a valuable component in modern electronic designs, ensuring optimal performance in automotive and industrial applications.
L4949EDTR-E Compare Parts
  • L4949EDTR-E vs L4995RK
  • L4949EDTR-E vs L4995RJTR
  • L4949EDTR-E vs L4995RJ
  • L4949EDTR-E vs L4995KTR
  • L4949EDTR-E vs L4995K
  • L4949EDTR-E vs L4995JTR
  • L4949EDTR-E vs L4995J
  • L4949EDTR-E vs L4995AKTR
  • L4949EDTR-E vs L4995AK
  • L4949EDTR-E vs L4995AJTR
  • L4949EDTR-E vs L4995AJ
  • L4949EDTR-E vs L4993MDTR
  • L4949EDTR-E vs L4993MD
  • L4949EDTR-E vs L4993DTR
  • L4949EDTR-E vs L4993D
  • L4949EDTR-E vs L4989MD013TR
  • L4949EDTR-E vs L4989MD
  • L4949EDTR-E vs L4989D013TR
  • L4949EDTR-E vs L4989D
  • L4949EDTR-E vs L4988MDTR
  • L4949EDTR-E vs L4988MD
  • L4949EDTR-E vs L4988DTR
  • L4949EDTR-E vs L4988D
  • L4949EDTR-E vs L4987CPT50TR
  • L4949EDTR-E vs L4987CPT50
  • L4949EDTR-E vs L4987CPT33TR
  • L4949EDTR-E vs L4987CPT33
  • L4949EDTR-E vs L4987CPT120
  • L4949EDTR-E vs L4979MD013TR
  • L4949EDTR-E vs L4979MD
  • L4949EDTR-E vs L4979DTR-E
  • L4949EDTR-E vs L4979D013TR
  • L4949EDTR-E vs L4979D-E
  • L4949EDTR-E vs L4979D
  • L4949EDTR-E vs L4957AD3.3TR
  • L4949EDTR-E vs L4957AD3.3
  • L4949EDTR-E vs L4957AD2.5TR
  • L4949EDTR-E vs L4957AD2.5
  • L4949EDTR-E vs L4957AD1.8TR
  • L4949EDTR-E vs L4957AD1.8
  • Customer Reviews
    4.95 out of 5.00 stars from 175 customer reviews from all over the world
    Fernando Javier
    Spain
    5 stars
    2026-09-20 02:52
    All well I recommend seller
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****
    Lorenzo Caputo
    Italy
    5 stars
    2026-09-19 09:31
    They look a little light in weight, I hope they hold the current of the original datasheet
    Émilienne Giraud
    France
    5 stars
    2026-09-19 04:35
    Great thank you
    Maxence Dupuy
    France
    5 stars
    2026-09-19 04:30
    Great thank you