☰
L4949EDTR-E
L4949EDTR-E
Active
Description:  IC REG LINEAR 5V 100MA 8SO
Manufacturer:  STMicroelectronics
Datasheet:   L4949EDTR-E Datasheet
History Price: $1.63000
In Stock: 30720
L4949EDTR-E vs L4987CPT33TR
Series
Automotive, AEC-Q100
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Obsolete
Output Configuration
Positive
Positive
Output Type
Fixed
Fixed
Number of Regulators
1
1
Voltage - Input (Max)
28V
18V
Voltage - Output (Min/Fixed)
5V
3.3V
Voltage - Output (Max)
-
-
Voltage Dropout (Max)
0.5V @ 100mA
0.7V @ 200mA
Current - Output
100mA
200mA
Current - Quiescent (Iq)
300 μA
1 mA
Current - Supply (Max)
5 mA
6 mA
PSRR
-
80dB ~ 60dB (120Hz ~ 60dB)
Control Features
Reset
-
Protection Features
Over Temperature, Short Circuit
Over Current, Over Temperature
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
TO-252-5, DPak (4 Leads + Tab), TO-252AD
Supplier Device Package
8-SOIC
PPAK