☰
L4925PD013TR
L4925PD013TR
Active
Description:  IC REG LINEAR 5V 500MA POWERSO20
Manufacturer:  STMicroelectronics
History Price: Active
In Stock: 9880
L4925PD013TR Specification
Specification
Part No
L4925PD013TR
Category
PMIC - Voltage Regulators - Linear
Manufacturer
STMicroelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Positive
Output Type
Fixed
Number of Regulators
1
Voltage - Input (Max)
28V
Voltage - Output (Min/Fixed)
5V
Voltage - Output (Max)
-
Voltage Dropout (Max)
0.6V @ 500mA
Current - Output
500mA
Current - Quiescent (Iq)
360 μA
Current - Supply (Max)
20 mA
PSRR
-
Control Features
-
Protection Features
Over Temperature, Short Circuit
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
20-SOIC (0.433", 11.00mm Width) Exposed Pad
Supplier Device Package
PowerSO-20
L4925PD013TR PDF Datasheet
L4925PD013TR Related Parts
L4909
L4909
STMicroelectronics
IC REG LIN POS ADJ 15MULTIWATT
L4925PD
L4925PD
STMicroelectronics
IC REG LINEAR 5V 500MA POWERSO20
L4931ABD120
L4931ABD120
STMicroelectronics
IC REG LINEAR 12V 250MA 8SO
L4931ABD120TR
L4931ABD120TR
STMicroelectronics
IC REG LINEAR 12V 250MA 8SO
L4931ABD15-TR
L4931ABD15-TR
STMicroelectronics
IC REG LINEAR 1.5V 250MA 8SO
L4931ABD25
L4931ABD25
STMicroelectronics
IC REG LINEAR 2.5V 250MA 8SO
L4931ABD25-TR
L4931ABD25-TR
STMicroelectronics
IC REG LINEAR 2.5V 250MA 8SO
L4931ABD33
L4931ABD33
STMicroelectronics
IC REG LINEAR 3.3V 250MA 8SO
L4931ABD33-TR
L4931ABD33-TR
STMicroelectronics
IC REG LINEAR 3.3V 250MA 8SO
L4931ABD35-TR
L4931ABD35-TR
STMicroelectronics
IC REG LINEAR 3.5V 250MA 8SO
L4931ABD35-TRY
L4931ABD35-TRY
STMicroelectronics
IC REG LINEAR 3.5V 250MA 8SO
L4931ABD50
L4931ABD50
STMicroelectronics
IC REG LINEAR 5V 250MA 8SO
L4925PD013TR Compare Parts
  • L4925PD013TR vs L4995RK
  • L4925PD013TR vs L4995RJTR
  • L4925PD013TR vs L4995RJ
  • L4925PD013TR vs L4995KTR
  • L4925PD013TR vs L4995K
  • L4925PD013TR vs L4995JTR
  • L4925PD013TR vs L4995J
  • L4925PD013TR vs L4995AKTR
  • L4925PD013TR vs L4995AK
  • L4925PD013TR vs L4995AJTR
  • L4925PD013TR vs L4995AJ
  • L4925PD013TR vs L4993MDTR
  • L4925PD013TR vs L4993MD
  • L4925PD013TR vs L4993DTR
  • L4925PD013TR vs L4993D
  • L4925PD013TR vs L4989MD013TR
  • L4925PD013TR vs L4989MD
  • L4925PD013TR vs L4989D013TR
  • L4925PD013TR vs L4989D
  • L4925PD013TR vs L4988MDTR
  • L4925PD013TR vs L4988MD
  • L4925PD013TR vs L4988DTR
  • L4925PD013TR vs L4988D
  • L4925PD013TR vs L4987CPT50TR
  • L4925PD013TR vs L4987CPT50
  • L4925PD013TR vs L4987CPT33TR
  • L4925PD013TR vs L4987CPT33
  • L4925PD013TR vs L4987CPT120
  • L4925PD013TR vs L4979MD013TR
  • L4925PD013TR vs L4979MD
  • L4925PD013TR vs L4979DTR-E
  • L4925PD013TR vs L4979D013TR
  • L4925PD013TR vs L4979D-E
  • L4925PD013TR vs L4979D
  • L4925PD013TR vs L4957AD3.3TR
  • L4925PD013TR vs L4957AD3.3
  • L4925PD013TR vs L4957AD2.5TR
  • L4925PD013TR vs L4957AD2.5
  • L4925PD013TR vs L4957AD1.8TR
  • L4925PD013TR vs L4957AD1.8
  • Customer Reviews
    4.95 out of 5.00 stars from 162 customer reviews from all over the world
    Fernando Javier
    Spain
    5 stars
    2026-09-20 02:52
    All well I recommend seller
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****
    Lorenzo Caputo
    Italy
    5 stars
    2026-09-19 09:31
    They look a little light in weight, I hope they hold the current of the original datasheet
    Émilienne Giraud
    France
    5 stars
    2026-09-19 04:35
    Great thank you
    Maxence Dupuy
    France
    5 stars
    2026-09-19 04:30
    Great thank you