LAN9730I-ABZJ
LAN9730I-ABZJ
Active
Description:  IC USB 2.0-10/100 ETH CRTL 56QFN
Manufacturer:  Microchip Technology
History Price: $7.18000
In Stock: 30600
LAN9730I-ABZJ Specification
Specification
Part No
LAN9730I-ABZJ
Category
Interface - Controllers
Manufacturer
Microchip Technology
Series
-
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Protocol
USB
Function
Bridge, USB to Ethernet
Interface
USB
Standards
USB 2.0
Voltage - Supply
3.3V
Current - Supply
-
Operating Temperature
-40 ℃ ~ 85 ℃
Package / Case
56-VFQFN Exposed Pad
Supplier Device Package
56-QFN (8x8)
LAN9730I-ABZJ PDF Datasheet
LAN9730I-ABZJ Related Parts
LAN7430-I/Y9X
LAN7430-I/Y9X
Microchip Technology
IC ETHERNET CNTRLR GPIO 48SQFN
LAN7430/Y9X
LAN7430/Y9X
Microchip Technology
IC ETHERNET CNTRLR GPIO 48SQFN
LAN7430T-I/Y9X
LAN7430T-I/Y9X
Microchip Technology
IC ETHERNET CNTRLR GPIO 48SQFN
LAN7430T/Y9X
LAN7430T/Y9X
Microchip Technology
IC ETHERNET CNTRLR GPIO 48SQFN
LAN7431-I/YXX
LAN7431-I/YXX
Microchip Technology
IC ETHERNET CNTRLR GPIO 72SQFN
LAN7431-V/YXX
LAN7431-V/YXX
Microchip Technology
IC ETHERNET CNTRLR GPIO 72SQFN
LAN7431/YXX
LAN7431/YXX
Microchip Technology
IC ETHERNET CNTRLR GPIO 72SQFN
LAN7431T-I/YXX
LAN7431T-I/YXX
Microchip Technology
IC ETHERNET CNTRLR GPIO 72SQFN
LAN7431T-V/YXX
LAN7431T-V/YXX
Microchip Technology
IC ETHERNET CNTRLR GPIO 72SQFN
LAN7431T/YXX
LAN7431T/YXX
Microchip Technology
IC ETHERNET CNTRLR GPIO 72SQFN
LAN7500-ABZJ
LAN7500-ABZJ
Microchip Technology
IC USB-10/100/1K ETH CTRL 56QFN
LAN7500-ABZJ-TR
LAN7500-ABZJ-TR
Microchip Technology
IC USB-10/100/1K ETH CTRL 56QFN
LAN9730I-ABZJ Compare Parts
  • LAN9730I-ABZJ vs LAN9730-ABZJ-TR
  • LAN9730I-ABZJ vs LAN9730-ABZJ
  • LAN9730I-ABZJ vs LAN9662/9MX
  • LAN9730I-ABZJ vs LAN9662-I/9MX
  • LAN9730I-ABZJ vs LAN9514I-JZX
  • LAN9730I-ABZJ vs LAN9514-JZX-TR
  • LAN9730I-ABZJ vs LAN9514-JZX
  • LAN9730I-ABZJ vs LAN9513I-JZX
  • LAN9730I-ABZJ vs LAN9513-JZX-TR
  • LAN9730I-ABZJ vs LAN9513-JZX
  • LAN9730I-ABZJ vs LAN9512I-JZX
  • LAN9730I-ABZJ vs LAN9512-JZX-TR
  • LAN9730I-ABZJ vs LAN9512-JZX
  • LAN9730I-ABZJ vs LAN9500I-ABZJ-TR
  • LAN9730I-ABZJ vs LAN9500I-ABZJ
  • LAN9730I-ABZJ vs LAN9500AI-ABZJ-TR
  • LAN9730I-ABZJ vs LAN9500AI-ABZJ
  • LAN9730I-ABZJ vs LAN9500A-ABZJ-TR
  • LAN9730I-ABZJ vs LAN9500A-ABZJ
  • LAN9730I-ABZJ vs LAN9500-ABZJ-TR
  • LAN9730I-ABZJ vs LAN9500-ABZJ
  • LAN9730I-ABZJ vs LAN9420I-NU
  • LAN9730I-ABZJ vs LAN9420-NU
  • LAN9730I-ABZJ vs LAN9360A-I/CQBT-100
  • LAN9730I-ABZJ vs LAN9360A-I/CQB-100
  • LAN9730I-ABZJ vs LAN9355TI/PT
  • LAN9730I-ABZJ vs LAN9355TI/ML
  • LAN9730I-ABZJ vs LAN9355T/PT
  • LAN9730I-ABZJ vs LAN9355T/ML
  • LAN9730I-ABZJ vs LAN9355I/PT
  • LAN9730I-ABZJ vs LAN9355I/ML
  • LAN9730I-ABZJ vs LAN9355/PT
  • LAN9730I-ABZJ vs LAN9355/ML
  • LAN9730I-ABZJ vs LAN9354TI/ML
  • LAN9730I-ABZJ vs LAN9354T/ML
  • LAN9730I-ABZJ vs LAN9354I/ML
  • LAN9730I-ABZJ vs LAN9354/ML
  • LAN9730I-ABZJ vs LAN9353TI/PT
  • LAN9730I-ABZJ vs LAN9353T/PT
  • LAN9730I-ABZJ vs LAN9353I/PT
  • LAN9730I-ABZJ FAQ
    Q1: What is the Microchip Technology LAN9730I-ABZJ?
    A1: The Microchip Technology LAN9730I-ABZJ is a high-speed USB-to-Ethernet controller that provides a full-featured solution for adding Ethernet connectivity to USB-based systems, supporting both host and device modes.

    Q2: What type of Ethernet interface does the LAN9730I-ABZJ support?
    A2: The LAN9730I-ABZJ supports 10/100 Ethernet connectivity, providing reliable and efficient network communication for embedded systems.

    Q3: What is the USB version supported by the LAN9730I-ABZJ?
    A3: The LAN9730I-ABZJ supports USB 2.0, enabling high-speed data transfer between USB devices and Ethernet networks.

    Q4: How many USB ports does the LAN9730I-ABZJ support?
    A4: The LAN9730I-ABZJ supports a single USB port for communication, which can be used to interface with a host device or embedded system.

    Q5: What is the power supply requirement for the LAN9730I-ABZJ?
    A5: The LAN9730I-ABZJ operates with a power supply voltage of 3.3V, making it compatible with low-power embedded applications.

    Q6: Does the LAN9730I-ABZJ support power over Ethernet (PoE)?
    A6: No, the LAN9730I-ABZJ does not support power over Ethernet (PoE). It is designed to provide Ethernet connectivity but requires a separate power source.

    Q7: What is the form factor of the LAN9730I-ABZJ?
    A7: The LAN9730I-ABZJ comes in a 32-pin QFN (quad flat no-lead) package, making it suitable for compact designs with space constraints.

    Q8: What is the operating temperature range of the LAN9730I-ABZJ?
    A8: The LAN9730I-ABZJ operates within a temperature range of -40°C to +85°C, ensuring reliable performance in both commercial and industrial environments.

    Q9: Does the LAN9730I-ABZJ support IPv6?
    A9: Yes, the LAN9730I-ABZJ supports IPv6, allowing it to be used in modern networking environments where IPv6 is the preferred protocol.

    Q10: What types of data transfer protocols are supported by the LAN9730I-ABZJ?
    A10: The LAN9730I-ABZJ supports standard Ethernet protocols, including TCP/IP, UDP, and ARP, providing full networking capability over USB.

    Q11: Can the LAN9730I-ABZJ be used in embedded systems?
    A11: Yes, the LAN9730I-ABZJ is ideal for embedded systems that require USB-to-Ethernet connectivity, offering simple integration with minimal external components.

    Q12: Does the LAN9730I-ABZJ support any hardware acceleration?
    A12: Yes, the LAN9730I-ABZJ includes hardware offload features for tasks like checksum calculation and packet filtering, helping to reduce CPU load in network communication.

    Q13: What are the main applications of the LAN9730I-ABZJ?
    A13: The LAN9730I-ABZJ is typically used in networked embedded systems, industrial automation, IoT devices, and other applications requiring USB-to-Ethernet conversion.

    Q14: Is the LAN9730I-ABZJ backward compatible with older USB standards?
    A14: Yes, the LAN9730I-ABZJ is backward compatible with USB 1.1 devices, although it performs optimally with USB 2.0 systems.

    Q15: How is the LAN9730I-ABZJ configured?
    A15: The LAN9730I-ABZJ is configured via a serial interface for tasks like firmware updates and device settings, ensuring flexibility in network management.

    Q16: Does the LAN9730I-ABZJ support Wake-on-LAN?
    A16: Yes, the LAN9730I-ABZJ supports Wake-on-LAN, enabling the device to be remotely powered on via a network signal.

    Q17: What type of Ethernet connector is required for the LAN9730I-ABZJ?
    A17: The LAN9730I-ABZJ connects to an Ethernet network through an RJ45 connector, commonly used for wired Ethernet connections.

    Q18: Does the LAN9730I-ABZJ include any integrated PHY?
    A18: Yes, the LAN9730I-ABZJ includes an integrated 10/100 Ethernet PHY, which simplifies the design and reduces the need for external components.

    Q19: How is the LAN9730I-ABZJ managed or controlled?
    A19: The LAN9730I-ABZJ is typically controlled via its USB interface and can be programmed using standard USB drivers and protocols for communication with the host system.

    Q20: Is the LAN9730I-ABZJ suitable for industrial IoT applications?
    A20: Yes, the LAN9730I-ABZJ is well-suited for industrial IoT applications, providing reliable USB-to-Ethernet connectivity in environments with stringent performance and reliability requirements.
    Customer Reviews
    4.95 out of 5.00 stars from 62 customer reviews from all over the world
    James Smith
    United Kingdom
    5 stars
    2026-03-16 04:38
    19 Days from order to delivery. Items as per the description.
    Anouk de Wit
    Netherlands
    5 stars
    2026-03-15 14:17
    I'm very satisfied. Triac,s are orinal really from NXP factory. This is very good seller. Fast delivery
    Mindaugas Arvydas
    Lithuania
    5 stars
    2026-03-13 23:56
    5 star seller
    Vanessa Torres
    Spain
    5 stars
    2026-03-12 09:28
    Well packed, it performs its function.
    Yasmin
    Brazil
    5 stars
    2026-03-12 07:30
    Received all Serto description need recommend seller Thank you
    Diego Castro
    Spain
    5 stars
    2026-03-12 06:24
    All perfect, excellent, thank you.