LAN9512-JZX-TR
LAN9512-JZX-TR
Active
Description:  IC USB 2.0 ETHER CTRLR 64QFN
Manufacturer:  Microchip Technology
History Price: $6.86000
In Stock: 45200
LAN9512-JZX-TR Specification
Specification
Part No
LAN9512-JZX-TR
Category
Interface - Controllers
Manufacturer
Microchip Technology
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Protocol
Ethernet
Function
Bridge, USB to Ethernet
Interface
USB
Standards
USB 2.0, 10/100 Base-T/TX PHY
Voltage - Supply
3.3V
Current - Supply
231mA
Operating Temperature
0 ℃ ~ 70 ℃
Package / Case
64-VFQFN Exposed Pad
Supplier Device Package
64-QFN (9x9)
LAN9512-JZX-TR PDF Datasheet
LAN9512-JZX-TR Related Parts
LAN7430-I/Y9X
LAN7430-I/Y9X
Microchip Technology
IC ETHERNET CNTRLR GPIO 48SQFN
LAN7430/Y9X
LAN7430/Y9X
Microchip Technology
IC ETHERNET CNTRLR GPIO 48SQFN
LAN7430T-I/Y9X
LAN7430T-I/Y9X
Microchip Technology
IC ETHERNET CNTRLR GPIO 48SQFN
LAN7430T/Y9X
LAN7430T/Y9X
Microchip Technology
IC ETHERNET CNTRLR GPIO 48SQFN
LAN7431-I/YXX
LAN7431-I/YXX
Microchip Technology
IC ETHERNET CNTRLR GPIO 72SQFN
LAN7431-V/YXX
LAN7431-V/YXX
Microchip Technology
IC ETHERNET CNTRLR GPIO 72SQFN
LAN7431/YXX
LAN7431/YXX
Microchip Technology
IC ETHERNET CNTRLR GPIO 72SQFN
LAN7431T-I/YXX
LAN7431T-I/YXX
Microchip Technology
IC ETHERNET CNTRLR GPIO 72SQFN
LAN7431T-V/YXX
LAN7431T-V/YXX
Microchip Technology
IC ETHERNET CNTRLR GPIO 72SQFN
LAN7431T/YXX
LAN7431T/YXX
Microchip Technology
IC ETHERNET CNTRLR GPIO 72SQFN
LAN7500-ABZJ
LAN7500-ABZJ
Microchip Technology
IC USB-10/100/1K ETH CTRL 56QFN
LAN7500-ABZJ-TR
LAN7500-ABZJ-TR
Microchip Technology
IC USB-10/100/1K ETH CTRL 56QFN
LAN9512-JZX-TR Compare Parts
  • LAN9512-JZX-TR vs LAN9730I-ABZJ
  • LAN9512-JZX-TR vs LAN9730-ABZJ-TR
  • LAN9512-JZX-TR vs LAN9730-ABZJ
  • LAN9512-JZX-TR vs LAN9662/9MX
  • LAN9512-JZX-TR vs LAN9662-I/9MX
  • LAN9512-JZX-TR vs LAN9514I-JZX
  • LAN9512-JZX-TR vs LAN9514-JZX-TR
  • LAN9512-JZX-TR vs LAN9514-JZX
  • LAN9512-JZX-TR vs LAN9513I-JZX
  • LAN9512-JZX-TR vs LAN9513-JZX-TR
  • LAN9512-JZX-TR vs LAN9513-JZX
  • LAN9512-JZX-TR vs LAN9512I-JZX
  • LAN9512-JZX-TR vs LAN9512-JZX
  • LAN9512-JZX-TR vs LAN9500I-ABZJ-TR
  • LAN9512-JZX-TR vs LAN9500I-ABZJ
  • LAN9512-JZX-TR vs LAN9500AI-ABZJ-TR
  • LAN9512-JZX-TR vs LAN9500AI-ABZJ
  • LAN9512-JZX-TR vs LAN9500A-ABZJ-TR
  • LAN9512-JZX-TR vs LAN9500A-ABZJ
  • LAN9512-JZX-TR vs LAN9500-ABZJ-TR
  • LAN9512-JZX-TR vs LAN9500-ABZJ
  • LAN9512-JZX-TR vs LAN9420I-NU
  • LAN9512-JZX-TR vs LAN9420-NU
  • LAN9512-JZX-TR vs LAN9360A-I/CQBT-100
  • LAN9512-JZX-TR vs LAN9360A-I/CQB-100
  • LAN9512-JZX-TR vs LAN9355TI/PT
  • LAN9512-JZX-TR vs LAN9355TI/ML
  • LAN9512-JZX-TR vs LAN9355T/PT
  • LAN9512-JZX-TR vs LAN9355T/ML
  • LAN9512-JZX-TR vs LAN9355I/PT
  • LAN9512-JZX-TR vs LAN9355I/ML
  • LAN9512-JZX-TR vs LAN9355/PT
  • LAN9512-JZX-TR vs LAN9355/ML
  • LAN9512-JZX-TR vs LAN9354TI/ML
  • LAN9512-JZX-TR vs LAN9354T/ML
  • LAN9512-JZX-TR vs LAN9354I/ML
  • LAN9512-JZX-TR vs LAN9354/ML
  • LAN9512-JZX-TR vs LAN9353TI/PT
  • LAN9512-JZX-TR vs LAN9353T/PT
  • LAN9512-JZX-TR vs LAN9353I/PT
  • LAN9512-JZX-TR FAQ
    FAQs for Microchip Technology LAN9512-JZX-TR‌

    Q:‌ What is the primary function of the LAN9512-JZX-TR?
    A:‌ The LAN9512-JZX-TR is a USB 2.0 hub and 10/100 Ethernet controller combo designed for embedded systems requiring integrated connectivity.

    Q:‌ Does the LAN9512-JZX-TR support USB 3.0?
    A:‌ No, the LAN9512-JZX-TR supports USB 2.0 with three downstream ports and one upstream port.

    Q:‌ What operating voltage range does the LAN9512-JZX-TR require?
    A:‌ The LAN9512-JZX-TR operates at a voltage range of 3.3V ±10%.

    Q:‌ Can the LAN9512-JZX-TR be used in industrial environments?
    A:‌ Yes, the LAN9512-JZX-TR is designed to operate in industrial temperature ranges (-40°C to +85°C).

    Q:‌ What type of Ethernet interface does the LAN9512-JZX-TR support?
    A:‌ The LAN9512-JZX-TR integrates a 10/100 Mbps Ethernet controller with MII/RMII interfaces.

    Q:‌ Is the LAN9512-JZX-TR compatible with Linux-based systems?
    A:‌ Yes, the LAN9512-JZX-TR is supported by standard Linux drivers for USB and Ethernet functionalities.

    Q:‌ How many endpoints are available on the LAN9512-JZX-TR’s USB hub?
    A:‌ The LAN9512-JZX-TR provides four configurable endpoints for data transfer and control.

    Q:‌ Does the LAN9512-JZX-TR require external EEPROM for configuration?
    A:‌ No, the LAN9512-JZX-TR has an internal ROM for configuration, though external EEPROM can be used for customization.

    Q:‌ What package type is the LAN9512-JZX-TR available in?
    A:‌ The LAN9512-JZX-TR comes in a compact 64-pad QFN package for space-constrained designs.

    Q:‌ Can the LAN9512-JZX-TR operate in a standalone mode without a host?
    A:‌ No, the LAN9512-JZX-TR requires a host controller to manage USB and Ethernet operations.

    Q:‌ What is the maximum current consumption of the LAN9512-JZX-TR?
    A:‌ The LAN9512-JZX-TR typically consumes 350mA under full operational load.

    Q:‌ Does the LAN9512-JZX-TR support Power over Ethernet (PoE)?
    A:‌ No, the LAN9512-JZX-TR does not include PoE functionality.

    Q:‌ How is the LAN9512-JZX-TR configured for Ethernet MAC addresses?
    A:‌ The LAN9512-JZX-TR’s MAC address can be programmed via external EEPROM or software.

    Q:‌ Are evaluation boards available for the LAN9512-JZX-TR?
    A:‌ Yes, Microchip offers development kits to test and prototype with the LAN9512-JZX-TR.

    Q:‌ What is the typical latency of the LAN9512-JZX-TR’s Ethernet interface?
    A:‌ The LAN9512-JZX-TR’s Ethernet controller provides low-latency performance, typically under 1ms.

    Q:‌ Can the LAN9512-JZX-TR be used in automotive applications?
    A:‌ No, the LAN9512-JZX-TR is not AEC-Q100 qualified and is intended for industrial/commercial use.

    Q:‌ Does the LAN9512-JZX-TR support jumbo frames for Ethernet?
    A:‌ No, the LAN9512-JZX-TR supports standard Ethernet frame sizes up to 1518 bytes.

    Q:‌ What is the recommended PCB layout for the LAN9512-JZX-TR?
    A:‌ Microchip provides layout guidelines in the LAN9512-JZX-TR datasheet to minimize EMI and signal noise.

    Q:‌ Can the LAN9512-JZX-TR’s USB ports be individually powered?
    A:‌ Yes, the LAN9512-JZX-TR allows per-port power control for downstream USB devices.

    Q:‌ Is the LAN9512-JZX-TR RoHS compliant?
    A:‌ Yes, the LAN9512-JZX-TR meets RoHS standards for restricted hazardous substances.
    Customer Reviews
    4.95 out of 5.00 stars from 108 customer reviews from all over the world
    James Smith
    United Kingdom
    5 stars
    2026-03-16 04:38
    19 Days from order to delivery. Items as per the description.
    Anouk de Wit
    Netherlands
    5 stars
    2026-03-15 14:17
    I'm very satisfied. Triac,s are orinal really from NXP factory. This is very good seller. Fast delivery
    Mindaugas Arvydas
    Lithuania
    5 stars
    2026-03-13 23:56
    5 star seller
    Vanessa Torres
    Spain
    5 stars
    2026-03-12 09:28
    Well packed, it performs its function.
    Yasmin
    Brazil
    5 stars
    2026-03-12 07:30
    Received all Serto description need recommend seller Thank you
    Diego Castro
    Spain
    5 stars
    2026-03-12 06:24
    All perfect, excellent, thank you.