TSM917EUK+T
TSM917EUK+T
Obsolete
Description:  IC COMPARATOR 1 W/VOLT REF SOT23
Manufacturer:  Silicon Labs
Datasheet:   TSM917EUK+T Datasheet
History Price: Obsolete
In Stock: 13200
TSM917EUK+T vs TSM933CSA+T
Manufacturer
Series
TSM91x
TSM93x
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Type
with Voltage Reference
with Voltage Reference
Number of Elements
1
2
Output Type
Push-Pull
CMOS, Push-Pull, TTL
Voltage - Supply, Single/Dual (?
1.8V ~ 5.5V
2.5V ~ 11V, ?.25V ~ 5.5V
Voltage - Input Offset (Max)
5mV
10mV @ 2.5V
Current - Input Bias (Max)
0.001μA
-
Current - Output (Typ)
50mA
40mA
Current - Quiescent (Max)
680nA
4.5μA
CMRR, PSRR (Typ)
80dB PSRR
80dB CMRR, 80dB PSRR
Propagation Delay (Max)
95μs
12μs
Hysteresis
4mV
50mV
Operating Temperature
-40 ℃ ~ 85 ℃
0 ℃ ~ 70 ℃
Package / Case
SC-74A, SOT-753
8-SOIC (0.154", 3.90mm Width)
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
SOT-23-5
8-SOIC