CP2108-B01-GM
CP2108-B01-GM
Obsolete
Description:  IC BRIDGE USB TO UART 64QFN
Manufacturer:  Silicon Labs
History Price: Obsolete
In Stock: 11000
CP2108-B01-GM Specification
Specification
Part No
CP2108-B01-GM
Category
Interface - Controllers
Manufacturer
Silicon Labs
Series
-
Packaging
Tray
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Protocol
USB
Function
Bridge, USB to UART
Interface
UART
Standards
USB 2.0
Voltage - Supply
3V ~ 3.6V
Current - Supply
56mA
Operating Temperature
-40 ℃ ~ 85 ℃
Package / Case
64-VFQFN Exposed Pad
Supplier Device Package
64-QFN (9x9)
CP2108-B01-GM PDF Datasheet
CP2108-B01-GM Related Parts
CP2101
CP2101
Silicon Labs
IC USB-TO-UART BRIDGE 28MLP
CP2101-GM
CP2101-GM
Silicon Labs
IC CTRLR BRIDGE USB-UART 28MLP
CP2101-GMR
CP2101-GMR
Silicon Labs
IC CTRLR BRIDGE USB-UART 28MLP
CP2101R
CP2101R
Silicon Labs
IC USB-TO-UART BRIDGE 28MLP
CP2102-GM
CP2102-GM
Silicon Labs
IC USB-TO-UART BRIDGE 28VQFN
CP2102-GMR
CP2102-GMR
Silicon Labs
IC USB-TO-UART BRIDGE 28VQFN
CP2102N-A01-GQFN20
CP2102N-A01-GQFN20
Silicon Labs
IC BRIDGE USB TO UART 20QFN
CP2102N-A01-GQFN20R
CP2102N-A01-GQFN20R
Silicon Labs
IC BRIDGE USB TO UART 20QFN
CP2102N-A01-GQFN24
CP2102N-A01-GQFN24
Silicon Labs
IC BRIDGE USB TO UART 24QFN
CP2102N-A01-GQFN24R
CP2102N-A01-GQFN24R
Silicon Labs
IC BRIDGE USB TO UART 24QFN
CP2102N-A01-GQFN28
CP2102N-A01-GQFN28
Silicon Labs
IC BRIDGE USB TO UART 28QFN
CP2102N-A01-GQFN28R
CP2102N-A01-GQFN28R
Silicon Labs
IC BRIDGE USB TO UART 28QFN
CP2108-B01-GM Compare Parts
  • CP2108-B01-GM vs CP2615-A02-GM
  • CP2108-B01-GM vs CP2615-A01-GMR
  • CP2108-B01-GM vs CP2615-A01-GM
  • CP2108-B01-GM vs CP2201-GMR
  • CP2108-B01-GM vs CP2200-GQR
  • CP2108-B01-GM vs CP2200-GQ
  • CP2108-B01-GM vs CP2130-F01-GMR
  • CP2108-B01-GM vs CP2130-F01-GM
  • CP2108-B01-GM vs CP2114-B02-GMR
  • CP2108-B01-GM vs CP2114-B02-GM
  • CP2108-B01-GM vs CP2114-B01-GMR
  • CP2108-B01-GM vs CP2114-B01-GM
  • CP2108-B01-GM vs CP2112-F03-GMR
  • CP2108-B01-GM vs CP2112-F03-GM
  • CP2108-B01-GM vs CP2112-F02-GMR
  • CP2108-B01-GM vs CP2112-F01-GM
  • CP2108-B01-GM vs CP2110-F02-GM1R
  • CP2108-B01-GM vs CP2110-F02-GM1
  • CP2108-B01-GM vs CP2110-F01-GMR
  • CP2108-B01-GM vs CP2110-F01-GM
  • CP2108-B01-GM vs CP2109-A01-GMR
  • CP2108-B01-GM vs CP2109-A01-GM
  • CP2108-B01-GM vs CP2108-B03-GMR
  • CP2108-B01-GM vs CP2108-B03-GM
  • CP2108-B01-GM vs CP2108-B02-GMR
  • CP2108-B01-GM vs CP2108-B01-GMR
  • CP2108-B01-GM vs CP2105-F01-GMR
  • CP2108-B01-GM vs CP2105-F01-GM
  • CP2108-B01-GM vs CP2104-F03-GMR
  • CP2108-B01-GM vs CP2104-F03-GM
  • CP2108-B01-GM vs CP2103-GMR
  • CP2108-B01-GM vs CP2103-GM
  • CP2108-B01-GM vs CP2102N-A02-GQFN28R
  • CP2108-B01-GM vs CP2102N-A02-GQFN28
  • CP2108-B01-GM vs CP2102N-A02-GQFN24R
  • CP2108-B01-GM vs CP2102N-A02-GQFN24
  • CP2108-B01-GM vs CP2102N-A02-GQFN20R
  • CP2108-B01-GM vs CP2102N-A02-GQFN20
  • CP2108-B01-GM vs CP2102N-A01-GQFN28R
  • CP2108-B01-GM vs CP2102N-A01-GQFN28
  • Customer Reviews
    4.95 out of 5.00 stars from 66 customer reviews from all over the world
    Xuxa Almeida
    Brazil
    5 stars
    2026-03-12 05:22
    Already put in place and was tested
    Yago
    Brazil
    5 stars
    2026-03-11 22:56
    Got everything right and well packed
    Aaron Wood
    United States
    5 stars
    2026-03-11 17:06
    Everything is OK
    Diane Bennett
    United States
    5 stars
    2026-03-11 14:57
    Fast shipping. Packaged well. Receieved everything. Thanks!
    Arianna Fontana
    Italy
    5 stars
    2026-03-11 13:46
    great price, fast shipment and quality components
    Chloé Charpentier
    France
    5 stars
    2026-03-11 10:19
    Product conforms to the announcement sending neat and very fast thank you