CP2101
CP2101
Obsolete
Description:  IC USB-TO-UART BRIDGE 28MLP
Manufacturer:  Silicon Labs
Datasheet:   CP2101 Datasheet
History Price: Obsolete
In Stock: 14600
CP2101 Specification
Specification
Part No
CP2101
Category
Interface - Controllers
Manufacturer
Silicon Labs
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Protocol
USB
Function
Bridge, USB to UART
Interface
UART
Standards
USB 2.0
Voltage - Supply
3V ~ 3.6V
Current - Supply
25mA
Operating Temperature
-40 ℃ ~ 85 ℃
Package / Case
28-VFQFN Exposed Pad
Supplier Device Package
28-MLP (5x5)
CP2101 PDF Datasheet
CP2101 Related Parts
CP2101-GM
CP2101-GM
Silicon Labs
IC CTRLR BRIDGE USB-UART 28MLP
CP2101-GMR
CP2101-GMR
Silicon Labs
IC CTRLR BRIDGE USB-UART 28MLP
CP2101R
CP2101R
Silicon Labs
IC USB-TO-UART BRIDGE 28MLP
CP2102-GM
CP2102-GM
Silicon Labs
IC USB-TO-UART BRIDGE 28VQFN
CP2102-GMR
CP2102-GMR
Silicon Labs
IC USB-TO-UART BRIDGE 28VQFN
CP2102N-A01-GQFN20
CP2102N-A01-GQFN20
Silicon Labs
IC BRIDGE USB TO UART 20QFN
CP2102N-A01-GQFN20R
CP2102N-A01-GQFN20R
Silicon Labs
IC BRIDGE USB TO UART 20QFN
CP2102N-A01-GQFN24
CP2102N-A01-GQFN24
Silicon Labs
IC BRIDGE USB TO UART 24QFN
CP2102N-A01-GQFN24R
CP2102N-A01-GQFN24R
Silicon Labs
IC BRIDGE USB TO UART 24QFN
CP2102N-A01-GQFN28
CP2102N-A01-GQFN28
Silicon Labs
IC BRIDGE USB TO UART 28QFN
CP2102N-A01-GQFN28R
CP2102N-A01-GQFN28R
Silicon Labs
IC BRIDGE USB TO UART 28QFN
CP2102N-A02-GQFN20
CP2102N-A02-GQFN20
Silicon Labs
IC USB TO UART BRIDGE QFN20
CP2101 Description
The Silicon Labs CP2101 is a highly integrated USB-to-UART (Universal Asynchronous Receiver-Transmitter) bridge designed to facilitate communication between USB devices and serial devices. This device is particularly useful in applications where a USB interface is required for legacy serial devices, enabling seamless connectivity and data transfer. Below is a detailed overview of the specifications, features, and applications of the CP2101.

## Overview

The CP2101 is a single-chip solution that converts USB signals to UART signals, allowing for easy integration into various electronic systems. It is designed to support a wide range of baud rates and provides a simple interface for connecting USB-enabled devices to serial communication systems. The CP2101 is available in a compact 28-pin QFN package, making it suitable for space-constrained applications.

## Key Specifications

1. USB Specification:
- The CP2101 complies with USB 2.0 specifications, supporting full-speed USB (12 Mbps) communication.

2. UART Interface:
- The device supports standard UART communication with configurable baud rates ranging from 300 bps to 1 Mbps, allowing for flexibility in various applications.

3. Data Format:
- The CP2101 supports 5, 6, 7, or 8 data bits, along with configurable parity (none, even, odd) and stop bits (1 or 2), providing versatility for different serial communication protocols.

4. Power Supply:
- The device operates from a single 3.0V to 5.5V power supply, making it compatible with a wide range of systems.

5. Low Power Consumption:
- The CP2101 features low power consumption, with a typical operating current of 15 mA and a USB suspend current of less than 1 mA, which is beneficial for battery-powered applications.

6. Integrated EEPROM:
- The device includes an integrated EEPROM that allows for customization of the USB VID (Vendor ID), PID (Product ID), and serial number, enabling unique identification of the device.

7. GPIO Pins:
- The CP2101 provides several general-purpose input/output (GPIO) pins that can be configured for various functions, such as flow control or status indication.

8. Operating Temperature Range:
- The device operates over a temperature range of -40°C to +85°C, making it suitable for industrial and automotive applications.

## Features

- Easy Integration:
The CP2101 is designed for easy integration into existing systems, with minimal external components required for operation.

- Driver Support:
Silicon Labs provides comprehensive driver support for various operating systems, including Windows, macOS, and Linux, simplifying the development process.

- Robust Communication:
The device supports hardware flow control (RTS/CTS) and software flow control (XON/XOFF), ensuring reliable data transmission.

- Compact Package:
The 28-pin QFN package allows for a small footprint, making it ideal for space-constrained designs.

- Customizable USB Descriptors:
The integrated EEPROM allows users to customize USB descriptors, enabling tailored functionality for specific applications.

## Applications

The Silicon Labs CP2101 is suitable for a wide range of applications, including:

- USB connectivity for legacy serial devices
- Industrial automation and control systems
- Point-of-sale (POS) terminals
- Medical devices
- Consumer electronics
- Development boards and prototyping

## Conclusion

The Silicon Labs CP2101 is a versatile and efficient USB-to-UART bridge that provides a reliable solution for connecting USB devices to serial communication systems. With its wide range of supported baud rates, low power consumption, and easy integration, the CP2101 is an excellent choice for engineers and designers looking to implement USB connectivity in their applications. Its robust features and compact design make it suitable for various industries, including industrial automation, medical devices, and consumer electronics.
CP2101 Compare Parts
  • CP2101 vs CP2615-A02-GM
  • CP2101 vs CP2615-A01-GMR
  • CP2101 vs CP2615-A01-GM
  • CP2101 vs CP2201-GMR
  • CP2101 vs CP2200-GQR
  • CP2101 vs CP2200-GQ
  • CP2101 vs CP2130-F01-GMR
  • CP2101 vs CP2130-F01-GM
  • CP2101 vs CP2114-B02-GMR
  • CP2101 vs CP2114-B02-GM
  • CP2101 vs CP2114-B01-GMR
  • CP2101 vs CP2114-B01-GM
  • CP2101 vs CP2112-F03-GMR
  • CP2101 vs CP2112-F03-GM
  • CP2101 vs CP2112-F02-GMR
  • CP2101 vs CP2112-F01-GM
  • CP2101 vs CP2110-F02-GM1R
  • CP2101 vs CP2110-F02-GM1
  • CP2101 vs CP2110-F01-GMR
  • CP2101 vs CP2110-F01-GM
  • CP2101 vs CP2109-A01-GMR
  • CP2101 vs CP2109-A01-GM
  • CP2101 vs CP2108-B03-GMR
  • CP2101 vs CP2108-B03-GM
  • CP2101 vs CP2108-B02-GMR
  • CP2101 vs CP2108-B01-GMR
  • CP2101 vs CP2108-B01-GM
  • CP2101 vs CP2105-F01-GMR
  • CP2101 vs CP2105-F01-GM
  • CP2101 vs CP2104-F03-GMR
  • CP2101 vs CP2104-F03-GM
  • CP2101 vs CP2103-GMR
  • CP2101 vs CP2103-GM
  • CP2101 vs CP2102N-A02-GQFN28R
  • CP2101 vs CP2102N-A02-GQFN28
  • CP2101 vs CP2102N-A02-GQFN24R
  • CP2101 vs CP2102N-A02-GQFN24
  • CP2101 vs CP2102N-A02-GQFN20R
  • CP2101 vs CP2102N-A02-GQFN20
  • CP2101 vs CP2102N-A01-GQFN28R
  • Customer Reviews
    4.95 out of 5.00 stars from 102 customer reviews from all over the world
    Yago
    Brazil
    5 stars
    2026-03-11 22:56
    Got everything right and well packed
    Aaron Wood
    United States
    5 stars
    2026-03-11 17:06
    Everything is OK
    Diane Bennett
    United States
    5 stars
    2026-03-11 14:57
    Fast shipping. Packaged well. Receieved everything. Thanks!
    Arianna Fontana
    Italy
    5 stars
    2026-03-11 13:46
    great price, fast shipment and quality components
    Chloé Charpentier
    France
    5 stars
    2026-03-11 10:19
    Product conforms to the announcement sending neat and very fast thank you
    Simon Gagnon
    France
    5 stars
    2026-03-11 10:05
    Very well received fast delivery I recommend the seller