Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Controllers
/ Silicon Labs CP2108-B01-GM
CP2108-B01-GM
Obsolete
Interface - Controllers
Description:
IC BRIDGE USB TO UART 64QFN
Manufacturer:
Silicon Labs
Datasheet:
CP2108-B01-GM Datasheet
History Price: Obsolete
In Stock: 11000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
CP2108-B01-GM vs CP2103-GM
Part No
CP2108-B01-GM
CP2103-GM
Category
Interface - Controllers
Interface - Controllers
Manufacturer
Silicon Labs
Silicon Labs
Series
-
-
Packaging
Tray
Tube
Status
Obsolete
Not For New Designs
Programmable
-
-
Protocol
USB
USB
Function
Bridge, USB to UART
Bridge, USB to UART
Interface
UART
UART
Standards
USB 2.0
USB 2.0
Voltage - Supply
3V ~ 3.6V
3V ~ 3.6V
Current - Supply
56mA
20mA
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Package / Case
64-VFQFN Exposed Pad
28-VFQFN Exposed Pad
Supplier Device Package
64-QFN (9x9)
28-QFN (5x5)