SC656ULTRT
SC656ULTRT
Obsolete
Description:  IC LED DRV RGLTR PWM 25MA 20MLPQ
Manufacturer:  Semtech Corporation
Datasheet:   SC656ULTRT Datasheet
History Price: Obsolete
In Stock: 1500
SC656ULTRT Specification
Specification
Part No
SC656ULTRT
Category
PMIC - LED Drivers
Manufacturer
Semtech Corporation
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
DC DC Regulator
Topology
Switched Capacitor (Charge Pump)
Internal Switch(s)
Yes
Number of Outputs
7
Voltage - Supply (Min)
2.9V
Voltage - Supply (Max)
5.5V
Voltage - Output
2.5V ~ 5.25V
Current - Output / Channel
25mA
Frequency
250kHz
Dimming
PWM
Applications
Backlight
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
20-VFQFN Exposed Pad
Supplier Device Package
20-MLPQ-UT (3x3)
SC656ULTRT Related Parts
SC600AIMLTRT
SC600AIMLTRT
Semtech Corporation
IC LED DRIVER RGLTR 60MA 10MLPD
SC600AIMSTRT
SC600AIMSTRT
Semtech Corporation
IC LED DRIVER RGLTR 60MA 10MSOP
SC600BIMLTRT
SC600BIMLTRT
Semtech Corporation
IC LED DRIVER RGLTR 120MA 10MLPD
SC600BIMSTRT
SC600BIMSTRT
Semtech Corporation
IC LED DRIVER RGLTR 120MA 10MSOP
SC600CIMLTRT
SC600CIMLTRT
Semtech Corporation
IC LED DRIVER RGLTR 60MA 10MLPD
SC600CIMSTRT
SC600CIMSTRT
Semtech Corporation
IC LED DRIVER RGLTR 60MA 10MSOP
SC600DIMLTRT
SC600DIMLTRT
Semtech Corporation
IC LED DRIVER RGLTR 120MA 10MLPD
SC600DIMSTRT
SC600DIMSTRT
Semtech Corporation
IC LED DRIVER RGLTR 120MA 10MSOP
SC618ULTRT
SC618ULTRT
Semtech Corporation
IC LED DRIVER RGLTR 500MA 10MLPD
SC620ULTRT
SC620ULTRT
Semtech Corporation
IC LED DRIVER LINEAR 25MA 16MLPQ
SC621AULTRT
SC621AULTRT
Semtech Corporation
IC LED DRV RGLTR I2C 20MLPQ
SC621ULTRT
SC621ULTRT
Semtech Corporation
IC LED DRVR RGLTR / 20MLPQ
SC656ULTRT Compare Parts
  • SC656ULTRT vs SC667ULTRT
  • SC656ULTRT vs SC644ULTRT
  • SC656ULTRT vs SC643ULTRT
  • SC656ULTRT vs SC628AULTRT
  • SC656ULTRT vs SC627ULTRT
  • SC656ULTRT vs SC627AULTRT
  • SC656ULTRT vs SC624ULTRT
  • SC656ULTRT vs SC624AULTRT
  • SC656ULTRT vs SC623ULTRT
  • SC656ULTRT vs SC623AULTRT
  • SC656ULTRT vs SC622ULTRT
  • SC656ULTRT vs SC622AULTRT
  • SC656ULTRT vs SC621ULTRT
  • SC656ULTRT vs SC621AULTRT
  • SC656ULTRT vs SC620ULTRT
  • SC656ULTRT vs SC618ULTRT
  • SC656ULTRT vs SC600DIMSTRT
  • SC656ULTRT vs SC600DIMLTRT
  • SC656ULTRT vs SC600CIMSTRT
  • SC656ULTRT vs SC600CIMLTRT
  • SC656ULTRT vs SC600BIMSTRT
  • SC656ULTRT vs SC600BIMLTRT
  • SC656ULTRT vs SC600AIMSTRT
  • SC656ULTRT vs SC600AIMLTRT
  • SC656ULTRT vs SC658ULTRT
  • SC656ULTRT vs SC657ULTRT
  • SC656ULTRT vs SC654ULTRT
  • SC656ULTRT vs SC653ULTRT
  • SC656ULTRT vs SC652ULTRT
  • SC656ULTRT vs SC613IMLTRT
  • SC656ULTRT vs SC606AIMLTRT
  • SC656ULTRT vs SC603IMLTRT
  • Customer Reviews
    4.95 out of 5.00 stars from 71 customer reviews from all over the world
    Wagner Costa Nascimento
    Brazil
    5 stars
    2026-03-28 18:39
    Perfect description, quality components and the delivery is very fast.
    Ana Beatriz
    Brazil
    5 stars
    2026-03-28 18:30
    Received. Still were not tested. Thank you
    Renata Cristina Oliveira
    Brazil
    5 stars
    2026-03-28 07:08
    Arrived fast and as described in the ad. Thank you!
    Martín Pacheco
    Spain
    5 stars
    2026-03-28 01:13
    All perfect thank you
    Hans Müller
    Germany
    5 stars
    2026-03-27 20:25
    I'm very satisfied. Good product as promised and fast delivery. The seller is trustworthy. I will buy from this shop again.
    Anaïs Lemoine
    France
    5 stars
    2026-03-27 15:44
    10mOhms RDSon @6V VGS instead of 3mOhms as per datasheet, unlikely genuine, but good for the price