SC623ULTRT
SC623ULTRT
Obsolete
Description:  IC LED DRVR RGLTR / 20MLPQ
Manufacturer:  Semtech Corporation
Datasheet:   SC623ULTRT Datasheet
History Price: Obsolete
In Stock: 9400
SC623ULTRT Specification
Specification
Part No
SC623ULTRT
Category
PMIC - LED Drivers
Manufacturer
Semtech Corporation
Series
mAhXLife
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
DC DC Regulator
Topology
Switched Capacitor (Charge Pump)
Internal Switch(s)
Yes
Number of Outputs
5
Voltage - Supply (Min)
3V
Voltage - Supply (Max)
5.5V
Voltage - Output
2.5V ~ 5.25V
Current - Output / Channel
25mA, 400mA (Flash)
Frequency
-
Dimming
-
Applications
Backlight, Camera Flash
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
20-VFQFN Exposed Pad
Supplier Device Package
20-MLPQ-UT (3x3)
SC623ULTRT Related Parts
SC600AIMLTRT
SC600AIMLTRT
Semtech Corporation
IC LED DRIVER RGLTR 60MA 10MLPD
SC600AIMSTRT
SC600AIMSTRT
Semtech Corporation
IC LED DRIVER RGLTR 60MA 10MSOP
SC600BIMLTRT
SC600BIMLTRT
Semtech Corporation
IC LED DRIVER RGLTR 120MA 10MLPD
SC600BIMSTRT
SC600BIMSTRT
Semtech Corporation
IC LED DRIVER RGLTR 120MA 10MSOP
SC600CIMLTRT
SC600CIMLTRT
Semtech Corporation
IC LED DRIVER RGLTR 60MA 10MLPD
SC600CIMSTRT
SC600CIMSTRT
Semtech Corporation
IC LED DRIVER RGLTR 60MA 10MSOP
SC600DIMLTRT
SC600DIMLTRT
Semtech Corporation
IC LED DRIVER RGLTR 120MA 10MLPD
SC600DIMSTRT
SC600DIMSTRT
Semtech Corporation
IC LED DRIVER RGLTR 120MA 10MSOP
SC618ULTRT
SC618ULTRT
Semtech Corporation
IC LED DRIVER RGLTR 500MA 10MLPD
SC620ULTRT
SC620ULTRT
Semtech Corporation
IC LED DRIVER LINEAR 25MA 16MLPQ
SC621AULTRT
SC621AULTRT
Semtech Corporation
IC LED DRV RGLTR I2C 20MLPQ
SC621ULTRT
SC621ULTRT
Semtech Corporation
IC LED DRVR RGLTR / 20MLPQ
SC623ULTRT Compare Parts
  • SC623ULTRT vs SC667ULTRT
  • SC623ULTRT vs SC656ULTRT
  • SC623ULTRT vs SC644ULTRT
  • SC623ULTRT vs SC643ULTRT
  • SC623ULTRT vs SC628AULTRT
  • SC623ULTRT vs SC627ULTRT
  • SC623ULTRT vs SC627AULTRT
  • SC623ULTRT vs SC624ULTRT
  • SC623ULTRT vs SC624AULTRT
  • SC623ULTRT vs SC623AULTRT
  • SC623ULTRT vs SC622ULTRT
  • SC623ULTRT vs SC622AULTRT
  • SC623ULTRT vs SC621ULTRT
  • SC623ULTRT vs SC621AULTRT
  • SC623ULTRT vs SC620ULTRT
  • SC623ULTRT vs SC618ULTRT
  • SC623ULTRT vs SC600DIMSTRT
  • SC623ULTRT vs SC600DIMLTRT
  • SC623ULTRT vs SC600CIMSTRT
  • SC623ULTRT vs SC600CIMLTRT
  • SC623ULTRT vs SC600BIMSTRT
  • SC623ULTRT vs SC600BIMLTRT
  • SC623ULTRT vs SC600AIMSTRT
  • SC623ULTRT vs SC600AIMLTRT
  • SC623ULTRT vs SC658ULTRT
  • SC623ULTRT vs SC657ULTRT
  • SC623ULTRT vs SC654ULTRT
  • SC623ULTRT vs SC653ULTRT
  • SC623ULTRT vs SC652ULTRT
  • SC623ULTRT vs SC613IMLTRT
  • SC623ULTRT vs SC606AIMLTRT
  • SC623ULTRT vs SC603IMLTRT
  • Customer Reviews
    4.95 out of 5.00 stars from 150 customer reviews from all over the world
    Wagner Costa Nascimento
    Brazil
    5 stars
    2026-03-28 18:39
    Perfect description, quality components and the delivery is very fast.
    Ana Beatriz
    Brazil
    5 stars
    2026-03-28 18:30
    Received. Still were not tested. Thank you
    Renata Cristina Oliveira
    Brazil
    5 stars
    2026-03-28 07:08
    Arrived fast and as described in the ad. Thank you!
    Martín Pacheco
    Spain
    5 stars
    2026-03-28 01:13
    All perfect thank you
    Hans Müller
    Germany
    5 stars
    2026-03-27 20:25
    I'm very satisfied. Good product as promised and fast delivery. The seller is trustworthy. I will buy from this shop again.
    Anaïs Lemoine
    France
    5 stars
    2026-03-27 15:44
    10mOhms RDSon @6V VGS instead of 3mOhms as per datasheet, unlikely genuine, but good for the price