Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - DC DC Switching Controllers
/ Semtech Corporation SC453TSTRT
SC453TSTRT
Obsolete
PMIC - DC DC Switching Controllers
Description:
IC REG CTRLR BUCK 28TSSOP
Manufacturer:
Semtech Corporation
Datasheet:
SC453TSTRT Datasheet
History Price: Obsolete
In Stock: 20500
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
SC453TSTRT vs SC4810BIMLTRT
Part No
SC453TSTRT
SC4810BIMLTRT
Category
PMIC - DC DC Switching Controllers
PMIC - DC DC Switching Controllers
Manufacturer
Semtech Corporation
Semtech Corporation
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Output Type
Transistor Driver
Transistor Driver
Function
Step-Down
Step-Up/Step-Down
Output Configuration
Positive
Positive, Isolation Capable
Topology
Buck
Forward Converter
Number of Outputs
1
1
Output Phases
1
1
Voltage - Supply (Vcc/Vdd)
3V ~ 25V
8.2V ~ 15V
Frequency - Switching
-
50kHz ~ 1MHz
Duty Cycle (Max)
-
85%
Synchronous Rectifier
Yes
No
Clock Sync
No
Yes
Serial Interfaces
-
-
Control Features
Current Limit, Enable, Soft Start
Current Limit, Frequency Control, Ramp, Soft Start
Operating Temperature
-
-40 ℃ ~ 105 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-TSSOP (0.173", 4.40mm Width)
16-VQFN Exposed Pad
Supplier Device Package
28-TSSOP
16-MLPQ (4x4)