SC189LULTRT
SC189LULTRT
Not For New Designs
Description:  IC REG BUCK 1.8V 1.5A 6MLPD
Manufacturer:  Semtech Corporation
Datasheet:   SC189LULTRT Datasheet
History Price: $1.12000
In Stock: 2900
SC189LULTRT Specification
Specification
Part No
SC189LULTRT
Category
PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer
Semtech Corporation
Series
-
Packaging
Tape & Reel (TR)
Status
Not For New Designs
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Step-Down
Output Configuration
Positive
Topology
Buck
Output Type
Fixed
Number of Outputs
1
Voltage - Input (Min)
2.9V
Voltage - Input (Max)
5.5V
Voltage - Output (Min/Fixed)
1.8V
Voltage - Output (Max)
-
Current - Output
1.5A
Frequency - Switching
2.5MHz
Synchronous Rectifier
Yes
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
6-UFDFN Exposed Pad
Supplier Device Package
6-MLPD-UT (2x2)
SC189LULTRT Related Parts
SC120SKTRT
SC120SKTRT
Semtech Corporation
IC REG BST ADJ/3.3V 900MA SOT23
SC120ULTRT
SC120ULTRT
Semtech Corporation
IC REG BST ADJ/3.3V 900MA 6MLPD
SC121ULTRT
SC121ULTRT
Semtech Corporation
IC REG BST ADJ/3.3V 900MA 6MLPD
SC122ULTRT
SC122ULTRT
Semtech Corporation
IC REG BOOST 3.3V 350MA 6MLPD
SC1462ISKTRT
SC1462ISKTRT
Semtech Corporation
IC REG CHARGE PUMP 2VIN SOT23
SC171MLTRT
SC171MLTRT
Semtech Corporation
IC REG BUCK ADJUSTABLE 1A 10MLPD
SC172MLTRT
SC172MLTRT
Semtech Corporation
IC REG BUCK ADJUSTABLE 2A 10MLPD
SC173AMLTRT
SC173AMLTRT
Semtech Corporation
IC REG BUCK ADJUSTABLE 3A 10MLPD
SC173MLTRT
SC173MLTRT
Semtech Corporation
IC REG BUCK ADJUSTABLE 3A 10MLPD
SC174MLTRT
SC174MLTRT
Semtech Corporation
IC REG BUCK ADJUSTABLE 4A 10MLPD
SC183CULTRT
SC183CULTRT
Semtech Corporation
IC REG BUCK PROG 2A 16MLPQ
SC185BULTRT
SC185BULTRT
Semtech Corporation
IC REG BUCK 1V 4A 16MLPQ
SC189LULTRT Compare Parts
  • SC189LULTRT vs SC197ULTRT
  • SC189LULTRT vs SC196AMLTRT
  • SC189LULTRT vs SC195ULTRT
  • SC189LULTRT vs SC194BMLTRT
  • SC189LULTRT vs SC194AMLTRT
  • SC189LULTRT vs SC192IMLTRT
  • SC189LULTRT vs SC191AWLTRT
  • SC189LULTRT vs SC190CIMLTRT
  • SC189LULTRT vs SC190BIMLTRT
  • SC189LULTRT vs SC189ZULTRT
  • SC189LULTRT vs SC189ZSKTRT
  • SC189LULTRT vs SC189YSKTRT
  • SC189LULTRT vs SC189VSKTRT
  • SC189LULTRT vs SC189TULTRT
  • SC189LULTRT vs SC189NULTRT
  • SC189LULTRT vs SC189LSKTRT
  • SC189LULTRT vs SC189HULTRT
  • SC189LULTRT vs SC189HSKTRT
  • SC189LULTRT vs SC189FULTRT
  • SC189LULTRT vs SC189EULTRT
  • SC189LULTRT vs SC189CULTRT
  • SC189LULTRT vs SC189CSKTRT
  • SC189LULTRT vs SC189BULTRT
  • SC189LULTRT vs SC189BSKTRT
  • SC189LULTRT vs SC189AULTRT
  • SC189LULTRT vs SC189ASKTRT
  • SC189LULTRT vs SC186ULTRT
  • SC189LULTRT vs SC185QULTRT
  • SC189LULTRT vs SC185LULTRT
  • SC189LULTRT vs SC185JULTRT
  • SC189LULTRT vs SC185HULTRT
  • SC189LULTRT vs SC185EULTRT
  • SC189LULTRT vs SC185BULTRT
  • SC189LULTRT vs SC183CULTRT
  • SC189LULTRT vs SC174MLTRT
  • SC189LULTRT vs SC173MLTRT
  • SC189LULTRT vs SC173AMLTRT
  • SC189LULTRT vs SC172MLTRT
  • SC189LULTRT vs SC171MLTRT
  • SC189LULTRT vs SC1462ISKTRT
  • Customer Reviews
    4.95 out of 5.00 stars from 85 customer reviews from all over the world
    Sara Vitale
    Italy
    5 stars
    2026-04-03 07:48
    Excellent Transaction - Object as Described - Fast Shipment - Thank you
    Juliana Rocha
    Brazil
    5 stars
    2026-04-03 07:33
    Apparently came all correct, arrived in 1 month.
    Herr Michael Schwarz
    Germany
    5 stars
    2026-04-03 02:41
    All good, thx!
    Angela Butler
    United States
    5 stars
    2026-04-03 02:18
    Pas encore testé
    Luca Gallo
    Italy
    5 stars
    2026-04-02 19:11
    Great!!! Perfect material. Recommended.
    Zoé Lefèvre
    France
    5 stars
    2026-04-02 17:18
    I have never received this order and the seller does not want to refund