SC120ULTRT
SC120ULTRT
Obsolete
Description:  IC REG BST ADJ/3.3V 900MA 6MLPD
Manufacturer:  Semtech Corporation
Datasheet:   SC120ULTRT Datasheet
History Price: $1.53000
In Stock: 33300
SC120ULTRT vs SC172MLTRT
Series
-
EcoSpeed
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Not For New Designs
Function
Step-Up
Step-Down
Output Configuration
Positive
Positive
Topology
Boost
Buck
Output Type
Adjustable (Fixed)
Adjustable
Number of Outputs
1
1
Voltage - Input (Min)
0.7V
3V
Voltage - Input (Max)
4.5V
5.5V
Voltage - Output (Min/Fixed)
1.8V (3.3V)
0.75V
Voltage - Output (Max)
5V
5.23V
Current - Output
80mA
2A
Frequency - Switching
1.2MHz
200kHz ~ 1MHz
Synchronous Rectifier
Yes
Yes
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
6-UFDFN Exposed Pad
10-VFDFN Exposed Pad
Supplier Device Package
6-MLPD-UT (1.5x2)
10-MLPD (3x3)