PCAP01AK
PCAP01AK
Obsolete
Description:  IC CAP TO DGTL 17BIT 500K 24QFN
Manufacturer:  ScioSense BV
Datasheet:   PCAP01AK Datasheet
History Price: Obsolete
In Stock: 32900
PCAP01AK vs PCAP01A DICE
Manufacturer
Series
PICOCAP
PICOCAP
Packaging
Tape & Reel (TR)
Bulk
Status
Obsolete
Obsolete
Type
Capacitance-to-Digital Converter
Capacitance-to-Digital Converter
Number of Channels
8
8
Resolution (Bits)
17 b
17 b
Sampling Rate (Per Second)
500k
500k
Data Interface
I2C, SPI
I2C, SPI
Voltage Supply Source
Single Supply
Single Supply
Voltage - Supply
2.1V ~ 3.6V
2.1V ~ 3.6V
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-VFQFN Exposed Pad
Die
Supplier Device Package
24-QFN (4x4)
Die